- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Product Category | Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE100AS_AY_00001 Panjit | 3006 |
| - | Through Hole | DO-15-2 | DO-15 | Panjit | 95 V | 3000 | 4.4 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Cut Tape (CT);Tape & Box (TB); | - | 600 W | Active | - | Details | 0.014004 oz | 15 kV | 8 kV | - | -55°C ~ 150°C (TJ) | Ammo Pack | - | - | - | Zener | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | Axial | 85.5 V | Unidirectional | 1 Channel | No | 95V | 600W | 4.4A | 137V | 137 V | 85.5V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4SMAJ64CA_R1_00001 Panjit | 35 |
| - | Surface Mount | DO-214AC-2 | SMA (DO-214AC) | Panjit | 71.1 V | 1800 | 3.9 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 400 W | Active | - | - | 0.002395 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | Reel | TSM-04CH | - | - | Zener | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 64 V | Bidirectional | 1 Channel | No | 71.1V | 400W | 3.9A | 103V | 103 V | 64V | - | TVS Diodes | 1 | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4HE6.5A_R1_00001 Panjit | In Stock | - | - | Surface Mount | SOD-123-2 | SOD-123HE | Panjit | 7.22 V | 3000 | 35.7 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 400 W | Active | - | Details | 0.000649 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | Reel | TSM-04HE | - | - | Zener | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 6.5 V | Unidirectional | 1 Channel | No | 7.22V | 400W | 35.7A | 11.2V | 11.2 V | 6.5V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4FL7.0A-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | SOD-123FL-2 | SOD-123FL | Panjit | 8.6 V | 3000 | 33.3 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 400 W | Active | AEC-Q101 | Non-Compliant | 0.000608 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | - | - | Zener | - | - | - | - | Automotive | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 7 V | Unidirectional | 1 Channel | No | 7.78V | 400W | 33.3A | 12V | 12 V | 7V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4FL9.0A_R1_00001 Panjit | 22 |
| - | Surface Mount | SOD-123FL-2 | SOD-123FL | Panjit | 11.1 V | 3000 | 26 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | - | 400 W | Active | - | - | 0.000608 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | Reel | TSM-04FL | - | - | Zener | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 9 V | Unidirectional | 1 Channel | No | 10V | 400W | 26A | 15.4V | 15.4 V | 9V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P2AL5.0A_R1_00001 Panjit | 2282 |
| - | Surface Mount | SOD-123FL-2 | SOD-123FL | Panjit | 7 V | 3000 | 21.7 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 200 W | Active | - | Non-Compliant | 0.000608 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | MouseReel | TSM-02FL | - | - | Zener | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 5 V | Unidirectional | 1 Channel | No | 6.4V | 200W | 21.7A | 9.2V | 9.2 V | 5V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P2AL18A_R1_00001 Panjit | 5 |
| - | Surface Mount | SOD-123FL-2 | SOD-123FL | Panjit | 22.1 V | 3000 | 6.8 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 200 W | Active | - | - | 0.000608 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | Reel | TSM-02FL | - | - | Zener | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 18 V | Unidirectional | 1 Channel | No | 20V | 200W | 6.8A | 29.2V | 29.2 V | 18V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P2AL24A_R1_00001 Panjit | In Stock | - | - | Surface Mount | SOD-123FL-2 | SOD-123FL | Panjit | 29.5 V | 3000 | 5.1 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 200 W | Active | - | - | 0.000608 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | Reel | TSM-02FL | - | - | Zener | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 24 V | Unidirectional | 1 Channel | No | 26.7V | 200W | 5.1A | 38.9V | 38.9 V | 24V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4SMA16C_R1_00001 Panjit | In Stock | - | - | Surface Mount | DO-214AC-2 | SMA (DO-214AC) | Panjit | 14.4 V | 1800 | 18 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3.3 W | 400 W | Last Time Buy | - | - | 0.002395 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | MouseReel | TSM-04CH | - | - | Zener | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 12.9 V | Bidirectional | 1 Channel | No | 14.4V | 400W | 18A | 23.5V | 23.5 V | 12.9V | - | TVS Diodes | 1 | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4SMA10C_R1_00001 Panjit | In Stock | - | - | Surface Mount | DO-214AC-2 | SMA (DO-214AC) | Panjit | 9 V | 1800 | 28 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3.3 W | 400 W | Last Time Buy | - | Non-Compliant | 0.002395 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | MouseReel | TSM-04CH | - | - | Zener | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 8.1 V | Bidirectional | 1 Channel | No | 9V | 400W | 28A | 15V | 15 V | 8.1V | - | TVS Diodes | 1 | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4SMA150CAS_R1_00001 Panjit | 1807 |
| - | Surface Mount | DO-214AC-2 | SMA (DO-214AC) | Panjit | 143 V | 1800 | 2 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3.3 W | 400 W | Active | - | - | 0.002395 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | MouseReel | TSM-04CH | - | - | Zener | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 128 V | Bidirectional | 1 Channel | No | 143V | 400W | 2A | 207V | 207 V | 128V | - | TVS Diodes | 1 | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4SMA100AS_R1_00001 Panjit | 35 |
| - | Surface Mount | DO-214AC-2 | SMA (DO-214AC) | Panjit | 95 V | 1800 | 3.1 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | 3.3 W | 400 W | Active | - | - | 0.002395 oz | 30 kV | 30 kV | 150 V | -55°C ~ 150°C (TJ) | Reel | TSM-04H | 0.25 % | 50 ppm/°C | Zener | 876 kΩ | 155 °C | -55 °C | Thin Film | General Purpose | TVS Diodes / ESD Suppression Diodes | 500 mW | SMD/SMT | 85.5 V | Unidirectional | 1 Channel | No | 95V | 400W | 3.1A | 137V | 137 V | 85.5V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | 650 µm | ||
![]() P4SMA170_R1_00001 Panjit | In Stock | - | - | Surface Mount | DO-214AC-2 | SMA (DO-214AC) | Panjit | 153 V | 1800 | 1.7 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3.3 W | 400 W | Last Time Buy | - | - | 0.002395 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | MouseReel | TSM-04H | - | - | Zener | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 138 V | Unidirectional | 1 Channel | No | 153V | 400W | 1.7A | 244V | 244 V | 138V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4SMA110_R1_00001 Panjit | In Stock | - | - | Surface Mount | DO-214AC-2 | SMA (DO-214AC) | Panjit | 99 V | 1800 | 2.7 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3.3 W | 400 W | Last Time Buy | - | - | 0.002395 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | MouseReel | TSM-04H | - | - | Zener | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 89.2 V | Unidirectional | 1 Channel | No | 99V | 400W | 2.7A | 158V | 158 V | 89.2V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4SMA12_R1_00001 Panjit | In Stock | - | - | Surface Mount | DO-214AC-2 | SMA (DO-214AC) | Panjit | 10.8 V | 1800 | 24 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3.3 W | 400 W | Last Time Buy | - | Non-Compliant | 0.002395 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | MouseReel | TSM-04H | - | - | Zener | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 9.72 V | Unidirectional | 1 Channel | No | 10.8V | 400W | 24A | 17.3V | 17.3 V | 9.72V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4SMAJ75AS_R1_00001 Panjit | 1822 |
| - | Surface Mount | SMA-2 | SMA (DO-214AC) | Panjit | 53.3 V | 1800 | 3.3 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3.3 W | 400 W | Active | - | - | 0.002395 oz | 15 kV | 8 kV | - | -55°C ~ 150°C (TJ) | MouseReel | TSM-04H | - | - | Zener | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 75 V | Unidirectional | 1 Channel | No | 83.3V | 400W | 3.3A | 121V | 121 V | 75V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4FL58A_R1_00001 Panjit | 3031 |
| - | Surface Mount | SOD-123FL-2 | SOD-123FL | Panjit | 71.2 V | 3000 | 4.3 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 400 W | Active | - | - | 0.000608 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | MouseReel | TSM-04FL | - | - | Zener | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 58 V | Unidirectional | 1 Channel | No | 64.4V | 400W | 4.3A | 93.6V | 93.6 V | 58V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4FL28A_R1_00001 Panjit | 695 |
| - | Surface Mount | SOD-123FL-2 | SOD-123FL | Panjit | 34.4 V | 3000 | 8.8 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 400 W | Active | - | - | 0.000608 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | MouseReel | TSM-04FL | - | - | Zener | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 28 V | Unidirectional | 1 Channel | No | 31.1V | 400W | 8.8A | 45.4V | 45.4 V | 28V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4FL43A_R1_00001 Panjit | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | - | 52.8 V | - | 5.8 A | - | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 400 W | Active | - | - | - | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | SMD/SMT | 43 V | Unidirectional | 1 Channel | No | 47.8V | 400W | 5.8A | 69.4V | 69.4 V | 43V | 1 | TVS Diodes | - | - | - | - | ||
![]() P4FL15A_R1_00001 Panjit | 1874 |
| - | Surface Mount | SOD-123FL-2 | SOD-123FL | Panjit | 18.5 V | 3000 | 16.4 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 400 W | Active | - | - | 0.000608 oz | 30 kV | 30 kV | 150 V | -55°C ~ 150°C (TJ) | MouseReel | TSM-04FL | 1 % | 25 ppm/°C | Zener | 417 Ω | 155 °C | -55 °C | Thin Film | General Purpose | TVS Diodes / ESD Suppression Diodes | 500 mW | SMD/SMT | 15 V | Unidirectional | 1 Channel | No | 16.7V | 400W | 16.4A | 24.4V | 24.4 V | 15V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | 650 µm |


Product
Brand
Articles
Tools