- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Pppm - Peak Pulse Power Dissipation | Qualification | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5KP170CA_AY_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 189 V | 400 | 18 A | Panjit | + 175 C | - 55 C | 5 kW | - | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 170 V | Bidirectional | 1 Channel | 275 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP17CA_AY_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 18.9 V | 400 | 106.6 A | Panjit | + 175 C | - 55 C | 3 kW | - | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 17 V | Bidirectional | 2 Channel | 27.6 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP190CA_AY_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 209 V | 400 | 9.7 A | Panjit | + 175 C | - 55 C | 3 kW | - | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 190 V | Bidirectional | 2 Channel | 308 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP36CA_B0_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 40 V | 500 | 51.6 A | Panjit | + 175 C | - 55 C | 3 kW | - | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 36 V | Bidirectional | 2 Channel | 58.1 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP24A_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 26.7 V | 400 | 128 A | Panjit | + 175 C | - 55 C | 5 kW | - | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 24 V | Unidirectional | 1 Channel | 38.9 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP6.5A_B0_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 7.22 V | 500 | 447 A | Panjit | + 175 C | - 55 C | 5 kW | - | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 6.5 V | Unidirectional | 1 Channel | 11.3 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP200CA_R2_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 220 V | 800 | 15 A | Panjit | + 175 C | - 55 C | 5 kW | - | Details | 0.071959 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 200 V | Bidirectional | 1 Channel | 324 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP43A_AY_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 47.8 V | 400 | 72 A | Panjit | + 175 C | - 55 C | 5 kW | - | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 43 V | Unidirectional | 1 Channel | 69.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3.0SMCJ8.0CA_R2_00001 Panjit | In Stock | - | - | DO-214AB-2 | Panjit | 8.89 V | 3000 | 220.6 A | Panjit | + 150 C | - 55 C | 3 kW | - | Details | 0.008201 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 8 V | Bidirectional | 1 Channel | 13.6 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP180A_AY_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 198 V | 400 | 17 A | Panjit | + 175 C | - 55 C | 5 kW | - | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 180 V | Unidirectional | 1 Channel | 292 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP200CA_B0_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 220 V | 500 | 9.3 A | Panjit | + 175 C | - 55 C | 3 kW | - | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 200 V | Bidirectional | 2 Channel | 324 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP210A_B0_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 231 V | 500 | 15 A | Panjit | + 175 C | - 55 C | 5 kW | - | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 210 V | Unidirectional | 1 Channel | 340 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4FL54A_R2_00001 Panjit | In Stock | - | - | SOD-123FL-2 | Panjit | 66.3 V | 10000 | 4.6 A | Panjit | + 150 C | - 55 C | 400 W | - | Details | 0.000608 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 54 V | Unidirectional | 1 Channel | 87.1 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE130C_AY_10001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 117 V | 5000 | 2.2 A | Panjit | + 175 C | - 65 C | 400 W | - | Details | 0.011852 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 105 V | Bidirectional | 1 Channel | 187 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P2AL6.5A-AU_R2_000A1 Panjit | In Stock | - | - | SOD-123FL-2 | Panjit | 7.98 V | 10000 | 17.9 A | Panjit | + 150 C | - 55 C | 200 W | AEC-Q101 | Details | 0.000608 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 6.5 V | Unidirectional | 1 Channel | 11.2 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE160C_AY_10001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 144 V | 5000 | 1.8 A | Panjit | + 175 C | - 65 C | 400 W | - | Details | 0.011852 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 130 V | Bidirectional | 1 Channel | 230 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE120C_B0_10001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 108 V | 1000 | 2.4 A | Panjit | + 175 C | - 65 C | 400 W | - | Details | 0.011852 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 97.2 V | Bidirectional | 1 Channel | 173 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE440A_AY_00001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 418 V | 5000 | 700 mA | Panjit | + 175 C | - 65 C | 400 W | - | Details | 0.011852 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 376 V | Unidirectional | 1 Channel | 600 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ20C_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 22.2 V | 7500 | 11.1 A | Panjit | + 150 C | - 55 C | 400 W | - | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 20 V | Bidirectional | 1 Channel | 35.8 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ14CA_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 15.6 V | 7500 | 17.2 A | Panjit | + 150 C | - 55 C | 400 W | - | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 14 V | Bidirectional | 1 Channel | 23.2 V | TVS Diodes | ESD Suppressors / TVS Diodes |


Product
Brand
Articles
Tools