- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Capacitance @ Frequency | Vf - Forward Voltage | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMA220CA_R2_00001 Panjit | In Stock | - | - | - | DO-214AC-2 | - | Panjit | 209 V | - | 7500 | 1.2 A | Panjit | + 150 C | - | - 55 C | - | 3.3 W | 400 W | - | - | Details | 0.002395 oz | 30 kV | 30 kV | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 185 V | Bidirectional | 1 Channel | - | - | - | - | - | 328 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4SMA62C_R2_00001 Panjit | In Stock | - | - | - | DO-214AC-2 | - | Panjit | 55.8 V | - | 7500 | 4.7 A | Panjit | + 150 C | - | - 55 C | - | 3.3 W | 400 W | - | - | Details | 0.002395 oz | 30 kV | 30 kV | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 50.2 V | Bidirectional | 1 Channel | - | - | - | - | - | 89 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6KE27A_AY_00001 Panjit | In Stock | - | - | - | DO-15-2 | - | Panjit | 25.7 V | - | 3000 | 16 A | Panjit | + 175 C | - | - 65 C | - | - | 600 W | - | - | Details | 0.014004 oz | 30 kV | 30 kV | - | Ammo Pack | - | - | - | TVS Diodes / ESD Suppression Diodes | Axial | 23.1 V | Unidirectional | 1 Channel | - | - | - | - | - | 37.5 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6KE200A_R2_10001 Panjit | In Stock | - | - | - | DO-15-2 | - | Panjit | 190 V | - | 4000 | 2.2 A | Panjit | + 175 C | - | - 65 C | - | - | 600 W | - | - | Details | 0.014004 oz | 30 kV | 30 kV | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | Axial | 171 V | Unidirectional | 1 Channel | - | - | - | - | - | 274 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ24CA-AU_R2_000A1 Panjit | 202565 | - | - | - | SMA-2 | - | Panjit | 26.7 V | - | 7500 | 10.3 A | Panjit | + 150 C | - | - 55 C | - | 3.3 W | 400 W | - | AEC-Q101 | Details | 0.002395 oz | 30 kV | 30 kV | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 24 V | Bidirectional | 2 Channel | - | - | - | - | - | 38.9 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6KE24CA_B0_00001 Panjit | In Stock | - | - | - | DO-15-2 | - | Panjit | 22.8 V | - | 1000 | 18 A | Panjit | + 175 C | - | - 65 C | - | - | 600 W | - | - | Details | 0.014004 oz | 30 kV | 30 kV | - | Bulk | - | - | - | TVS Diodes / ESD Suppression Diodes | Axial | 20.5 V | Bidirectional | 2 Channel | - | - | - | - | - | 33.2 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ36_R2_00001 Panjit | In Stock | - | - | - | DO-214AC-2 | - | Panjit | 40 V | - | 7500 | 6.2 A | Panjit | + 150 C | - | - 55 C | - | - | 400 W | - | - | Details | 0.002395 oz | 30 kV | 30 kV | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36 V | Unidirectional | 1 Channel | - | - | - | - | - | 64.3 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6KE56A_R2_10001 Panjit | In Stock | - | - | - | DO-15-2 | - | Panjit | 53.2 V | - | 4000 | 7.8 A | Panjit | + 175 C | - | - 65 C | - | - | 600 W | - | - | Details | 0.014004 oz | 30 kV | 30 kV | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | Axial | 47.8 V | Unidirectional | 1 Channel | - | - | - | - | - | 77 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() PE1605S8Q_R1_00001 Panjit | 1237 |
| - | Surface Mount | DFN-3810-9 | DFN3810-9 | Panjit | 5.5 V | 0.35 pF | 3000 | 4 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | 0.000162 oz | 20 kV | 15 kV | -55°C ~ 150°C (TJ) | MouseReel | TEA-01FT | Zener | HDMI, USB | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Unidirectional | 1 Channel | No | 5.5V | - | 4A (8/20µs) | 15V | 15 V | 5V (Max) | 8 | ESD Suppressors | 0.3pF @ 1MHz | - | ESD Suppressors / TVS Diodes | ||
![]() PJSD07TS_R2_10001 Panjit | In Stock | - | - | - | SOD-523-2 | - | Panjit | 7.5 V | 85 pF | 12000 | 8.8 A | Panjit | + 150 C | - | - 50 C | - | - | 120 W | - | - | Details | 0.000050 oz | - | - | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 7 V | Unidirectional | 1 Channel | - | - | - | - | - | 22.7 V | - | - | ESD Suppressors | - | - | ESD Suppressors / TVS Diodes | ||
![]() PJSD03W-AU_R2_000A1 Panjit | In Stock | - | - | - | SOD-323-2 | - | Panjit | 4 V | 450 pF | 12000 | 1 A | Panjit | + 150 C | - | - 50 C | - | - | 350 W | - | AEC-Q101 | Details | 0.000145 oz | 15 kV | 8 kV | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 3 V | Unidirectional | 1 Channel | - | - | - | - | - | 6.5 V | - | - | ESD Suppressors | - | - | ESD Suppressors / TVS Diodes | ||
![]() PJGBLC12_R1_10001 Panjit | In Stock | - | - | - | SOD-323-2 | - | Panjit | 13.97 V | 3 pF | 5000 | 1 A | Panjit | + 150 C | - | - 55 C | - | - | 350 W | - | - | Details | 0.000145 oz | 30 kV | 30 kV | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 12 V | Unidirectional | 1 Channel | - | - | - | - | - | 19 V | - | - | ESD Suppressors | - | - | ESD Suppressors / TVS Diodes | ||
![]() PJGBLC03_R2_00001 Panjit | In Stock | - | - | - | SOD-323-2 | - | Panjit | 4.75 V | 3 pF | 12000 | 1 A | Panjit | + 150 C | - | - 55 C | - | - | 350 W | - | - | Details | 0.000145 oz | 30 kV | 30 kV | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 3.3 V | Unidirectional | 1 Channel | - | - | - | - | - | 7.5 V | - | - | ESD Suppressors | - | - | ESD Suppressors / TVS Diodes | ||
![]() PJUSB208-AU_R1_000A1 Panjit | In Stock | - | - | - | SOT-23-6 | - | Panjit | 85 V | - | 3000 | - | Panjit | + 150 C | - | - 55 C | - | - | - | - | AEC-Q101 | Details | 0.000501 oz | 15 kV | 8 kV | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 70 V | - | - | - | - | - | - | - | - | - | - | ESD Suppressors | - | - | ESD Suppressors / TVS Diodes | ||
![]() PJSD05TS_R2_10001 Panjit | In Stock | - | - | - | SOD-523-2 | - | Panjit | 6 V | 110 pF | 12000 | 5 A | Panjit | + 150 C | - | - 50 C | - | - | 120 W | - | - | Details | 0.000050 oz | - | - | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Unidirectional | 1 Channel | - | - | - | - | - | 9 V | - | - | ESD Suppressors | - | - | ESD Suppressors / TVS Diodes | ||
![]() PJSOT03_R2_10001 Panjit | In Stock | - | - | - | SOT-23-2 | - | Panjit | 4 V | 850 pF | 12000 | 43 A | Panjit | + 150 C | - | - 50 C | - | - | 500 W | - | - | Details | 0.000296 oz | - | - | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 3 V | Unidirectional | 1 Channel | - | - | - | - | - | 6.5 V | - | - | ESD Suppressors | - | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMF51A_R1_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Panjit | 56.7 V | - | 3000 | 2.4 A | Panjit | + 150 C | - | - 55 C | - | - | 200 W | - | - | - | 0.000608 oz | 30 kV | 30 kV | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 51 V | Unidirectional | 1 Channel | - | - | - | - | - | 82.4 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | ||
![]() PJSOT36C-05_R1_10001 Panjit | In Stock | - | - | - | SOT-23-2 | - | Panjit | 40 V | 85 pF | 3000 | 9 A | Panjit | + 150 C | - | - 50 C | - | - | 500 W | - | - | Details | 0.000296 oz | 30 kV | 30 kV | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36 V | Unidirectional | 1 Channel | - | - | - | - | - | 75 V | - | - | ESD Suppressors | - | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() PJSOT05_R2_10001 Panjit | In Stock | - | - | - | SOT-23-2 | - | Panjit | 6 V | 550 pF | 12000 | 42 A | Panjit | + 150 C | - | - 50 C | - | - | 500 W | - | - | Details | 0.000296 oz | - | - | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Unidirectional | 1 Channel | - | - | - | - | - | 9.8 V | - | - | ESD Suppressors | - | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMF30A-AU_R2_000A1 Panjit | In Stock | - | - | - | SOD-123-2 | - | Panjit | 33.3 V | - | 10000 | 4.1 A | Panjit | + 150 C | - | - 55 C | - | - | 200 W | - | AEC-Q101 | - | 0.000608 oz | 30 kV | 30 kV | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 30 V | Unidirectional | 1 Channel | - | - | - | - | - | 48.4 V | - | - | TVS Diodes | - | - | ESD Suppressors / TVS Diodes |


Product
Brand
Articles
Tools