- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Qualification | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE30A_AY_00001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 28.5 V | 1250 | 36 A | Panjit | + 175 C | - 55 C | - | 1.5 kW | - | Details | 0.039577 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 25.6 V | Unidirectional | 1 Channel | 41.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE7.5A_AY_00001 Panjit | In Stock | - | - | - | Panjit | - | 5000 | - | Panjit | - | - | - | - | - | Details | 0.011852 oz | - | - | Ammo Pack | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE8.2C_R2_10001 Panjit | In Stock | - | - | - | Panjit | - | 5000 | - | Panjit | - | - | - | - | - | Details | 0.011852 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE130CA_B0_00001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 124 V | 500 | 8.4 A | Panjit | + 175 C | - 55 C | - | 1.5 kW | - | Details | 0.039577 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 111 V | Unidirectional | 1 Channel | 179 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE20A_B0_10001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 19 V | 500 | 54 A | Panjit | + 175 C | - 55 C | - | 1.5 kW | - | Details | 0.039577 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 17.1 V | Unidirectional | 1 Channel | 27.7 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE130A_AY_00001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 124 V | 1250 | 8.4 A | Panjit | + 175 C | - 55 C | - | 1.5 kW | - | Details | 0.039577 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 111 V | Unidirectional | 1 Channel | 179 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5SMC200CA_R3_00001 Panjit | In Stock | - | - | DO-214AB-2 | Panjit | 190 V | 800 | 5.5 A | Panjit | + 155 C | - 55 C | 6.5 W | 1.5 kW | - | Details | 0.008201 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 171 V | Bidirectional | 1 Channel | 274.5 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMA68A_R2_00001 Panjit | In Stock | - | - | - | Panjit | - | 7500 | - | Panjit | - | - | - | - | - | Details | 0.002395 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ7.0A_R2_00001 Panjit | In Stock | - | - | - | Panjit | - | 7500 | - | Panjit | - | - | - | - | - | Details | 0.002395 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP60CA_B0_00001 Panjit | In Stock | - | - | - | Panjit | - | 500 | - | Panjit | - | - | - | - | - | Details | 0.071959 oz | - | - | Bulk | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5SMCJ9.0CA_R2_00001 Panjit | In Stock | - | - | - | Panjit | - | 3000 | - | Panjit | - | - | - | - | - | Details | 0.008201 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5SMCJ30A-AU_R2_000A1 Panjit | In Stock | - | - | DO-214AB-2 | Panjit | 33.3 V | 3000 | 31 A | Panjit | + 150 C | - 55 C | - | 1.5 kW | AEC-Q101 | Details | 0.008201 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 30 V | Unidirectional | 1 Channel | 48.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5SMCJ45CA_R2_00001 Panjit | In Stock | - | - | DO-214AB-2 | Panjit | 50 V | 3000 | 20.6 A | Panjit | + 150 C | - 55 C | - | 1.5 kW | - | Details | 0.008201 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 45 V | Bidirectional | 1 Channel | 72.7 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5SMCJ18A_R3_00001 Panjit | In Stock | - | - | DO-214AB-2 | Panjit | 20 V | 800 | 51.4 A | Panjit | + 150 C | - 55 C | - | 1.5 kW | - | Details | 0.008201 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 18 V | Unidirectional | 1 Channel | 297 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE7.5A_B0_00001 Panjit | In Stock | - | - | - | Panjit | - | 1000 | - | Panjit | - | - | - | - | - | Details | 0.011852 oz | - | - | Bulk | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE75CA_AY_10001 Panjit | In Stock | - | - | - | Panjit | - | 3000 | - | Panjit | - | - | - | - | - | Details | 0.014004 oz | - | - | Ammo Pack | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE400A_B0_00001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 380 V | 500 | 2.8 A | Panjit | + 175 C | - 55 C | - | 1.5 kW | - | Details | 0.039577 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 342 V | Unidirectional | 1 Channel | 548 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE56A_B0_10001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 53.2 V | 500 | 19.5 A | Panjit | + 175 C | - 55 C | - | 1.5 kW | - | Details | 0.039577 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 47.8 V | Unidirectional | 1 Channel | 77 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE16CA_B0_10001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 15.2 V | 500 | 67 A | Panjit | + 175 C | - 55 C | - | 1.5 kW | - | Details | 0.039577 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 13.6 V | Bidirectional | 1 Channel | 22.5 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMA10CA_R2_00001 Panjit | In Stock | - | - | - | Panjit | - | 7500 | - | Panjit | - | - | - | - | - | Details | 0.002395 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | TVS Diodes | ESD Suppressors / TVS Diodes |


Product
Brand
Articles
Tools