- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4KE33A_AY_10001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 31.4 V | 5000 | 9 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 28.2 V | Unidirectional | 1 Channel | 45.7 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE300A_AY_00001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 285 V | 5000 | 1 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 256 V | Unidirectional | 1 Channel | 414 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE30CA_B0_00001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 28.5 V | 1000 | 10 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 25.6 V | Bidirectional | 1 Channel | 41.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE33A_B0_00001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 31.4 V | 1000 | 9 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 28.2 V | Unidirectional | 1 Channel | 45.7 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE350A_B0_00001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 332 V | 1000 | 800 mA | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 300 V | Unidirectional | 1 Channel | 482 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE350CA_R2_10001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 332 V | 5000 | 800 mA | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 300 V | Bidirectional | 1 Channel | 482 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE36A_R2_10001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 34.2 V | 5000 | 8.4 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 30.8 V | Unidirectional | 1 Channel | 49.9 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE350A_AY_10001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 332 V | 5000 | 800 mA | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 300 V | Unidirectional | 1 Channel | 482 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE350CA_B0_00001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 332 V | 1000 | 800 mA | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 300 V | Bidirectional | 1 Channel | 482 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE30CA_B0_10001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 28.5 V | 1000 | 10 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 25.6 V | Bidirectional | 1 Channel | 41.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE30CA_AY_00001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 28.5 V | 5000 | 10 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 25.6 V | Bidirectional | 1 Channel | 41.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE24CA_AY_00001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 22.8 V | 5000 | 13 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 20.5 V | Bidirectional | 1 Channel | 33.2 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE27C_B0_10001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 24.3 V | 1000 | 11 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 21.8 V | Bidirectional | 1 Channel | 39.1 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE300C_AY_00001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 270 V | 5000 | 900 mA | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 243 V | Bidirectional | 1 Channel | 430 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE36A_B0_10001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 34.2 V | 1000 | 8.4 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 30.8 V | Unidirectional | 1 Channel | 49.9 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE300C_B0_00001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 270 V | 1000 | 900 mA | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 243 V | Bidirectional | 1 Channel | 430 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE350A_AY_00001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 332 V | 5000 | 800 mA | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 300 V | Unidirectional | 1 Channel | 482 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE39CA_F0_000A1 Panjit | In Stock | - | - | DO-41-2 | Panjit | 37.1 V | 2000 | 7.8 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | - | TVS Diodes / ESD Suppression Diodes | Axial | 33.3 V | Bidirectional | 1 Channel | 53.9 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE33C_B0_10001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 29.7 V | 1000 | 9 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 26.8 V | Bidirectional | 1 Channel | 47.7 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE400C_B0_10001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 360 V | 1000 | 700 mA | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 324 V | Bidirectional | 1 Channel | 574 V | TVS Diodes | ESD Suppressors / TVS Diodes |


Product
Brand
Articles
Tools