- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4KE33CA_AY_00001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 31.4 V | 5000 | 9 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 28.2 V | Bidirectional | 1 Channel | 45.7 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE33CA_B0_00001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 31.4 V | 1000 | 9 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 28.2 V | Bidirectional | 1 Channel | 45.7 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE400C_R2_10001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 360 V | 5000 | 700 mA | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 324 V | Bidirectional | 1 Channel | 574 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE36C_B0_00001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 34.2 V | 1000 | 8 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 29.1 V | Bidirectional | 1 Channel | 52 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE36C_B0_10001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 34.2 V | 1000 | 8 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 29.1 V | Bidirectional | 1 Channel | 52 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE33C_B0_00001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 29.7 V | 1000 | 9 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 26.8 V | Bidirectional | 1 Channel | 47.7 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE400CA_AY_10001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 380 V | 5000 | 700 mA | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 342 V | Bidirectional | 1 Channel | 548 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE39CA_F0_100A1 Panjit | In Stock | - | - | DO-41-2 | Panjit | 37.1 V | 2000 | 7.8 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | - | TVS Diodes / ESD Suppression Diodes | Axial | 33.3 V | Bidirectional | 1 Channel | 53.9 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE440CA_B0_00001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 418 V | 1000 | 700 mA | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 376 V | Bidirectional | 1 Channel | 600 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE400A_B0_00001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 380 V | 1000 | 700 mA | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 342 V | Unidirectional | 1 Channel | 548 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE39CA_AY_10001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 37.1 V | 5000 | 7.8 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 33.3 V | Bidirectional | 1 Channel | 53.9 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE56A_AY_10001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 53.2 V | 5000 | 5.5 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 47.8 V | Unidirectional | 1 Channel | 77 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE43CA_AY_10001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 40.9 V | 5000 | 7.1 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 36.8 V | Bidirectional | 1 Channel | 59.3 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE39C_AY_00001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 35.1 V | 5000 | 7.4 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 31.6 V | Bidirectional | 1 Channel | 56.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE51A_AY_00001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 48.7 V | 5000 | 6 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 43.6 V | Unidirectional | 1 Channel | 70.1 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE56C_R2_10001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 50.4 V | 5000 | 5.7 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 45.6 V | Bidirectional | 1 Channel | 80.5 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE440A_B0_00001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 418 V | 1000 | 700 mA | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 376 V | Unidirectional | 1 Channel | 600 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE43C_B0_00001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 38.7 V | 1000 | 6.8 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 34.8 V | Bidirectional | 1 Channel | 61.9 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE440CA_B0_10001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 418 V | 1000 | 700 mA | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 376 V | Bidirectional | 1 Channel | 600 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4KE51CA_AY_00001 Panjit | In Stock | - | - | DO-41-2 | Panjit | 48.5 V | 5000 | 6 A | Panjit | + 175 C | - 65 C | 400 W | Details | 0.011852 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 43.6 V | Bidirectional | 1 Channel | 70.1 V | TVS Diodes | ESD Suppressors / TVS Diodes |


Product
Brand
Articles
Tools