- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Qualification | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMAJ14A_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 15.6 V | 7500 | 17.2 A | Panjit | + 150 C | - 55 C | - | 400 W | - | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 14 V | Unidirectional | 1 Channel | 23.2 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ16A_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 17.8 V | 7500 | 15.3 A | Panjit | + 150 C | - 55 C | - | 400 W | - | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 16 V | Unidirectional | 1 Channel | 26 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ150_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 167 V | 7500 | 1.5 A | Panjit | + 150 C | - 55 C | - | 400 W | - | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 150 V | Unidirectional | 1 Channel | 268 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ130CA_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 144 V | 7500 | 1.9 A | Panjit | + 150 C | - 55 C | - | 400 W | - | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 130 V | Bidirectional | 1 Channel | 209 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ15A_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 16.7 V | 7500 | 16.4 A | Panjit | + 150 C | - 55 C | - | 400 W | - | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 15 V | Unidirectional | 1 Channel | 24.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ160C_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 178 V | 7500 | 1.4 A | Panjit | + 150 C | - 55 C | - | 400 W | - | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 160 V | Bidirectional | 1 Channel | 287 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ160A_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 178 V | 7500 | 1.5 A | Panjit | + 150 C | - 55 C | - | 400 W | - | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 160 V | Unidirectional | 1 Channel | 259 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ130C_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 144 V | 7500 | 1.7 A | Panjit | + 150 C | - 55 C | - | 400 W | - | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 130 V | Bidirectional | 1 Channel | 231 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ190CA_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 209 V | 7500 | 1.3 A | Panjit | + 150 C | - 55 C | - | 400 W | - | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 190 V | Bidirectional | 1 Channel | 308 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ160_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 178 V | 7500 | 1.4 A | Panjit | + 150 C | - 55 C | - | 400 W | - | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 160 V | Unidirectional | 1 Channel | 287 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ200CA_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 220 V | 7500 | 1.2 A | Panjit | + 150 C | - 55 C | - | 400 W | - | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 200 V | Bidirectional | 1 Channel | 324 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ160CA_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 178 V | 7500 | 1.5 A | Panjit | + 150 C | - 55 C | - | 400 W | - | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 160 V | Bidirectional | 1 Channel | 259 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ20_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 22.2 V | 7500 | 11.1 A | Panjit | + 150 C | - 55 C | - | 400 W | - | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 20 V | Unidirectional | 1 Channel | 35.8 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ190_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 209 V | 7500 | 1.2 A | Panjit | + 150 C | - 55 C | - | 400 W | - | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 190 V | Unidirectional | 1 Channel | 340 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ200A_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 220 V | 7500 | 1.2 A | Panjit | + 150 C | - 55 C | - | 400 W | - | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 200 V | Unidirectional | 1 Channel | 324 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ180_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 198 V | 7500 | 1.2 A | Panjit | + 150 C | - 55 C | - | 400 W | - | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 180 V | Unidirectional | 1 Channel | 322 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ200C_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 220 V | 7500 | 1.1 A | Panjit | + 150 C | - 55 C | - | 400 W | - | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 200 V | Bidirectional | 1 Channel | 358 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ210_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 231 V | 7500 | 1.1 A | Panjit | + 150 C | - 55 C | - | 400 W | - | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 210 V | Unidirectional | 1 Channel | 376 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ200_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 220 V | 7500 | 1.1 A | Panjit | + 150 C | - 55 C | - | 400 W | - | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 200 V | Unidirectional | 1 Channel | 358 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ26A-AU_R2_000A1 Panjit | In Stock | - | - | SMA-2 | Panjit | 28.9 V | 7500 | 9.5 A | Panjit | + 150 C | - 55 C | 3.3 W | 400 W | AEC-Q101 | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 26 V | Unidirectional | 1 Channel | 42.1 V | TVS Diodes | ESD Suppressors / TVS Diodes |


Product
Brand
Articles
Tools