- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMAJ64A_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 71.1 V | 7500 | 3.9 A | Panjit | + 150 C | - 55 C | 400 W | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 64 V | Unidirectional | 1 Channel | 103 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ6.5_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 7.22 V | 7500 | 32.5 A | Panjit | + 150 C | - 55 C | 400 W | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 6.5 V | Unidirectional | 1 Channel | 12.3 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ64C_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 71.1 V | 7500 | 3.5 A | Panjit | + 150 C | - 55 C | 400 W | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 64 V | Bidirectional | 1 Channel | 114 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ45C_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 50 V | 7500 | 5 A | Panjit | + 150 C | - 55 C | 400 W | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 45 V | Bidirectional | 1 Channel | 80.3 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE100CA_R2_10001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 95 V | 4000 | 4.4 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 85.5 V | Bidirectional | 2 Channel | 137 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE10A_B0_00001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 9.5 V | 1000 | 41 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 8.55 V | Unidirectional | 1 Channel | 14.5 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE10A_AY_10001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 9.5 V | 3000 | 41 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 8.55 V | Unidirectional | 1 Channel | 14.5 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE10CA_AY_00001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 9.5 V | 3000 | 41 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 8.55 V | Bidirectional | 2 Channel | 14.5 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ6.5C_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 7.22 V | 7500 | 32.5 A | Panjit | + 150 C | - 55 C | 400 W | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 6.5 V | Bidirectional | 1 Channel | 12.3 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE120A_AY_00001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 114 V | 3000 | 3.6 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 102 V | Unidirectional | 1 Channel | 165 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ8.0C_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 8.89 V | 7500 | 26.5 A | Panjit | + 150 C | - 55 C | 400 W | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 8 V | Bidirectional | 1 Channel | 15 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE100A_R2_10001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 95 V | 4000 | 4.4 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 85.5 V | Unidirectional | 1 Channel | 137 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE11A_AY_10001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 10.5 V | 3000 | 38 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 9.4 V | Unidirectional | 1 Channel | 15.6 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE110A_R2_10001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 105 V | 4000 | 4 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 94 V | Unidirectional | 1 Channel | 152 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ78C_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 86.7 V | 7500 | 2.9 A | Panjit | + 150 C | - 55 C | 400 W | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 78 V | Bidirectional | 1 Channel | 139 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P4SMAJ8.0_R2_00001 Panjit | In Stock | - | - | DO-214AC-2 | Panjit | 8.89 V | 7500 | 26.5 A | Panjit | + 150 C | - 55 C | 400 W | Details | 0.002395 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 8 V | Unidirectional | 1 Channel | 15 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE100A_B0_10001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 95 V | 1000 | 4.4 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 85.5 V | Unidirectional | 1 Channel | 137 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE11A_R2_10001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 10.5 V | 4000 | 38 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 9.4 V | Unidirectional | 1 Channel | 15.6 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE100A_AY_00001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 95 V | 3000 | 4.4 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 85.5 V | Unidirectional | 1 Channel | 137 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE12CA_B0_00001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 11.4 V | 1000 | 36 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 10.2 V | Bidirectional | 2 Channel | 16.7 V | TVS Diodes | ESD Suppressors / TVS Diodes |


Product
Brand
Articles
Tools