- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE12A_B0_10001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 11.4 V | 1000 | 36 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 10.2 V | Unidirectional | 1 Channel | 16.7 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE160CA_AY_10001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 152 V | 3000 | 2.7 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 136 V | Bidirectional | 2 Channel | 219 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE130CA_R2_10001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 124 V | 4000 | 3.3 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 111 V | Bidirectional | 2 Channel | 179 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE150A_AY_000A3 Panjit | In Stock | - | - | DO-15-2 | Panjit | 143 V | 1500 | 2.9 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 128 V | Unidirectional | 1 Channel | 207 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE160CA_B0_10001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 152 V | 1000 | 2.7 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 136 V | Bidirectional | 2 Channel | 219 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE16A_B0_00001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 15.2 V | 1000 | 27 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 13.6 V | Unidirectional | 1 Channel | 22.5 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE16A_B0_10001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 15.2 V | 1000 | 27 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 13.6 V | Unidirectional | 1 Channel | 22.5 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE200A_AY_000A2 Panjit | In Stock | - | - | DO-15-2 | Panjit | 190 V | 3000 | 2.2 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 171 V | Unidirectional | 1 Channel | 274 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE200A_AY_00001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 190 V | 3000 | 2.2 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 171 V | Unidirectional | 1 Channel | 274 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE13A_AY_00001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 12.4 V | 3000 | 33 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 11.1 V | Unidirectional | 1 Channel | 18.2 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE160A_B0_10001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 152 V | 1000 | 2.7 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 136 V | Unidirectional | 1 Channel | 219 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE11A_B0_10001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 10.5 V | 1000 | 38 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 9.4 V | Unidirectional | 1 Channel | 15.6 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE18CA_AY_00001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 17.1 V | 3000 | 24 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 15.3 V | Bidirectional | 2 Channel | 25.2 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE200A_AX_10001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 190 V | 1500 | 2.2 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 171 V | Unidirectional | 1 Channel | 274 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE16CA_B0_10001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 15.2 V | 1000 | 27 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 13.6 V | Bidirectional | 2 Channel | 22.5 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE220A_B0_00001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 209 V | 1000 | 1.9 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 185 V | Unidirectional | 1 Channel | 328 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE22CA_B0_10001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 20.9 V | 1000 | 20 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 18.8 V | Bidirectional | 2 Channel | 30.6 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE200A_AY_100A2 Panjit | In Stock | - | - | DO-15-2 | Panjit | 190 V | 3000 | 2.2 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 171 V | Unidirectional | 1 Channel | 274 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE180A_R2_10001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 171 V | 4000 | 2.4 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 154 V | Unidirectional | 1 Channel | 246 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() P6KE16CA_AY_10001 Panjit | In Stock | - | - | DO-15-2 | Panjit | 15.2 V | 3000 | 27 A | Panjit | + 175 C | - 65 C | 600 W | Details | 0.014004 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 13.6 V | Bidirectional | 2 Channel | 22.5 V | TVS Diodes | ESD Suppressors / TVS Diodes |


Product
Brand
Articles
Tools