- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE160CA_B0_00001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 152 V | 500 | 6.8 A | Panjit | + 175 C | - 55 C | 1.5 kW | Details | 0.039577 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 136 V | Bidirectional | 1 Channel | 219 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE200A_AY_000A3 Panjit | 35250 | - | - | DO-201-2 | Panjit | 190 V | 750 | 5.5 A | Panjit | + 175 C | - 55 C | 1.5 kW | Details | 0.042329 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 171 V | Unidirectional | 1 Channel | 274 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE22CA_AY_10001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 20.9 V | 1250 | 49 A | Panjit | + 175 C | - 55 C | 1.5 kW | Details | 0.039577 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 18.8 V | Bidirectional | 1 Channel | 30.6 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE110A_B0_10001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 105 V | 500 | 9.9 A | Panjit | + 175 C | - 55 C | 1.5 kW | Details | 0.039577 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 99 V | Unidirectional | 1 Channel | 152 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE20A_AY_00001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 19 V | 1250 | 54 A | Panjit | + 175 C | - 55 C | 1.5 kW | Details | 0.039577 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 17.1 V | Unidirectional | 1 Channel | 27.7 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE160CA_B0_10001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 152 V | 500 | 6.8 A | Panjit | + 175 C | - 55 C | 1.5 kW | Details | 0.039577 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 136 V | Bidirectional | 1 Channel | 219 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE20CA_AY_00001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 19 V | 1250 | 54 A | Panjit | + 175 C | - 55 C | 1.5 kW | Details | 0.039577 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 17.1 V | Bidirectional | 1 Channel | 27.7 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE200CA_B0_10001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 190 V | 500 | 5.5 A | Panjit | + 175 C | - 55 C | 1.5 kW | Details | 0.039577 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 171 V | Bidirectional | 1 Channel | 274 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE200A_AY_00001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 190 V | 1250 | 5.5 A | Panjit | + 175 C | - 55 C | 1.5 kW | Details | 0.039577 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 171 V | Unidirectional | 1 Channel | 274 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE250A_AY_00001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 237 V | 1250 | 4.5 A | Panjit | + 175 C | - 55 C | 1.5 kW | Details | 0.039577 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 214 V | Unidirectional | 1 Channel | 344 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE220A_AY_00001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 209 V | 1250 | 4.6 A | Panjit | + 175 C | - 55 C | 1.5 kW | Details | 0.039577 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 185 V | Unidirectional | 1 Channel | 328 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE30A_B0_00001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 28.5 V | 500 | 36 A | Panjit | + 175 C | - 55 C | 1.5 kW | Details | 0.039577 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 25.6 V | Unidirectional | 1 Channel | 41.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE24CA_AY_00001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 22.8 V | 1250 | 45 A | Panjit | + 175 C | - 55 C | 1.5 kW | Details | 0.039577 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 20.5 V | Bidirectional | 1 Channel | 33.2 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE24CA_B0_00001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 22.8 V | 500 | 45 A | Panjit | + 175 C | - 55 C | 1.5 kW | Details | 0.039577 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 20.5 V | Bidirectional | 1 Channel | 33.2 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE20CA_B0_10001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 19 V | 500 | 54 A | Panjit | + 175 C | - 55 C | 1.5 kW | Details | 0.039577 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 17.1 V | Bidirectional | 1 Channel | 27.7 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE24A_AY_00001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 22.8 V | 1250 | 45 A | Panjit | + 175 C | - 55 C | 1.5 kW | Details | 0.039577 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 20.5 V | Unidirectional | 1 Channel | 33.2 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE300CA_B0_10001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 285 V | 500 | 3.8 A | Panjit | + 175 C | - 55 C | 1.5 kW | Details | 0.039577 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 256 V | Bidirectional | 1 Channel | 414 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE250A_B0_10001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 237 V | 500 | 4.5 A | Panjit | + 175 C | - 55 C | 1.5 kW | Details | 0.039577 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 214 V | Unidirectional | 1 Channel | 344 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE200CA_B0_00001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 190 V | 500 | 5.5 A | Panjit | + 175 C | - 55 C | 1.5 kW | Details | 0.039577 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 171 V | Bidirectional | 1 Channel | 274 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE27CA_AY_00001 Panjit | In Stock | - | - | DO-201-2 | Panjit | 25.7 V | 1250 | 40 A | Panjit | + 175 C | - 55 C | 1.5 kW | Details | 0.039577 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 23.1 V | Bidirectional | 1 Channel | 37.5 V | TVS Diodes | ESD Suppressors / TVS Diodes |


Product
Brand
Articles
Tools