- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Qualification | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Vf - Forward Voltage | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PJSD05LFN2_R1_10001 Panjit | In Stock | - | - | DFN-2 | Panjit | 6.2 V | 35 pF | 8000 | 4 A | Panjit | + 150 C | - 55 C | 250 mW | 40 W | - | Details | 0.000039 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Unidirectional | 1 Channel | 9.8 V | ESD Suppressors | - | ESD Suppressors / TVS Diodes | ||
![]() PJSD36CW_R2_00001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 40.57 V | 45 pF | 12000 | 3 A | Panjit | + 125 C | - 55 C | - | 350 W | - | Details | 0.000145 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36 V | Unidirectional | 1 Channel | 71 V | ESD Suppressors | - | ESD Suppressors / TVS Diodes | ||
![]() PJSOT05C-03_R2_00001 Panjit | In Stock | - | - | SOT-23-2 | Panjit | 6 V | 250 pF | 12000 | 21 A | Panjit | + 150 C | - 50 C | - | 250 W | - | Details | 0.000296 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Unidirectional | 1 Channel | 12.6 V | ESD Suppressors | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() PJSD15_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 16.7 V | 165 pF | 10000 | 14 A | Panjit | + 125 C | - 55 C | - | 400 W | - | Details | 0.000365 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 15 V | Unidirectional | 1 Channel | 28 V | ESD Suppressors | - | ESD Suppressors / TVS Diodes | ||
![]() PJSD24W_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 26.6 V | 80 pF | 5000 | 1 A | Panjit | + 150 C | - 50 C | - | 350 W | - | Details | 0.000145 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 24 V | Unidirectional | 1 Channel | 43 V | ESD Suppressors | - | ESD Suppressors / TVS Diodes | ||
![]() PJSD15TS_R2_00001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 16.5 V | 50 pF | 12000 | 5 A | Panjit | + 150 C | - 50 C | - | 120 W | - | Details | 0.000050 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 15 V | Unidirectional | 1 Channel | 22 V | ESD Suppressors | - | ESD Suppressors / TVS Diodes | ||
![]() PJSD15W_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 16.7 V | 120 pF | 5000 | 1 A | Panjit | + 150 C | - 55 C | - | 350 W | - | Details | 0.000145 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 15 V | Unidirectional | 1 Channel | 24 V | ESD Suppressors | - | ESD Suppressors / TVS Diodes | ||
![]() PJSD03TM_R1_10001 Panjit | In Stock | - | - | SOD-923-2 | Panjit | 5.4 V | 50 pF | 8000 | 6 A | Panjit | + 150 C | - 55 C | - | 40 W | - | Details | 0.000017 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 3.3 V | Unidirectional | 1 Channel | 10 V | ESD Suppressors | - | ESD Suppressors / TVS Diodes | ||
![]() PJSOT12_R1_10001 Panjit | In Stock | - | - | SOT-23-2 | Panjit | 13.3 V | 200 pF | 3000 | 21 A | Panjit | + 150 C | - 50 C | - | 500 W | - | Details | 0.000296 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 12 V | Unidirectional | 1 Channel | 19 V | ESD Suppressors | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() PJSD15CW_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 16.72 V | 75 pF | 5000 | 10 A | Panjit | + 125 C | - 55 C | - | - | - | Details | 0.000145 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 15 V | Unidirectional | 1 Channel | 29 V | ESD Suppressors | - | ESD Suppressors / TVS Diodes | ||
![]() PJSOT05CW_R2_10001 Panjit | In Stock | - | - | SOT-323-3 | Panjit | 6 V | 110 pF | 12000 | 7 A | Panjit | + 150 C | - 55 C | - | 200 W | - | Details | 0.000176 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Unidirectional | 1 Channel | 9 V | ESD Suppressors | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() PJSOT08C-05_R1_10001 Panjit | In Stock | - | - | SOT-23-2 | Panjit | 8.5 V | 250 pF | 3000 | 10 A | Panjit | + 150 C | - 50 C | - | 500 W | - | Details | 0.000296 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 8 V | Unidirectional | 1 Channel | 13.4 V | ESD Suppressors | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() PJSD36W_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 45 V | 36 pF | 12000 | 1 A | Panjit | + 150 C | - 55 C | - | 350 W | - | Details | 0.000145 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36 V | Unidirectional | 1 Channel | 60 V | ESD Suppressors | - | ESD Suppressors / TVS Diodes | ||
![]() PJSOT08C-05_R2_00001 Panjit | In Stock | - | - | SOT-23-2 | Panjit | 8.5 V | 250 pF | 12000 | 10 A | Panjit | + 150 C | - 50 C | - | 500 W | - | Details | 0.000296 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 8 V | Unidirectional | 1 Channel | 13.4 V | ESD Suppressors | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() PJSOT05CW_R2_00001 Panjit | In Stock | - | - | SOT-323-3 | Panjit | 6 V | 110 pF | 12000 | 7 A | Panjit | + 150 C | - 55 C | - | 200 W | - | Details | 0.000176 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Unidirectional | 1 Channel | 9 V | ESD Suppressors | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() PJSD36TS_R2_00001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 40 V | 20 pF | 12000 | 1 A | Panjit | + 155 C | - 55 C | - | 120 W | - | Details | 0.000050 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36 V | Unidirectional | 1 Channel | 55 V | ESD Suppressors | - | ESD Suppressors / TVS Diodes | ||
![]() PJSD36TS_R2_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 40 V | 20 pF | 12000 | 1 A | Panjit | + 155 C | - 55 C | - | 120 W | - | Details | 0.000050 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36 V | Unidirectional | 1 Channel | 55 V | ESD Suppressors | - | ESD Suppressors / TVS Diodes | ||
![]() PJSOT12_R2_10001 Panjit | In Stock | - | - | SOT-23-2 | Panjit | 13.3 V | 200 pF | 12000 | 21 A | Panjit | + 150 C | - 50 C | - | 500 W | - | Details | 0.000296 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 12 V | Unidirectional | 1 Channel | 19 V | ESD Suppressors | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() PJSOT36-AU_R2_000A1 Panjit | In Stock | - | - | SOT-23-2 | Panjit | 40 V | 80 pF | 12000 | 9 A | Panjit | + 150 C | - 55 C | - | 500 W | AEC-Q101 | Details | 0.000296 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36 V | Unidirectional | 1 Channel | 51 V | ESD Suppressors | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() PJSD36W_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 45 V | 36 pF | 5000 | 1 A | Panjit | + 150 C | - 55 C | - | 350 W | - | Details | 0.000145 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36 V | Unidirectional | 1 Channel | 60 V | ESD Suppressors | - | ESD Suppressors / TVS Diodes |


Product
Brand
Articles
Tools