- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Vf - Forward Voltage | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PJSOT05C-02_R2_00001 Panjit | In Stock | - | - | SOT-23-2 | Panjit | 6 V | 120 pF | 12000 | 13 A | Panjit | + 150 C | - 50 C | 140 W | Details | 0.000296 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Unidirectional | 1 Channel | 11.2 V | ESD Suppressors | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() PJSOT03C-05_R2_10001 Panjit | In Stock | - | - | SOT-23-2 | Panjit | 4 V | 500 pF | 12000 | 43 A | Panjit | + 150 C | - 50 C | 500 W | Details | 0.000296 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 3 V | Unidirectional | 1 Channel | 6.5 V | ESD Suppressors | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() PJSOT36_R1_10001 Panjit | In Stock | - | - | SOT-23-2 | Panjit | 40 V | 80 pF | 3000 | 9 A | Panjit | + 150 C | - 50 C | 500 W | Details | 0.000296 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36 V | Unidirectional | 1 Channel | 51 V | ESD Suppressors | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() PJSOT36C-05_R2_00001 Panjit | In Stock | - | - | SOT-23-2 | Panjit | 40 V | 85 pF | 12000 | 9 A | Panjit | + 150 C | - 50 C | 500 W | Details | 0.000296 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36 V | Unidirectional | 1 Channel | 75 V | ESD Suppressors | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() PJSOT24C-03_R2_10001 Panjit | In Stock | - | - | SOT-23-2 | Panjit | 26.7 V | 55 pF | 12000 | 6 A | Panjit | + 150 C | - 50 C | 250 W | Details | 0.000296 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 24 V | Unidirectional | 1 Channel | 45.3 V | ESD Suppressors | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() PJSOT24CW_R2_10001 Panjit | In Stock | - | - | SOT-323-3 | Panjit | 26.7 V | 30 pF | 12000 | 4 A | Panjit | + 150 C | - 55 C | 200 W | Details | 0.000176 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 24 V | Unidirectional | 1 Channel | 43 V | ESD Suppressors | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() PJSD36W_R2_00001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 45 V | 36 pF | 12000 | 1 A | Panjit | + 150 C | - 55 C | 350 W | Details | 0.000145 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36 V | Unidirectional | 1 Channel | 60 V | ESD Suppressors | - | ESD Suppressors / TVS Diodes | ||
![]() PJSOT15_R2_10001 Panjit | In Stock | - | - | SOT-23-2 | Panjit | 16.7 V | 170 pF | 12000 | 17 A | Panjit | + 150 C | - 50 C | 500 W | Details | 0.000296 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 15 V | Unidirectional | 1 Channel | 24 V | ESD Suppressors | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() PJSOT24_R1_10001 Panjit | In Stock | - | - | SOT-23-2 | Panjit | 26.7 V | 150 pF | 3000 | 12 A | Panjit | + 150 C | - 50 C | 500 W | Details | 0.000296 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 24 V | Unidirectional | 1 Channel | 43 V | ESD Suppressors | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() PJSOT24C-03_R2_00001 Panjit | In Stock | - | - | SOT-23-2 | Panjit | 26.7 V | 55 pF | 12000 | 6 A | Panjit | + 150 C | - 50 C | 250 W | Details | 0.000296 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 24 V | Unidirectional | 1 Channel | 45.3 V | ESD Suppressors | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() PJSOT15C-05_R2_10001 Panjit | In Stock | - | - | SOT-23-2 | Panjit | 16.7 V | 100 pF | 12000 | 17 A | Panjit | + 150 C | - 50 C | 500 W | Details | 0.000296 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 15 V | Unidirectional | 1 Channel | 24 V | ESD Suppressors | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() PJSOT24C-05_R1_10001 Panjit | In Stock | - | - | SOT-23-2 | Panjit | 26.7 V | 88 pF | 3000 | 12 A | Panjit | + 150 C | - 50 C | 500 W | Details | 0.000296 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 24 V | Unidirectional | 1 Channel | 43 V | ESD Suppressors | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() PJSOT24_R2_10001 Panjit | In Stock | - | - | SOT-23-2 | Panjit | 26.7 V | 150 pF | 12000 | 12 A | Panjit | + 150 C | - 50 C | 500 W | Details | 0.000296 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 24 V | Unidirectional | 1 Channel | 43 V | ESD Suppressors | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() PJUSB208_S1_00001 Panjit | In Stock | - | - | SOT-23-6 | Panjit | 85 V | - | 3000 | - | Panjit | + 150 C | - 55 C | - | Details | 0.000501 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 70 V | - | - | - | ESD Suppressors | - | ESD Suppressors / TVS Diodes | ||
![]() PJUSB208_R2_10001 Panjit | In Stock | - | - | SOT-23-6 | Panjit | 85 V | - | 10000 | - | Panjit | + 150 C | - 55 C | - | Details | 0.000501 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 70 V | - | - | - | ESD Suppressors | - | ESD Suppressors / TVS Diodes | ||
![]() PJUSB208_S1_10001 Panjit | In Stock | - | - | SOT-23-6 | Panjit | 85 V | - | 3000 | - | Panjit | + 150 C | - 55 C | - | Details | 0.000501 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 70 V | - | - | - | ESD Suppressors | - | ESD Suppressors / TVS Diodes | ||
![]() PJUSB208_R1_10001 Panjit | In Stock | - | - | SOT-23-6 | Panjit | 85 V | - | 3000 | - | Panjit | + 150 C | - 55 C | - | Details | 0.000501 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 70 V | - | - | - | ESD Suppressors | - | ESD Suppressors / TVS Diodes | ||
![]() PJSOT24_R2_00001 Panjit | In Stock | - | - | SOT-23-2 | Panjit | 26.7 V | 150 pF | 12000 | 12 A | Panjit | + 150 C | - 50 C | 500 W | Details | 0.000296 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 24 V | Unidirectional | 1 Channel | 43 V | ESD Suppressors | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() PJUSB208R_R1_10001 Panjit | In Stock | - | - | SOT-23-6 | Panjit | 85 V | - | 3000 | - | Panjit | + 150 C | - 55 C | - | Details | 0.000501 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 70 V | - | - | - | ESD Suppressors | - | ESD Suppressors / TVS Diodes | ||
![]() PJSOT24C-02_R1_10001 Panjit | In Stock | - | - | SOT-23-2 | Panjit | 26.7 V | 30 pF | 3000 | 3 A | Panjit | + 150 C | - 50 C | 140 W | Details | 0.000296 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 24 V | Unidirectional | 1 Channel | 47.2 V | ESD Suppressors | 1.5 V | ESD Suppressors / TVS Diodes |


Product
Brand
Articles
Tools