- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3KP100CA_B0_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 111 V | 500 | 18.6 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 100 V | Bidirectional | 2 Channel | 162 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP120CA_R2_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 133 V | 800 | 15.6 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 120 V | Bidirectional | 2 Channel | 193 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP13CA_B0_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 14.4 V | 500 | 139.4 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 13 V | Bidirectional | 2 Channel | 21.5 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP14A_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 15.6 V | 400 | 129.4 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 14 V | Unidirectional | 1 Channel | 23.2 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP14CA_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 15.6 V | 400 | 129.4 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 14 V | Bidirectional | 2 Channel | 23.2 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP10A_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 11.1 V | 400 | 176.4 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 10 V | Unidirectional | 1 Channel | 17 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP16A_B0_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 17.8 V | 500 | 115.4 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 16 V | Unidirectional | 1 Channel | 26 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP120CA_B0_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 133 V | 500 | 15.6 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 120 V | Bidirectional | 2 Channel | 193 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP160CA_AY_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 178 V | 400 | 11.6 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 160 V | Bidirectional | 2 Channel | 259 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP13CA_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 14.4 V | 400 | 139.4 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 13 V | Bidirectional | 2 Channel | 21.5 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP12CA_R2_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 13.3 V | 800 | 150.6 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 12 V | Bidirectional | 2 Channel | 19.9 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP13A_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 14.4 V | 400 | 139.4 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 13 V | Unidirectional | 1 Channel | 21.5 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP130CA_B0_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 144 V | 500 | 14.4 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 130 V | Bidirectional | 2 Channel | 209 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP130A_B0_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 144 V | 500 | 14.4 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 130 V | Unidirectional | 1 Channel | 209 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP14CA_B0_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 15.6 V | 500 | 129.4 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 14 V | Bidirectional | 2 Channel | 23.2 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP13CA_AY_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 14.4 V | 400 | 139.4 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 13 V | Bidirectional | 2 Channel | 21.5 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP150A_AY_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 167 V | 400 | 12.4 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 150 V | Unidirectional | 1 Channel | 243 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP14CA_AY_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 15.6 V | 400 | 129.4 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 14 V | Bidirectional | 2 Channel | 23.2 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP150A_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 167 V | 400 | 12.4 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 150 V | Unidirectional | 1 Channel | 243 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP180CA_R2_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 198 V | 800 | 10.3 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 180 V | Bidirectional | 2 Channel | 292 V | TVS Diodes | ESD Suppressors / TVS Diodes |


Product
Brand
Articles
Tools