- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Pppm - Peak Pulse Power Dissipation | Qualification | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PJSD05CW_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 6.37 V | 200 pF | 12000 | 24 A | Panjit | + 125 C | - 55 C | 350 W | - | Details | 0.000145 oz | 15 kV | 15 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Unidirectional | 1 Channel | 14.5 V | ESD Suppressors | ESD Suppressors / TVS Diodes | ||
![]() PJSD05CW_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 6.37 V | 200 pF | 5000 | 24 A | Panjit | + 125 C | - 55 C | 350 W | - | Details | 0.000145 oz | 15 kV | 15 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Unidirectional | 1 Channel | 14.5 V | ESD Suppressors | ESD Suppressors / TVS Diodes | ||
![]() PJSD05_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 6 V | 550 pF | 3000 | 24 A | Panjit | + 125 C | - 55 C | 400 W | - | Details | 0.000365 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Unidirectional | 1 Channel | 16 V | ESD Suppressors | ESD Suppressors / TVS Diodes | ||
![]() PJSD05_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 6 V | 550 pF | 10000 | 24 A | Panjit | + 125 C | - 55 C | 400 W | - | Details | 0.000365 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Unidirectional | 1 Channel | 16 V | ESD Suppressors | ESD Suppressors / TVS Diodes | ||
![]() PJSD12W_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 13.3 V | 130 pF | 5000 | 1 A | Panjit | + 150 C | - 50 C | 350 W | - | Details | 0.000145 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 12 V | Unidirectional | 1 Channel | 19 V | ESD Suppressors | ESD Suppressors / TVS Diodes | ||
![]() PJSD08W-AU_R2_000A1 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 8.5 V | 150 pF | 12000 | 1 A | Panjit | + 150 C | - 55 C | 350 W | AEC-Q101 | Details | 0.000145 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 8 V | Unidirectional | 1 Channel | 13.4 V | ESD Suppressors | ESD Suppressors / TVS Diodes | ||
![]() PJSD05FN2_R1_10001 Panjit | In Stock | - | - | DFN-2 | Panjit | 6 V | 160 pF | 8000 | 15 A | Panjit | + 150 C | - 55 C | 200 W | - | Details | 0.000039 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Unidirectional | 1 Channel | 14 V | ESD Suppressors | ESD Suppressors / TVS Diodes | ||
![]() PJSD12_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 13.3 V | 180 pF | 3000 | 17 A | Panjit | + 125 C | - 55 C | 400 W | - | Details | 0.000365 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 12 V | Unidirectional | 1 Channel | 23 V | ESD Suppressors | ESD Suppressors / TVS Diodes | ||
![]() PJSD12CW-AU_R2_000A1 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 13.3 V | 100 pF | 12000 | 15 A | Panjit | + 125 C | - 55 C | 350 W | AEC-Q101 | Details | 0.000145 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 12 V | Unidirectional | 1 Channel | 24 V | ESD Suppressors | ESD Suppressors / TVS Diodes | ||
![]() PJSD05TS_R1_10001 Panjit | 35000 | - | - | SOD-523-2 | Panjit | 6 V | 110 pF | 5000 | 5 A | Panjit | + 150 C | - 50 C | 120 W | - | Details | 0.000050 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Unidirectional | 1 Channel | 9 V | ESD Suppressors | ESD Suppressors / TVS Diodes | ||
![]() PJSD05TS-02_R2_00001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 6 V | 110 pF | 12000 | 5 A | Panjit | + 150 C | - 50 C | 120 W | - | Details | 0.000050 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Unidirectional | 1 Channel | 9 V | ESD Suppressors | ESD Suppressors / TVS Diodes | ||
![]() PJSD08W_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 8.5 V | 150 pF | 12000 | 1 A | Panjit | + 150 C | - 55 C | 350 W | - | Details | 0.000145 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 8 V | Unidirectional | 1 Channel | 13.4 V | ESD Suppressors | ESD Suppressors / TVS Diodes | ||
![]() PJSD05W_R2_00001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 6 V | 300 pF | 12000 | 1 A | Panjit | + 150 C | - 50 C | 350 W | - | Details | 0.000145 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Unidirectional | 1 Channel | 9.8 V | ESD Suppressors | ESD Suppressors / TVS Diodes | ||
![]() PJSD24CW_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 26.6 V | 50 pF | 12000 | 4 A | Panjit | + 125 C | - 55 C | 350 W | - | Details | 0.000145 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 24 V | Unidirectional | 1 Channel | 42 V | ESD Suppressors | ESD Suppressors / TVS Diodes | ||
![]() PJSD12W_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 13.3 V | 130 pF | 12000 | 1 A | Panjit | + 150 C | - 50 C | 350 W | - | Details | 0.000145 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 12 V | Unidirectional | 1 Channel | 19 V | ESD Suppressors | ESD Suppressors / TVS Diodes | ||
![]() PJSD07TS-AU_R2_000A1 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 7.5 V | 85 pF | 12000 | 8.8 A | Panjit | + 150 C | - 50 C | 120 W | AEC-Q101 | Details | 0.000050 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 7 V | Unidirectional | 1 Channel | 22.7 V | ESD Suppressors | ESD Suppressors / TVS Diodes | ||
![]() PJSD08W_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 8.5 V | 150 pF | 5000 | 1 A | Panjit | + 150 C | - 55 C | 350 W | - | Details | 0.000145 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 8 V | Unidirectional | 1 Channel | 13.4 V | ESD Suppressors | ESD Suppressors / TVS Diodes | ||
![]() PJSD24TS_R2_00001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 26.7 V | 25 pF | 12000 | 3 A | Panjit | + 150 C | - 55 C | 120 W | - | Details | 0.000050 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 24 V | Unidirectional | 1 Channel | 32 V | ESD Suppressors | ESD Suppressors / TVS Diodes | ||
![]() PJSD05_R2_00001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 6 V | 550 pF | 10000 | 24 A | Panjit | + 125 C | - 55 C | 400 W | - | Details | 0.000365 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Unidirectional | 1 Channel | 16 V | ESD Suppressors | ESD Suppressors / TVS Diodes | ||
![]() PJSD12_R2_00001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 13.3 V | 180 pF | 10000 | 17 A | Panjit | + 125 C | - 55 C | 400 W | - | Details | 0.000365 oz | 15 kV | 8 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 12 V | Unidirectional | 1 Channel | 23 V | ESD Suppressors | ESD Suppressors / TVS Diodes |


Product
Brand
Articles
Tools