- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Technology | Current Rating | Termination Style | Lead Pitch | Lead Length | Working Voltage | Polarity | Number of Channels | Lead Diameter | Plating | Wire/Cable Gauge | Throw Configuration | Power Line Protection | Voltage - Breakdown (Min) | Mechanical Life | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Preloaded | Product Category | Height | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3KP33A_R2_00001 Panjit | 35 |
| - | - | - | Through Hole | P600-2 | - | P600 | Panjit | 36.7 V | 800 | 56.2 A | Panjit | + 175 C | Panjit International Inc. | - 55 C | - | 3 kW | Active | - | Details | 0.071959 oz | 30 kV | 30 kV | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | - | Zener | - | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | Axial | - | - | 33 V | Unidirectional | 1 Channel | - | - | - | - | No | 36.7V | - | 3000W (3kW) | 56.2A | 53.3V | 53.3 V | 33V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 1.5SMCJ190A_R1_00001 Panjit | 22 |
| - | - | - | Surface Mount | DO-214AB-2 | - | SMC (DO-214AB) | Panjit | 209 V | 800 | 10.3 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.5 kW | Active | - | - | 0.008201 oz | 30 kV | 30 kV | 150 V | -55°C ~ 150°C (TJ) | Reel | TSM-15H | 0.25 % | - | 50 ppm/°C | - | Zener | 19.1 kΩ | - | 155 °C | -55 °C | Thin Film | General Purpose | TVS Diodes / ESD Suppression Diodes | 250 mW | - | - | SMD/SMT | - | - | 190 V | Unidirectional | 1 Channel | - | - | - | - | No | 209V | - | 1500W (1.5kW) | 4.8A | 308V | 146 V | 190V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | 650 µm | - | ||
![]() 1.5SMCJ150A_R1_00001 Panjit | 822 |
| - | - | - | Surface Mount | DO-214AB-2 | - | SMC (DO-214AB) | Panjit | 167 V | 800 | 6.2 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.5 kW | Active | - | Non-Compliant | 0.008201 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | MouseReel | TSM-15H | - | - | - | - | Zener | - | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | 150 V | Unidirectional | 1 Channel | - | - | - | - | No | 167V | - | 1500W (1.5kW) | 6.2A | 243V | 243 V | 150V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 1.5SMCJ150AS_R1_00001 Panjit | 822 |
| - | - | - | Surface Mount | DO-214AB-2 | - | SMC (DO-214AB) | Panjit | 167 V | 800 | 6.2 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.5 kW | Active | - | - | 0.008201 oz | 30 kV | 30 kV | 50 V | -55°C ~ 150°C (TJ) | MouseReel | TSM-15H | 0.5 % | - | 25 ppm/°C | - | Zener | 130 Ω | - | 155 °C | -55 °C | Thin Film | General Purpose | TVS Diodes / ESD Suppression Diodes | 100 mW | - | - | SMD/SMT | - | - | 150 V | Unidirectional | 1 Channel | - | - | - | - | No | 167V | - | 1500W (1.5kW) | 6.2A | 243V | 243 V | 150V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | 550 µm | - | ||
![]() PJ4L40W6_R1_00001 Panjit | 2187 |
| - | - | - | Surface Mount | SOT-23-6 | - | SOT-23-6 | Panjit | - | 3000 | - | Panjit | - | Panjit International Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.000501 oz | - | - | - | -55°C ~ 125°C (TJ) | MouseReel | SEA-02TL88 | - | - | - | - | Steering (Rail to Rail) | - | - | - | - | - | General Purpose | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | - | No | 30V | - | - | - | - | - | 25V (Max) | 4 | Schottky Diodes & Rectifiers | - | 19pF @ 1MHz | - | Schottky Diodes & Rectifiers | - | - | ||
![]() P6KE150A_R2_00001 Panjit | 4814 |
| - | - | - | Through Hole | DO-15-2 | - | DO-15 | Panjit | 143 V | 4000 | 2.9 A | Panjit | + 175 C | Panjit International Inc. | - 65 C | Tape & Reel (TR);Cut Tape (CT); | 600 W | Active | - | Non-Compliant | 0.014004 oz | 30 kV | 30 kV | - | -65°C ~ 175°C (TJ) | Cut Tape | P6KE | - | - | - | - | Zener | - | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | Axial | - | - | 128 V | Unidirectional | 1 Channel | - | - | - | - | No | 143V | - | 600W | 2.9A | 207V | 207 V | 128V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4SMAJ9.0C_R1_00001 Panjit | In Stock | - | - | - | - | Surface Mount | DO-214AC, SMA | - | SMA (DO-214AC) | Panjit | - | 1800 | - | Panjit | - | Panjit International Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Last Time Buy | - | - | 0.002395 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | TSM-04CH | - | - | - | - | Zener | - | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 100V | - | 400W | 2.5A | 160V | - | 90V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6KE11A_R2_00001 Panjit | 22 |
| - | - | - | Through Hole | DO-15-2 | - | DO-15 | Panjit | 10.5 V | 4000 | 38 A | Panjit | + 175 C | Panjit International Inc. | - 65 C | Tape & Reel (TR);Cut Tape (CT); | 600 W | Active | - | Details | 0.014004 oz | 30 kV | 30 kV | 50 V | -65°C ~ 175°C (TJ) | Reel | P6KE | 0.1 % | - | 50 ppm/°C | - | Zener | 244 kΩ | - | 155 °C | -55 °C | Thin Film | General Purpose | TVS Diodes / ESD Suppression Diodes | 100 mW | - | - | Axial | - | - | 9.4 V | Unidirectional | 1 Channel | - | - | - | - | No | 10.5V | - | 600W | 38A | 15.6V | 15.6 V | 9.4V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | 550 µm | - | ||
![]() P6KE120AS_AY_00001 Panjit | 22 |
| - | - | - | Through Hole | DO-15-2 | - | DO-15 | Panjit | 114 V | 3000 | 3.6 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | 600 W | Active | - | Details | 0.014004 oz | 15 kV | 8 kV | - | -55°C ~ 150°C (TJ) | Ammo Pack | - | - | - | - | - | Zener | - | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | Axial | - | - | 102 V | Unidirectional | 1 Channel | - | - | - | - | No | 114V | - | 600W | 3.6A | 165V | 165 V | 102V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4SMAJ8.0_R1_00001 Panjit | In Stock | - | - | - | - | Surface Mount | DO-214AC-2 | - | SMA (DO-214AC) | Panjit | 8.89 V | 1800 | 26.5 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | 400 W | Last Time Buy | - | - | 0.002395 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | MouseReel | TSM-04H | - | - | - | - | Zener | - | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | 8 V | Unidirectional | 1 Channel | - | - | - | - | No | 8.89V | - | 400W | 26.5A | 15V | 15 V | 8V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4HE36A-AU_R1_000A1 Panjit | 22 |
| - | - | - | Surface Mount | SOD-123-2 | - | SOD-123HE | Panjit | 40 V | 3000 | 6.9 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 400 W | Active | AEC-Q101 | Details | 0.000649 oz | 30 kV | 30 kV | 150 V | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | 0.5 % | - | 100 ppm/°C | - | Zener | 2.8 Ω | - | 155 °C | -55 °C | Thin Film | Automotive | TVS Diodes / ESD Suppression Diodes | 500 mW | - | - | SMD/SMT | - | - | 36 V | Unidirectional | 1 Channel | - | - | - | - | No | 40V | - | 400W | 6.9A | 58.1V | 58.1 V | 36V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | 650 µm | - | ||
![]() P4HE24A-AU_R1_000A1 Panjit | 5 |
| - | - | - | Surface Mount | SOD-123-2 | - | SOD-123HE | Panjit | 26.7 V | 3000 | 10.3 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 400 W | Active | AEC-Q101 | Details | 0.000649 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | - | - | - | - | Zener | - | - | - | - | - | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | 24 V | Unidirectional | 1 Channel | - | - | - | - | No | 26.7V | - | 400W | 10.3A | 38.9V | 38.9 V | 24V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4HE36A_R1_00001 Panjit | In Stock | - | - | - | - | Surface Mount | SOD-123-2 | - | SOD-123HE | Panjit | 40 V | 3000 | 6.9 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 400 W | Active | - | Details | 0.000649 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | Reel | TSM-04HE | - | - | - | - | Zener | - | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | 36 V | Unidirectional | 1 Channel | - | - | - | - | No | 40V | - | 400W | 6.9A | 58.1V | 58.1 V | 36V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 3KP36CA_R2_00001 Panjit | 5 |
| - | Gold | - | Through Hole | P600-2 | - | P600 | Panjit | 40 V | 800 | 51.6 A | Panjit | + 175 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT); | 3 kW | Active | - | Non-Compliant | 0.071959 oz | 30 kV | 30 kV | - | -55°C ~ 175°C (TJ) | Reel | 3KP | - | - | - | Pin, Plug | Zener | - | 21 | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | Axial | - | 25.4 mm | 36 V | Bidirectional | 2 Channel | - | Cadmium, Chromate | 25 AWG | - | No | 40V | - | 3000W (3kW) | 51.6A | 58.1V | 58.1 V | 36V | - | TVS Diodes | 1 | - | Yes | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4FL11A-AU_R1_000A1 Panjit | In Stock | - | - | - | - | Surface Mount | SOD-123FL-2 | - | SOD-123FL | Panjit | 13.5 V | 3000 | 22 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 400 W | Active | AEC-Q101 | - | 0.000608 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | - | - | - | - | Zener | - | - | - | - | - | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | 11 V | Unidirectional | 1 Channel | - | - | - | - | No | 12.2V | - | 400W | 22A | 18.2V | 18.2 V | 11V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4FL17A-AU_R1_000A1 Panjit | In Stock | - | - | - | - | Surface Mount | SOD-123FL-2 | - | SOD-123FL | Panjit | 20.9 V | 3000 | 14.5 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 400 W | Active | AEC-Q101 | - | 0.000608 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | - | - | - | - | Zener | - | - | - | - | - | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | 17 V | Unidirectional | 1 Channel | - | - | - | - | No | 18.9V | - | 400W | 14.5A | 27.6V | 27.6 V | 17V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P2AL28A_R1_00001 Panjit | In Stock | - | - | - | Panel | Surface Mount | SOD-123FL-2 | - | SOD-123FL | Panjit | 34.4 V | 3000 | 4.4 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 W | Active | - | Non-Compliant | 0.000608 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | Reel | TSM-02FL | - | Screw | - | - | Zener | - | - | 60 °C | -20 °C | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | - | - | 28 V | Unidirectional | 1 Channel | - | - | - | DPST | No | 31.1V | 1 Mcycles | 200W | 4.4A | 45.4V | 45.4 V | 28V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6KE10AS_AY_00001 Panjit | 35 |
| - | - | - | Through Hole | DO-15-2 | - | DO-15 | Panjit | 9.5 V | 3000 | 41 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Cut Tape (CT);Tape & Box (TB); | 600 W | Active | - | Details | 0.014004 oz | 15 kV | 8 kV | - | -55°C ~ 150°C (TJ) | Ammo Pack | - | - | - | - | - | Zener | - | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | Axial | - | - | 8.55 V | Unidirectional | 1 Channel | - | - | - | - | No | 9.5V | - | 600W | 41A | 14.5V | 14.5 V | 8.55V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6KE13AS_AY_00001 Panjit | 35 |
| - | - | - | Through Hole | DO-15-2 | 2 | DO-15 | Panjit | 12.4 V | 3000 | 33 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Cut Tape (CT);Tape & Box (TB); | 600 W | Active | - | Compliant | 0.014004 oz | 15 kV | 8 kV | - | -55°C ~ 150°C (TJ) | Ammo Pack | - | 20 % | - | - | - | Zener | 10 Ω | - | 185 °C | -40 °C | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | 2 A | Axial | 7.87 mm | - | 11.1 V | Unidirectional | 1 Channel | 500 µm | - | - | - | No | 12.4V | - | 600W | 33A | 18.2V | 18.2 V | 11.1V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | 5 mm | ||
![]() 3KP190CA_R2_00001 Panjit | In Stock | - | - | - | - | Through Hole | P600-2 | - | P600 | Panjit | 209 V | 800 | 9.7 A | Panjit | + 175 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT); | 3 kW | Active | - | Details | 0.071959 oz | 30 kV | 30 kV | - | -55°C ~ 175°C (TJ) | Reel | 3KP | - | - | - | - | Zener | - | - | - | - | - | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | Axial | - | - | 190 V | Bidirectional | 2 Channel | - | - | - | - | No | 209V | - | 3000W (3kW) | 9.7A | 308V | 308 V | 190V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | - |


Product
Brand
Articles
Tools