- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3KP28A_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 31.1 V | 400 | 66 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 28 V | Unidirectional | 1 Channel | 45.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP22A_B0_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 24.4 V | 500 | 84.4 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 22 V | Unidirectional | 1 Channel | 35.5 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP36A_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 40 V | 400 | 51.6 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 36 V | Unidirectional | 1 Channel | 58.1 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP18A_B0_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 20 V | 500 | 102.8 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 18 V | Unidirectional | 1 Channel | 29.2 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP40CA_B0_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 44.4 V | 500 | 46.4 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 40 V | Bidirectional | 2 Channel | 64.5 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP28CA_B0_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 31.1 V | 500 | 66 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 28 V | Bidirectional | 2 Channel | 45.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP28CA_B0_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 31.1 V | 500 | 66 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 28 V | Bidirectional | 2 Channel | 45.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP20A_R2_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 22.2 V | 800 | 92.6 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 20 V | Bidirectional | 2 Channel | 32.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP17A_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 18.9 V | 400 | 106.6 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 17 V | Unidirectional | 1 Channel | 27.6 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP48A_B0_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 53.3 V | 500 | 38.8 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 48 V | Unidirectional | 1 Channel | 77.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP33CA_AY_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 36.7 V | 400 | 56.2 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 33 V | Bidirectional | 2 Channel | 53.3 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP40CA_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 44.4 V | 400 | 46.4 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 40 V | Bidirectional | 2 Channel | 64.5 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP30CA_B0_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 33.3 V | 500 | 62 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 30 V | Bidirectional | 2 Channel | 48.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP48CA_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 53.3 V | 400 | 38.8 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 48 V | Bidirectional | 2 Channel | 77.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP33A_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 36.7 V | 400 | 56.2 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 33 V | Unidirectional | 1 Channel | 53.3 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP20A_AY_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 22.2 V | 400 | 92.6 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 20 V | Unidirectional | 1 Channel | 32.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP220A_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 242 V | 400 | 8.4 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 220 V | Unidirectional | 1 Channel | 356 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP24A_R2_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 26.7 V | 800 | 77.2 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 24 V | Unidirectional | 1 Channel | 38.9 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP45CA_B0_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 50 V | 500 | 41.2 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 45 V | Bidirectional | 2 Channel | 72.7 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP43A_AY_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 47.8 V | 400 | 43.2 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 43 V | Unidirectional | 1 Channel | 69.4 V | TVS Diodes | ESD Suppressors / TVS Diodes |


Product
Brand
Articles
Tools