- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Pppm - Peak Pulse Power Dissipation | Qualification | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5KP58CA_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 64.4 V | 400 | 53 A | Panjit | + 175 C | - 55 C | 5 kW | - | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 58 V | Bidirectional | 1 Channel | 93.6 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP8.0CA_B0_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 8.89 V | 500 | 300 A | Panjit | + 175 C | - 55 C | 5 kW | - | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 8 V | Bidirectional | 1 Channel | 150 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP8.0CA_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 8.89 V | 400 | 300 A | Panjit | + 175 C | - 55 C | 5 kW | - | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 8 V | Bidirectional | 1 Channel | 150 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() SMF18A_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 20 V | 3000 | 6.8 A | Panjit | + 150 C | - 55 C | 200 W | - | - | 0.000608 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 18 V | Unidirectional | 1 Channel | 29.2 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() SMF14A_R2_00001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 15.6 V | 10000 | 8.6 A | Panjit | + 150 C | - 55 C | 200 W | - | - | 0.000608 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 14 V | Unidirectional | 1 Channel | 23.2 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() SMF10A-AU_R2_000A1 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 11.1 V | 10000 | 11.8 A | Panjit | + 150 C | - 55 C | 200 W | AEC-Q101 | - | 0.000608 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 10 V | Unidirectional | 1 Channel | 17 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() SMF100A_R2_00001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 111 V | 10000 | 1.1 A | Panjit | + 150 C | - 55 C | 200 W | - | - | 0.000608 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 100 V | Unidirectional | 1 Channel | 162 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() SMF30A_R2_00001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 33.3 V | 10000 | 4.1 A | Panjit | + 150 C | - 55 C | 200 W | - | - | 0.000608 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 30 V | Unidirectional | 1 Channel | 48.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() SMF30A_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 33.3 V | 10000 | 4.1 A | Panjit | + 150 C | - 55 C | 200 W | - | - | 0.000608 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 30 V | Unidirectional | 1 Channel | 48.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() SMF36A_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 40 V | 3000 | 3.4 A | Panjit | + 150 C | - 55 C | 200 W | - | - | 0.000608 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36 V | Unidirectional | 1 Channel | 58.1 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() SMF20A_R2_00001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 22.2 V | 10000 | 6.2 A | Panjit | + 150 C | - 55 C | 200 W | - | - | 0.000608 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 20 V | Unidirectional | 1 Channel | 32.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() SMF13A_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 14.4 V | 3000 | 9.3 A | Panjit | + 150 C | - 55 C | 200 W | - | - | 0.000608 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 13 V | Unidirectional | 1 Channel | 21.5 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() SMF33A_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 36.7 V | 10000 | 3.8 A | Panjit | + 150 C | - 55 C | 200 W | - | - | 0.000608 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 33 V | Unidirectional | 1 Channel | 53.3 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() SMF36A_R2_00001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 40 V | 10000 | 3.4 A | Panjit | + 150 C | - 55 C | 200 W | - | - | 0.000608 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36 V | Unidirectional | 1 Channel | 58.1 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() SMF16A-AU_R2_000A1 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 17.8 V | 10000 | 7.7 A | Panjit | + 150 C | - 55 C | 200 W | AEC-Q101 | - | 0.000608 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 16 V | Unidirectional | 1 Channel | 26 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() SMF36A_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 40 V | 10000 | 3.4 A | Panjit | + 150 C | - 55 C | 200 W | - | - | 0.000608 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36 V | Unidirectional | 1 Channel | 58.1 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() SMF33A-AU_R2_000A1 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 36.7 V | 10000 | 3.8 A | Panjit | + 150 C | - 55 C | 200 W | AEC-Q101 | - | 0.000608 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 33 V | Unidirectional | 1 Channel | 53.3 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() SMF26A_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 28.9 V | 3000 | 4.8 A | Panjit | + 150 C | - 55 C | 200 W | - | - | 0.000608 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 26 V | Unidirectional | 1 Channel | 42.1 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() SMF22A_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 24.4 V | 3000 | 5.6 A | Panjit | + 150 C | - 55 C | 200 W | - | - | 0.000608 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 22 V | Unidirectional | 1 Channel | 35.5 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() SMF26A_R2_00001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 28.9 V | 10000 | 4.8 A | Panjit | + 150 C | - 55 C | 200 W | - | - | 0.000608 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 26 V | Unidirectional | 1 Channel | 42.1 V | TVS Diodes | ESD Suppressors / TVS Diodes |


Product
Brand
Articles
Tools