- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5KP43A_R2_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 47.8 V | 800 | 72 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 43 V | Unidirectional | 1 Channel | 69.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP36A_B0_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 40 V | 500 | 85 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 36 V | Unidirectional | 1 Channel | 58.1 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP40CA_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 44.4 V | 400 | 78 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 40 V | Bidirectional | 1 Channel | 64.5 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP36CA_B0_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 40 V | 500 | 85 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 36 V | Bidirectional | 1 Channel | 58.1 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP51A_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 56.7 V | 400 | 61 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 51 V | Unidirectional | 1 Channel | 82.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP45A_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 50 V | 400 | 69 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 45 V | Unidirectional | 1 Channel | 72.7 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP24A_AY_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 26.7 V | 400 | 128 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 24 V | Unidirectional | 1 Channel | 38.9 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP48A_B0_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 53.3 V | 500 | 65 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 48 V | Unidirectional | 1 Channel | 77.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP51A_AY_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 56.7 V | 400 | 61 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 51 V | Unidirectional | 1 Channel | 82.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP45A_B0_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 50 V | 500 | 69 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 45 V | Unidirectional | 1 Channel | 72.7 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP43A_B0_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 47.8 V | 500 | 72 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 43 V | Unidirectional | 1 Channel | 69.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP45CA_R2_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 50 V | 800 | 69 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 45 V | Bidirectional | 1 Channel | 72.7 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP51CA_B0_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 56.7 V | 500 | 61 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 51 V | Bidirectional | 1 Channel | 82.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP45CA_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 50 V | 400 | 69 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 45 V | Bidirectional | 1 Channel | 72.7 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP54A_AY_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 60 V | 400 | 57 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 54 V | Unidirectional | 1 Channel | 87.1 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP64CA_B0_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 71.1 V | 500 | 49 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 64 V | Bidirectional | 1 Channel | 103 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP26A_AY_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 28.9 V | 400 | 119 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 26 V | Unidirectional | 1 Channel | 42.1 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP45A_B0_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 50 V | 500 | 69 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 45 V | Unidirectional | 1 Channel | 72.7 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP48A_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 53.3 V | 400 | 65 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 48 V | Unidirectional | 1 Channel | 77.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP64CA_R2_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 71.1 V | 800 | 49 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 64 V | Bidirectional | 1 Channel | 103 V | TVS Diodes | ESD Suppressors / TVS Diodes |


Product
Brand
Articles
Tools