- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Supplier Device Package | Material | Core Material | Actuator | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | CoilResistance | Contact Current | Contact Materials | Dimensions | EEPROM | Factory Pack QuantityFactory Pack Quantity | Insulation Voltage | Ipp - Peak Pulse Current | Lens Shape | Lifetime | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | MSL | Number of I/Os | Package | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RAM | Reverse Stand-off Voltage | RoHS | Shell Sizes | Shield | Terminal | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Capacitance | Subcategory | Pitch | Supply Voltage | Contact Finish | Termination Style | Working Voltage | Polarity | Switch Function | Lead Spacing | Note | Number of Channels | Inductance | Interface | Test Frequency | Element Configuration | Viewing Angle | Power Line Protection | Connectivity | Voltage - Breakdown (Min) | Bit Size | Accuracy | Power - Peak Pulse | Forward Current | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Contact Form | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Size | Lens Type | Product Type | Bidirectional Channels | ESR | Number of Positions/Contacts | Coil Voltage | Sensor Type | Capacitance @ Frequency | Display Type | Coil Power | Self Resonant Frequency | Display Mode | Display Format | Min Breakdown Voltage | Rated Power | Features | Vf - Forward Voltage | Product Category | Backlight Color | IP Rating | Diameter | Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMB47CA_R1_00001 Panjit | 500 |
| - | Surface Mount | Surface Mount | DO-214AA-2 | 2 | - | SMB (DO-214AA) | - | - | - | - | Panjit | 44.7 V | - | - | - | - | - | - | 800 | - | 9.3 A | - | - | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 600 W | Active | - | - | 40.2 V | Yes | - | - | - | 0.003245 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | Reel | 272 | - | - | Screwdriver | - | 150 °C | -55 °C | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 40.2 V | Bidirectional | - | - | - | 1 Channel | - | - | - | Single | - | No | - | 44.7V | - | - | 600W | - | 9.3A | 1 µA | 64.8V | 64.8 V | 40.2V | 9.3 A | - | 600 W | Bidirectional | 1 mA | - | 0,25x1,5mm | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | 44.7 V | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P4KE43CA_R2_00001 Panjit | In Stock | - | - | - | SMD | DO-41-2 | - | - | DO-41 | - | - | - | P4KE43 | Panjit | 40.9 V | - | - | - | - | - | 2kB | 5000 | - | 7.1 A | - | - | Panjit | + 175 C | Panjit International Inc. | - 65 C | - | - | 32 | Tape & Reel (TR);Cut Tape (CT); | - | 400 W | Active | - | 4kB | - | Yes | - | - | - | 0.011852 oz | 30 kV | 30 kV | -40...+105°C | Reel | ATMEGA | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | Axial | 36.8 V | Bidirectional | - | - | - | 1 Channel | - | - | - | - | - | No | I2C, SPI, UART/USART | 40.9V | - | - | 400W | - | 7.1A | - | 59.3V | 59.3 V | 36.8V | - | - | - | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P6SMB400A_R1_00001 Panjit | 585 |
| - | - | Surface Mount | DO-214AA-2 | - | - | SMB (DO-214AA) | - | - | - | - | Panjit | 380 V | - | - | - | - | - | - | 800 | - | 1.1 A | - | - | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | - | - | - | - | 600 W | Active | - | - | - | Yes | - | - | - | 0.003245 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | 7042 | - | - | Bit | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 342 V | Unidirectional | - | - | - | 1 Channel | - | - | - | - | - | No | - | 380V | 1/4 | - | 600W | - | 1.1A | - | 548V | 548 V | 342V | - | - | - | - | - | 1 | PZ3 | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() PJSOT36_R1_00001 Panjit | 15000 |
| - | - | Surface Mount | SOT-23-2 | - | - | SOT-23 | - | - | - | - | Panjit | 40 V | 80 pF | - | - | - | - | - | 3000 | - | 9 A | - | - | Panjit | + 150 C | Panjit International Inc. | - 50 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 500 W | Active | - | - | - | Yes | - | - | - | 0.000296 oz | - | - | -50°C ~ 150°C (TJ) | MouseReel | n/a | - | - | Contact | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 36 V | Unidirectional | - | - | n/a | 1 Channel | - | - | - | - | - | No | - | 40V | - | - | 500W | - | 9A (8/20µs) | - | 51V | 51 V | 36V (Max) | - | - | - | - | - | 1 | - | - | ESD Suppressors | - | - | - | - | - | 80pF @ 1MHz (Max) | - | - | - | - | - | - | - | - | 1.5 V | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P6SMBJ110AS_R1_00001 Panjit | In Stock | - | - | - | Surface Mount | SMB-2 | - | - | SMB (DO-214AA) | - | - | - | - | Panjit | 122 V | - | - | - | - | - | - | 800 | - | 3.4 A | - | - | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 600 W | Active | - | - | - | Yes | - | - | - | 0.003245 oz | 15 kV | 8 kV | -55°C ~ 150°C (TJ) | MouseReel | TSM-06H | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 110 V | Unidirectional | - | - | - | 1 Channel | - | - | - | - | - | No | - | 122V | - | - | 600W | - | 3.4A | - | 177V | 177 V | 110V | - | - | - | - | - | 1 | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P4KE350CA_R2_00001 Panjit | In Stock | - | - | - | Through Hole | DO-41-2 | - | - | DO-41 | - | - | - | P4KE350 | Panjit | 332 V | - | - | - | - | 1,0x0,5mm | - | 5000 | 100 V | 800 mA | - | - | Panjit | + 175 C | Panjit International Inc. | - 65 C | - | n/a | - | Tape & Reel (TR);Cut Tape (CT); | - | 400 W | Active | - | - | - | Yes | - | - | - | 0.011852 oz | 30 kV | 30 kV | -65°C ~ 175°C (TJ) | Reel | n/a | ±1 % | - | Zener | 68 Ohm | - | - | Thick Film | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | Axial | 300 V | Bidirectional | - | - | n/a | 1 Channel | - | - | - | - | - | No | - | 332V | - | - | 400W | - | 800mA | - | 482V | 482 V | 300V | - | - | - | - | - | - | 0402 | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | 0,063 W | - | - | ESD Suppressors / TVS Diodes | - | - | - | 0,32 mm | ||
![]() P6SMB200AS_R1_00001 Panjit | 829 |
| - | - | Surface Mount | SMB-2 | - | - | SMB (DO-214AA) | Plastic | - | Round Cone | - | Panjit | 190 V | - | - | 3A | - | D30mm | - | 800 | - | 2.2 A | - | - | Panjit | + 150 C | Panjit International Inc. | - 55 C | Panel | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 600 W | Active | - | - | - | Yes | - | - | Solder Lugs | 0.003245 oz | 15 kV | 8 kV | -55°C ~ 150°C (TJ) | MouseReel | A165E | - | - | Switch | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 171 V | Unidirectional | ON-MOM | - | - | 1 Channel | - | - | - | - | - | No | - | 190V | - | - | 600W | - | 2.2A | - | 274V | 274 V | 171V | - | - | - | - | - | 1 | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | red | IP65 | - | - | ||
![]() P6SMB24CA-AU_R1_000A1 Panjit | 882 |
| - | - | Surface Mount | SMB-2 | - | - | SMB (DO-214AA) | - | - | - | - | Panjit | 22.8 V | - | - | - | - | 166,8x109x11mm | - | 800 | - | 18 A | - | - | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 600 W | Active | AEC-Q101 | - | - | Yes | - | - | - | 0.003245 oz | 30 kV | 30 kV | -20...+70°C | MouseReel | BG320240F | - | - | Zener | - | - | - | - | Automotive | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 20.5 V | Bidirectional | - | - | - | 1 Channel | - | 8bit | - | - | - | No | - | 22.8V | - | - | 600W | - | 18A | - | 33.2V | 33.2 V | 20.5V | - | - | - | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | transmissive | - | - | negative | 320x240pix | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P6SMB33CA_R1_00001 Panjit | 893 |
| - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | SMB (DO-214AA) | - | - | - | - | - | 31.4 V | - | - | - | - | 29x28x15mm | - | - | - | 13.2 A | - | - | - | + 150 C | Panjit International Inc. | - 55 C | - | n/a | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 600 W | Active | - | - | 28.2 V | Yes | - | - | - | - | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | - | n/a | ±5 % | - | Zener | 220 Ohm | 150 °C | -55 °C | Wirewound | General Purpose | - | - | - | - | - | - | Axial | 28.2 V | Bidirectional | - | - | n/a | 1 Channel | - | - | - | Single | - | No | - | 31.4V | - | - | 600W | - | 13.2A | 1 µA | 45.7V | 45.7 V | 28.2V | 13.2 A | - | 600 W | Bidirectional | 1 mA | - | AL House | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | 31.4 V | 25 W | - | - | - | - | - | - | - | ||
![]() P6SMB170AS_R1_00001 Panjit | 678 |
| - | - | Surface Mount | SMB-2 | - | - | SMB (DO-214AA) | - | - | - | - | Panjit | 162 V | - | - | - | - | - | - | 800 | - | 2.6 A | - | - | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 600 W | Active | - | - | - | Yes | - | - | - | 0.003245 oz | 15 kV | 8 kV | -55°C ~ 150°C (TJ) | MouseReel | TSM-06H | - | - | Accessories Set | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 145 V | Unidirectional | - | - | - | 1 Channel | - | - | - | - | - | No | - | 162V | - | - | 600W | - | 2.6A | - | 234V | 234 V | 145V | - | - | - | - | - | 1 | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P6SMB160CA_R1_00001 Panjit | In Stock | - | - | Surface Mount | Surface Mount | DO-214AA-2 | 2 | - | SMB (DO-214AA) | - | - | - | - | Panjit | 152 V | - | - | - | - | - | - | 800 | - | 2.7 A | - | 2 000 h | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 600 W | Active | - | - | 136 V | Yes | - | - | SMD | 0.003245 oz | 30 kV | 30 kV | -55...+105°C | Reel | CD | ±20 % | - | Zener | - | 150 °C | -55 °C | - | General Purpose | - | 220 uF | TVS Diodes / ESD Suppression Diodes | - mm | - | - | SMD/SMT | 136 V | Bidirectional | - | - | n/a | 1 Channel | - | - | - | Single | - | No | - | 152V | - | - | 600W | - | 2.7A | 1 µA | 219V | 219 V | 136V | 2.7 A | - | 600 W | Bidirectional | 1 mA | - | - | - | TVS Diodes | 1 | 0,17 Ohm | - | - | - | - | - | - | - | - | - | 152 V | - | - | - | ESD Suppressors / TVS Diodes | - | - | 8 mm | 10 mm | ||
![]() 1.5KE30AS_AY_00001 Panjit | In Stock | - | - | - | Through Hole | DO-201AE, Axial | - | - | DO-201AE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | - | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | 284 | - | - | Blade | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 28.5V | - | - | 1500W (1.5kW) | - | 36A | - | 41.4V | - | 25.6V | - | - | - | - | - | 1 | T10/T15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE39CA_R2_00001 Panjit | 20000 |
| - | - | Through Hole | DO-201-2 | - | - | DO-201AE | - | - | - | - | Panjit | 37.1 V | - | 18 790 Ohm | - | AgNi + Au | 21,5x28x36mm | - | 1250 | - | 28 A | - | - | Panjit | + 175 C | Panjit International Inc. | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | 1.5 kW | Active | - | - | - | Yes | - | - | - | 0.039577 oz | 30 kV | 30 kV | -65°C ~ 175°C (TJ) | Reel | MY | - | - | Industrial | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | Axial | 33.3 V | Bidirectional | - | - | - | 1 Channel | - | - | - | - | - | No | - | 37.1V | - | - | 1500W (1.5kW) | - | 28A | - | 53.9V | 53.9 V | 33.3V | - | 4PDT | - | - | - | - | - | - | TVS Diodes | 1 | - | - | 230VAC | - | - | - | 1 000 mW | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() 1.5KE36A_R2_00001 Panjit | 20 |
| - | - | THT | DO-201-2 | - | - | DO-201AE | - | - | - | - | Panjit | 34.2 V | - | - | - | - | - | - | 1250 | - | 30 A | - | - | Panjit | + 175 C | Panjit International Inc. | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | 1.5 kW | Obsolete | - | - | - | Yes | - | - | - | 0.039577 oz | 30 kV | 30 kV | -65°C ~ 175°C (TJ) | Reel | RUEF | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | Axial | 30.8 V | Unidirectional | - | 4,3mm | - | 1 Channel | - | - | - | - | - | No | - | 34.2V | - | - | 1500W (1.5kW) | - | 30A | - | 49.9V | 49.9 V | 30.8V | - | - | - | - | - | 1 | 8,9x3mm | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | 15,2 mm | ||
![]() 1.5KE220A_R2_00001 Panjit | 29 |
| - | - | Cable | DO-201-2 | - | Polycarbonate | DO-201AE | - | - | - | - | Panjit | 209 V | - | - | - | - | - | - | 1250 | - | 4.6 A | - | - | Panjit | + 175 C | Panjit International Inc. | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | 1.5 kW | Obsolete | - | - | - | Yes | 16x16mm | - | - | 0.039577 oz | 30 kV | 30 kV | -65°C ~ 175°C (TJ) | Reel | HN.D.7, HTS | - | Crimp | Zener | - | - | - | - | General Purpose | Male | - | TVS Diodes / ESD Suppression Diodes | n/a | - | - | Axial | 185 V | Unidirectional | - | - | - | 1 Channel | - | - | - | - | - | No | - | 209V | - | - | 1500W (1.5kW) | - | 4.6A | - | 328V | 328 V | 185V | - | - | - | - | - | 1 | - | - | TVS Diodes | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P4SMA7.5_R1_00001 Panjit | In Stock | - | - | - | Through Hole | DO-214AC, SMA | - | - | SMA (DO-214AC) | - | - | - | - | Panjit | - | - | - | - | - | D5,9mm | - | 1800 | - | - | Round | - | Panjit | - | Panjit International Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Last Time Buy | - | - | - | Yes | - | - | - | 0.002395 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | L-9294 | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 ° | No | - | 67.5V | - | - | 400W | 20 mA | 3.9A | - | 108V | - | 60.7V | - | - | - | - | - | 1 | - | Water clear | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | 8,6 mm | ||
![]() 2.0SMCJ24A_R1_00001 Panjit | 20 |
| - | - | Surface Mount | DO-214AB-2 | - | - | SMC (DO-214AB) | - | - | - | - | Panjit | 26.7 V | - | - | - | - | 6,35x3,1mm | - | 800 | 500 V | 51.4 A | - | - | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | n/a | - | - | - | 2 kW | Active | - | - | - | Yes | - | - | - | 0.008201 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | Reel | n/a | ±1 % | - | Zener | 2,4 Ohm | - | - | Thick Film | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 24 V | Unidirectional | - | - | n/a | 1 Channel | - | - | - | - | - | No | - | 26.7V | - | - | 2000W (2kW) | - | 51.4A | - | 38.9V | 38.9 V | 24V (Max) | - | - | - | - | - | 1 | 2512 | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | - | ESD Suppressors / TVS Diodes | - | - | - | 0,55 mm | ||
![]() P4SMA27AS_R1_00001 Panjit | 1554 |
| - | - | Surface Mount | DO-214AC-2 | - | - | SMA (DO-214AC) | - | - | - | - | Panjit | 25.7 V | - | - | - | - | 2,0x1,25mm | - | 1800 | 300 V | 11.2 A | - | - | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | n/a | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3.3 W | 400 W | Active | - | - | - | Yes | - | - | - | 0.002395 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | n/a | ±1 % | - | Zener | 2.1 kOhm | - | - | Thick Film | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 23.1 V | Unidirectional | - | - | n/a | 1 Channel | - | - | - | - | - | No | - | 25.7V | - | - | 400W | - | 11.2A | - | 37.5V | 37.5 V | 23.1V | - | - | - | - | - | 1 | 0805 | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | 0,125 W | - | - | ESD Suppressors / TVS Diodes | - | - | - | 0,5 mm | ||
![]() P4SMA33AS_R1_00001 Panjit | 1829 |
| - | - | Surface Mount | DO-214AC-2 | - | - | SMA (DO-214AC) | - | - | - | - | Panjit | 31.4 V | - | - | - | - | - | - | 1800 | - | 9 A | - | - | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | n/a | - | - | 3.3 W | 400 W | Active | - | - | - | Yes | - | - | - | 0.002395 oz | 30 kV | 30 kV | -55...+130°C | MouseReel | STL | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | n/a | - | SMD/SMT | 28.2 V | Unidirectional | - | - | - | 1 Channel | - | Analog | - | - | - | No | - | 31.4V | - | -1,5-C | 400W | - | 9A | - | 45.7V | 45.7 V | 28.2V | - | - | - | - | - | 1 | - | - | TVS Diodes | - | - | - | - | Temperature | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P4SMA250CAS_R1_00001 Panjit | 1973 |
| - | - | SMD | DO-214AC-2 | - | - | SMA (DO-214AC) | - | - | - | - | Panjit | 237 V | - | - | - | - | - | - | 1800 | - | 1.2 A | - | - | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3.3 W | 400 W | Active | - | - | - | Yes | - | Unshielded | - | 0.002395 oz | 30 kV | 30 kV | - | MouseReel | 1210AS | ±5 % | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 214 V | Bidirectional | - | - | n/a | 1 Channel | n/a | - | n/a | - | - | No | - | 237V | - | - | 400W | - | 1.2A | - | 344V | 344 V | 214V | - | - | - | - | - | - | 1210 | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - MHz | - | - | - | - | 12nH...6800nH / 210...1000mA | - | ESD Suppressors / TVS Diodes | - | - | - | - |


Product
Brand
Articles
Tools