- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Material Finish | Core Material | Brand | Breakdown Voltage / V | Category | Designed for | Dimensions | EEPROM | Factory Pack QuantityFactory Pack Quantity | Insulation Voltage | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | MSL | Package | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RAM | RoHS | Shield | Tab Width | Terminal | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Pitch | Orientation | Shielding | Contact Finish | Termination Style | Working Voltage | Polarity | Row Spacing | Note | Number of Channels | Inductance | Test Frequency | Impedance | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Size | Insulation | Terminal Type | Product Type | Bidirectional Channels | Temperature Range | Number of Positions/Contacts | Capacitance @ Frequency | LED Color | Self Resonant Frequency | Rated Voltage | Fuse | Conductor Diameter | Outer Diameter | Secondary Current | Rated Power | Mounting Angle | Features | Inside Contact Diameter | Outside Contact Diameter | Product Category | Diameter | Height | Length - Overall | Tab Thickness |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMBJ8.5CA-AU_R1_000A1 Panjit | 20 |
| - | Surface Mount | DO-214AA-2 | SMB (DO-214AA) | - | - | - | Panjit | 9.44 V | - | - | - | - | 800 | - | 41.7 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 600 W | Active | AEC-Q101 | - | Yes | - | - | - | 0.003245 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | Reel | LT | - | - | - | Zener | - | - | Automotive | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | 8.5 V | - | - | - | 1 Channel | - | - | - | No | 9.44V | 600W | 41.7A | 14.4V | 14.4 V | 8.5V | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() 1.5KE33A_R2_00001 Panjit | In Stock | - | - | SMD | DO-201-2 | DO-201AE | - | - | - | Panjit | 31.4 V | - | - | - | none | 1250 | - | 33 A | Panjit | + 175 C | Panjit International Inc. | - 55 C | - | n/a | Tape & Reel (TR);Cut Tape (CT); | - | 1.5 kW | Obsolete | - | 64kB | Yes | - | - | - | 0.039577 oz | 30 kV | 30 kV | -65°C ~ 175°C (TJ) | Reel | STM32 | - | - | - | Zener | - | - | General Purpose | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | Axial | 28.2 V | Unidirectional | - | - | 1 Channel | - | - | - | No | 31.4V | 1500W (1.5kW) | 33A | 45.7V | 45.7 V | 28.2V | 1 | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P6SMBJ51CA-AU_R1_000A1 Panjit | 1278 |
| - | THT | DO-214AA-2 | SMB (DO-214AA) | - | - | Ferrite | Panjit | 56.7 V | - | - | - | - | 800 | - | 7.3 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 600 W | Active | AEC-Q101 | - | Yes | Unshielded | - | - | 0.003245 oz | 30 kV | 30 kV | -40...+125°C | MouseReel | CAF | ±30 % | - | - | Zener | - | - | Automotive | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | 51 V | Bidirectional | - | - | 1 Channel | 10 000 uH | - | - Ohm | No | 56.7V | 600W | 7.3A | 82.4V | 82.4 V | 51V | - | 22,5x22x15mm | - | - | TVS Diodes | 1 | - | - | - | - | - | 250VAC | - | - | - | - | - | - | 2 Coils | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P4SMA36A_R1_00001 Panjit | In Stock | - | - | SMD | DO-214AC-2 | SMA (DO-214AC) | - | - | Ceramic | Panjit | 34.2 V | - | - | - | - | 1800 | - | 8.4 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | n/a | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3.3 W | 400 W | Active | - | - | Yes | Unshielded | - | - | 0.002395 oz | 30 kV | 30 kV | -40...+150°C | Reel | 0603AS | ±5 % | - | - | Zener | - | - | General Purpose | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | 30.8 V | Unidirectional | - | n/a | 1 Channel | 0,027 uH | 250 MHz | - | No | 34.2V | 400W | 8.4A | 49.9V | 49.9 V | 30.8V | 1 | 0603 | - | - | TVS Diodes | - | - | - | - | - | 2 800 MHz | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P4SMA39CA-AU_R1_000A1 Panjit | 29 |
| - | THT | DO-214AC, SMA | SMA (DO-214AC) | - | - | Ferrite | - | 37.1 V | - | - | - | - | - | - | 7.8 A | - | + 150 C | Panjit International Inc. | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 400 W | Active | - | - | Yes | Unshielded | - | - | - | 30 kV | 30 kV | -40...+125°C | - | CAV | ±30 % | - | - | Zener | - | - | Automotive | - | - | - | - | - | - | - | - | - | SMD/SMT | 33.3 V | Bidirectional | - | - | 1 Channel | 5 600 uH | - | - Ohm | No | 37.1V | 400W | 7.8A | 53.9V | 53.9 V | 33.3V | - | 25x23x15,5mm | - | - | TVS Diodes | 1 | - | - | - | - | - | 250VAC | - | - | - | - | - | - | 2 Coils | - | - | - | - | - | - | - | ||
![]() P6SMBJ85A_R1_00001 Panjit | 29 |
| - | THT | DO-214AA, SMB | SMB (DO-214AA) | - | - | - | Panjit | - | - | - | - | - | 800 | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Yes | - | - | - | 0.003245 oz | - | - | -55°C ~ 150°C (TJ) | Reel | SI-61 | - | - | - | RJ45 | - | - | General Purpose | - | Female | - | TVS Diodes / ESD Suppression Diodes | - | - | Horizontal | Yes | - | - | - | - | - | - | - | - | - | - | No | 9.44V | 600W | 41.7A | 14.4V | - | 8.5V | 1 | - | - | - | TVS Diodes | - | - | 8P8C | - | green/yellow | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P4SMA130CA_R1_00001 Panjit | 29 |
| - | Surface Mount | DO-214AC, SMA | SMA (DO-214AC) | - | - | - | Panjit | - | - | - | - | - | 1800 | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Yes | YES | - | - | 0.002395 oz | - | - | -55°C ~ 150°C (TJ) | Reel | UNITRONIC Li2YCY PiMF | - | - | - | Zener | - | - | General Purpose | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | No | 124V | 400W | 2.3A | 179V | - | 111V | - | - | - | - | TVS Diodes | 1 | -30...+80 °C | - | - | - | - | - | - | 0,34mm2 | 6,8mm | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P4SMA200_R1_00001 Panjit | In Stock | - | - | Surface Mount | DO-214AC-2 | SMA (DO-214AC) | - | - | - | Panjit | 180 V | - | - | D140x75mm | - | 1800 | - | 1.5 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Cable | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3.3 W | 400 W | Last Time Buy | - | - | Yes | - | - | - | 0.002395 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | n/a | - | - | - | Zener | - | - | General Purpose | - | - | - | TVS Diodes / ESD Suppression Diodes | 625 VA | - | - | - | - | SMD/SMT | 162 V | Unidirectional | - | n/a | 1 Channel | - | - | - | No | 180V | 400W | 1.5A | 287V | 287 V | 162V | 1 | - | - | - | TVS Diodes | - | - | - | - | - | - | - | sec.6,3A | - | - | 5,682; 5,682 A | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P4SMA47AS_R1_00001 Panjit | 20 |
| - | Surface Mount | DO-214AC-2 | SMA (DO-214AC) | - | - | - | Panjit | 44.7 V | - | - | - | - | 1800 | - | 5 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3.3 W | 400 W | Active | - | - | Yes | - | - | - | 0.002395 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | Reel | n/a | - | - | - | Development kit | - | - | General Purpose | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | 40.2 V | Unidirectional | - | n/a | 1 Channel | - | - | - | No | 44.7V | 400W | 5A | 64.8V | 64.8 V | 40.2V | 1 | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P6SMBJ60A-AU_R1_000A1 Panjit | 1546 |
| - | Surface Mount | DO-214AA, SMB | SMB (DO-214AA) | Nylon | - | - | Panjit | - | - | - | - | - | 800 | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q101 | - | Yes | - | 6,35mm | - | 0.003245 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Mark I | - | - | - | Zener | - | - | Automotive | - | Female | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 66.7V | 600W | 6.2A | 96.8V | - | 60V | 1 | - | Insulated | Housing | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | 24,3 mm | - | ||
![]() P6SMBJ58A-AU_R1_000A1 Panjit | 829 |
| - | THT | DO-214AA-2 | SMB (DO-214AA) | - | - | - | Panjit | 64.4 V | - | - | - | - | 800 | - | 6.4 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 600 W | Active | AEC-Q101 | - | Yes | - | - | - | 0.003245 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | AMPMODU II | - | - | - | Zener | - | - | Automotive | 2 | - | - | TVS Diodes / ESD Suppression Diodes | - | 2,54 mm | - | - | Gold plated | SMD/SMT | 58 V | Unidirectional | 2,54 mm | - | 1 Channel | - | - | - | No | 64.4V | 600W | 6.4A | 93.6V | 93.6 V | 58V | 1 | - | - | - | TVS Diodes | - | - | 2x40 | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P4SMA68CAS_R1_00001 Panjit | 29 |
| - | Surface Mount | DO-214AC-2 | SMA (DO-214AC) | - | - | - | Panjit | 64.6 V | - | - | 1,0x0,5mm | - | 1800 | 100 V | 4.6 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3.3 W | 400 W | Active | - | - | Yes | - | - | - | 0.002395 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | Reel | n/a | ±1 % | - | - | Zener | 6.8 MOhm | Thick Film | General Purpose | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | 58.1 V | Bidirectional | - | n/a | 1 Channel | - | - | - | No | 64.6V | 400W | 4.6A | 92V | 92 V | 58.1V | - | 0402 | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | 0,063 W | - | - | - | - | ESD Suppressors / TVS Diodes | - | 0,32 mm | - | - | ||
![]() P4SMA39A_R1_00001 Panjit | In Stock | - | - | THT | DO-214AC-2 | SMA (DO-214AC) | - | - | - | Panjit | 37.1 V | Cat5e | - | - | - | 1800 | - | 7.8 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3.3 W | 400 W | Active | - | - | Yes | - | - | - | 0.002395 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | Reel | SS-74 | - | - | - | RJ45 | - | - | General Purpose | - | Female | - | TVS Diodes / ESD Suppression Diodes | - | - | Horizontal | Yes | - | SMD/SMT | 33.3 V | Unidirectional | - | - | 1 Channel | - | - | - | No | 37.1V | 400W | 7.8A | 53.9V | 53.9 V | 33.3V | 1 | - | - | - | TVS Diodes | - | - | 8P8C | - | yellow/green | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P6SMBJ70CA-AU_R1_000A1 Panjit | 29 |
| - | Surface Mount | DO-214AA-2 | SMB (DO-214AA) | - | - | - | Panjit | 77.8 V | - | - | - | - | 800 | - | 5.3 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | cable | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 600 W | Active | AEC-Q101 | - | Yes | - | - | - | 0.003245 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | Automotive | - | - | - | TVS Diodes / ESD Suppression Diodes | - | 3,5 mm | - | - | - | SMD/SMT | 70 V | Bidirectional | - | n/a | 1 Channel | - | - | - | No | 77.8V | 600W | 5.3A | 113V | 113 V | 70V | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P4SMA30A_R1_00001 Panjit | 20 |
| - | Surface Mount | DO-214AC-2 | SMA (DO-214AC) | - | - | - | Panjit | 28.5 V | - | - | - | - | 1800 | - | 10 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3.3 W | 400 W | Active | - | - | Yes | - | - | - | 0.002395 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | Reel | n/a | - | - | - | Accessory for Soldering Iron | - | - | General Purpose | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | 25.6 V | Unidirectional | - | n/a | 1 Channel | - | - | - | No | 28.5V | 400W | 10A | 41.4V | 41.4 V | 25.6V | 1 | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P4SMA24CA_R1_00001 Panjit | 20 |
| - | THT | DO-214AC-2 | SMA (DO-214AC) | - | - | Ferrite | Panjit | 22.8 V | - | - | - | - | 1800 | - | 13 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3.3 W | 400 W | Active | - | - | Yes | Unshielded | - | - | 0.002395 oz | 30 kV | 30 kV | -40...+125°C | Reel | CAX | ±30 % | - | - | Zener | - | - | General Purpose | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | 20.5 V | Bidirectional | - | - | 1 Channel | 3 900 uH | - | - Ohm | No | 22.8V | 400W | 13A | 33.2V | 33.2 V | 20.5V | - | 30x27x18mm | - | - | TVS Diodes | 1 | - | - | - | - | - | 250VAC | - | - | - | - | - | - | 2 Coils | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() 1.5SMCJ6.5CA_R1_00001 Panjit | In Stock | - | - | Surface Mount | DO-214AB-2 | SMC (DO-214AB) | AL | Black Anodized | - | Panjit | 7.22 V | - | LED | - | - | 800 | - | 133.9 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1.5 kW | Active | - | - | Yes | - | - | - | 0.008201 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | SK578 | - | - | - | Zener | - | - | General Purpose | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | SMD/SMT | 6.5 V | Bidirectional | - | - | 1 Channel | - | - | - | No | 7.22V | 1500W (1.5kW) | 133.9A | 11.2V | 11.2 V | 6.5V | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | 60 mm | - | - | - | ||
![]() 1.5SMCJ70A-AU_R1_000A1 Panjit | 825 |
| - | Surface Mount | DO-214AB, SMC | SMC (DO-214AB) | - | - | - | - | 77.8 V | - | - | 1,0x0,5mm | - | - | 100 V | 13.3 A | - | + 150 C | Panjit International Inc. | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1.5 kW | Active | - | - | Yes | - | - | - | - | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | - | n/a | ±5 % | - | - | Zener | 240.0 kOhm | Thick Film | Automotive | - | - | - | - | - | - | - | - | - | SMD/SMT | 70 V | Unidirectional | - | n/a | 1 Channel | - | - | - | No | 77.8V | 1500W (1.5kW) | 13.3A | 113V | 113 V | 70V | 1 | 0402 | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | 0,063 W | - | - | - | - | - | - | 0,32 mm | - | - | ||
![]() 1.5SMCJ58AS_R1_00001 Panjit | 871 |
| - | Surface Mount | DO-214AB-2 | SMC (DO-214AB) | - | - | - | Panjit | 64.4 V | - | - | 1,6x0,8x0,45mm | - | 800 | - | 16 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | 1 | reel | - | 1.5 kW | Active | - | - | Yes | - | - | SMD | 0.008201 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | CC | ±10 % | - | X7R | Zener | - | - | General Purpose | - | - | 27.0 nF | TVS Diodes / ESD Suppression Diodes | - | 0 mm | - | - | - | SMD/SMT | 58 V | Unidirectional | - | - | 1 Channel | - | - | - | No | 64.4V | 1500W (1.5kW) | 16A | 93.6V | 93.6 V | 58V | 1 | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() 1.5KE13A_R2_00001 Panjit | In Stock | - | - | Snap-in | DO-201-2 | DO-201AE | - | - | - | Panjit | 12.4 V | - | - | - | - | 1250 | - | 82 A | Panjit | + 175 C | Panjit International Inc. | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT); | - | 1.5 kW | Obsolete | - | - | Yes | - | - | - | 0.039577 oz | 30 kV | 30 kV | -65°C ~ 175°C (TJ) | Reel | - | - | Solder/Faston | - | AC Connector | - | - | General Purpose | - | Male | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | Axial | 11.1 V | Unidirectional | - | - | 1 Channel | - | - | - | No | 12.4V | 1500W (1.5kW) | 82A | 18.2V | 18.2 V | 11.1V | 1 | - | - | - | TVS Diodes | - | - | 3 | - | - | - | - | - | - | - | - | - | Straight | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - |


Product
Brand
Articles
Tools