- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Brand | Breakdown Voltage / V | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Shipping Restrictions | Tradename | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Applications | Gender | Subcategory | Power Rating | Technology | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Family | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Product | Features | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5KP40CA_R2_10001 Panjit | In Stock | - | - | - | P600-2 | - | - | Aptiv (formerly Delphi) | 44.4 V | - | - | 300 | 78 A | Aptiv | + 175 C | - | - 55 C | - | - | 5 kW | - | - | Details | - | - | 0.071959 oz | 30 kV | 30 kV | - | - | Bulk | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | Axial | 40 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 64.5 V | - | - | Automotive Connectors | - | - | - | - | Automotive Connectors | - | - | - | ||
![]() 5KP17CA_B0_00001 Panjit | In Stock | - | - | - | P600-2 | - | - | Welwyn Components / TT Electronics | 18.9 V | 2512 | 6432 | 1800 | 181 A | TT Electronics | + 175 C | - | - 55 C | PCB Mount | - | 5 kW | - | AEC-Q200 | Details | - | - | 0.001429 oz | 30 kV | 30 kV | - | - | Reel | HVC | 5 % | 50 PPM / C | - | 16.2 MOhms | - | - | Automotive Grade | - | Resistors | - | Thick Film | Axial | 17 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 27.6 V | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors - SMD | - | - | - | ||
![]() 5KP160A_R2_10001 Panjit | In Stock | - | - | - | P600-2 | - | - | Welwyn Components / TT Electronics | 178 V | 2512 | 6432 | 1800 | 19 A | TT Electronics | + 175 C | - | - 55 C | PCB Mount | - | 5 kW | - | AEC-Q200 | Details | - | - | 0.001429 oz | 30 kV | 30 kV | - | - | Reel | HVC | 1 % | 50 PPM / C | - | 3.83 MOhms | - | - | Automotive Grade | - | Resistors | - | Thick Film | Axial | 160 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 259 V | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors - SMD | - | - | - | ||
![]() SMF64A_R1_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | - | Welwyn Components / TT Electronics | 71.1 V | - | - | 1000 | 1.7 A | TT Electronics | + 150 C | - | - 55 C | PCB Mount | - | 200 W | - | - | Details | - | - | 0.000608 oz | 30 kV | 30 kV | - | - | Reel | PCF | - | - | - | - | - | - | - | - | Resistors | - | Thin Film | SMD/SMT | 64 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 103 V | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() 5KP24CA_AY_10001 Panjit | In Stock | - | - | - | P600-2 | - | - | Welwyn Components / TT Electronics | 26.7 V | - | - | 1000 | 128 A | TT Electronics | + 175 C | - | - 55 C | PCB Mount | - | 5 kW | - | - | Details | - | - | 0.071959 oz | 30 kV | 30 kV | - | - | Reel | PCF | - | - | - | - | - | - | - | - | Resistors | - | Thin Film | Axial | 24 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 38.9 V | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() 5KP120CA_AY_00001 Panjit | In Stock | - | - | - | P600-2 | - | - | Welwyn Components / TT Electronics | 133 V | - | - | 1000 | 20 A | TT Electronics | + 175 C | - | - 55 C | PCB Mount | - | 5 kW | - | - | Details | - | - | 0.071959 oz | 30 kV | 30 kV | - | - | Reel | PCF | - | - | - | - | - | - | - | - | Resistors | - | Thin Film | Axial | 120 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 193 V | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() 3KP7.5A_B0_00001 Panjit | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 1000 | - | TT Electronics | - | - | - | PCB Mount | - | - | - | - | Details | - | - | 0.071959 oz | - | - | - | - | Reel | PCF | - | - | - | - | - | - | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() 1.5KE82CA_B0_10001 Panjit | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 1000 | - | TT Electronics | - | - | - | PCB Mount | - | - | - | - | Details | - | - | 0.039577 oz | - | - | - | - | Reel | PCF | - | - | - | - | - | - | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() 1.5KE7.5CA_R2_10001 Panjit | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | 1206 | 3216 | 1000 | - | TT Electronics | + 125 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | Details | - | - | 0.000571 oz | - | - | 200 V | - | Reel | PCF | 0.1 % | 25 PPM / C | - | 2.37 kOhms | - | - | - | - | Resistors | 125 mW (1/8 W) | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() 5KP13CA_R2_00001 Panjit | 39 |
| - | Through Hole | P600-2 | P600 | - | Welwyn Components / TT Electronics | 14.4 V | 1206 | 3216 | 1000 | 232 A | TT Electronics | + 125 C | Panjit International Inc. | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT); | 5 kW | Active | AEC-Q200 | Details | - | - | 0.000571 oz | 30 kV | 30 kV | 200 V | -55°C ~ 175°C (TJ) | Reel | PCF | 0.1 % | 25 PPM / C | Zener | 140 Ohms | - | - | General Purpose | - | Resistors | 125 mW (1/8 W) | Thin Film | Axial | 13 V | Bidirectional | 1 Channel | No | 14.4V | 5000W (5kW) | 232A | 21.5V | - | 21.5 V | 13V | - | Thin Film Resistors | 1 | - | - | - | Thin Film Resistors - SMD | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() 5KP17CA_AY_10001 Panjit | In Stock | - | - | - | P600-2 | - | - | Welwyn Components / TT Electronics | 18.9 V | - | - | 1000 | 181 A | TT Electronics | + 175 C | - | - 55 C | PCB Mount | - | 5 kW | - | - | Details | - | - | 0.071959 oz | 30 kV | 30 kV | - | - | Reel | PCF | - | - | - | - | - | - | - | - | Resistors | - | Thin Film | Axial | 17 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 27.6 V | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() 3KP120CA_B0_10001 Panjit | In Stock | - | - | - | P600-2 | - | - | Welwyn Components / TT Electronics | 133 V | 2512 | 6432 | 4000 | 15.6 A | TT Electronics | + 125 C | - | - 55 C | PCB Mount | - | 3 kW | - | AEC-Q200 | Details | - | - | 0.001340 oz | 30 kV | 30 kV | 150 V | - | Reel | PCF | 0.1 % | 25 PPM / C | - | 953 kOhms | - | - | - | - | Resistors | 500 mW (1/2 W) | Thin Film | Axial | 120 V | Bidirectional | 2 Channel | - | - | - | - | - | - | 193 V | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() 5KP170A_R2_00001 Panjit | 30 |
| - | Through Hole | P600-2 | P600 | - | Amphenol Aerospace | 189 V | - | - | 1 | 18 A | Amphenol | + 175 C | Panjit International Inc. | - 55 C | - | Tape & Reel (TR);Cut Tape (CT); | 5 kW | Active | - | Details | - | 38999 | 0.071959 oz | 30 kV | 30 kV | - | -55°C ~ 175°C (TJ) | Reel | D38999 III | - | - | Zener | - | - | - | General Purpose | - | Circular Connectors | - | - | Axial | 170 V | Unidirectional | 1 Channel | No | 189V | 5000W (5kW) | 18A | 275V | - | 275 V | 170V | 1 | Circular MIL Spec Connector | - | - | - | - | Circular MIL Spec Connector | - | - | - | ||
![]() 3KP30A_B0_00001 Panjit | In Stock | - | - | - | P600-2 | - | - | Amphenol Industrial | 33.3 V | - | - | 25 | 62 A | Amphenol | + 175 C | - | - 55 C | - | - | 3 kW | - | - | Details | - | - | 0.071959 oz | 30 kV | 30 kV | - | - | Bulk | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | Axial | 30 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 48.4 V | - | - | Circular MIL Spec Connector | - | - | - | - | Circular MIL Spec Connector | - | - | - | ||
![]() 5KP170CA_AY_00001 Panjit | In Stock | - | - | - | P600-2 | - | - | Amphenol Aerospace | 189 V | - | - | 1 | 18 A | Amphenol | + 175 C | - | - 55 C | - | - | 5 kW | - | - | Details | This product may require additional documentation to export from the United States. | 38999 | 0.071959 oz | 30 kV | 30 kV | - | - | Ammo Pack | D38999 III | - | - | - | - | - | - | - | - | Circular Connectors | - | - | Axial | 170 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 275 V | - | - | Circular MIL Spec Connector | - | - | - | - | Circular MIL Spec Connector | - | - | - | ||
![]() 3KP6.5A_B0_00001 Panjit | In Stock | - | - | - | P600-2 | - | - | Welwyn Components / TT Electronics | 7.22 V | 1206 | 3216 | 1000 | 267.9 A | TT Electronics | + 125 C | - | - 55 C | PCB Mount | - | 3 kW | - | AEC-Q200 | Details | - | - | 0.000571 oz | 30 kV | 30 kV | 200 V | - | Reel | PCF | 0.1 % | 25 PPM / C | - | 1.69 kOhms | - | - | - | - | Resistors | 125 mW (1/8 W) | Thin Film | Axial | 6.5 V | Unidirectional | 1 Channel | - | - | - | - | - | - | 11.2 V | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() 5KP11CA_B0_10001 Panjit | In Stock | - | - | - | P600-2 | - | - | Welwyn Components / TT Electronics | 12.2 V | - | - | 4000 | 274 A | TT Electronics | + 175 C | - | - 55 C | PCB Mount | - | 5 kW | - | AEC-Q200 | Details | - | - | 0.071959 oz | 30 kV | 30 kV | - | - | Reel | PCF | - | - | - | - | - | - | - | - | Resistors | - | Thin Film | Axial | 11 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 18.2 V | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() 5KP100CA_R2_10001 Panjit | In Stock | - | - | - | P600-2 | - | - | Welwyn Components / TT Electronics | 111 V | - | - | 4000 | 31 A | TT Electronics | + 175 C | - | - 55 C | PCB Mount | - | 5 kW | - | AEC-Q200 | Details | - | - | 0.071959 oz | 30 kV | 30 kV | - | - | Reel | PCF | - | - | - | - | - | - | - | - | Resistors | - | Thin Film | Axial | 100 V | Bidirectional | 1 Channel | - | - | - | - | - | - | 162 V | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() 5KP60CA_B0_10001 Panjit | In Stock | - | - | - | - | - | - | Aptiv (formerly Delphi) | - | - | - | 2000 | - | Aptiv | - | - | - | - | - | - | - | - | Details | - | - | 0.071959 oz | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | Mounting Hardware | - | - | - | ||
![]() 3KP7.5CA_AY_10001 Panjit | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT) | Aptiv (formerly Delphi) | - | - | - | 224 | - | Aptiv | - | - | - | - | - | - | - | - | Details | - | - | 0.071959 oz | - | - | - | - | Bulk | SP | - | - | - | - | 15 Position | Blue | - | Receptacle (Female) | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | CTCS | - | - | - | Automotive Connectors | - | - | Connectors | - | Automotive Connectors | 37.6 mm | 40.85 mm | 59.2 mm |


Product
Brand
Articles
Tools