- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Material - Cone | Actuator | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | CoilResistance | Contact Materials | Dimensions | EEPROM | Factory Pack QuantityFactory Pack Quantity | Insulation Voltage | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | MSL | Package | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RAM | Reverse Stand-off Voltage | RoHS | Terminal | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Capacitance | Subcategory | Pitch | Frequency | Termination Style | Output Voltage | Output Type | Working Voltage | Polarity | Note | Number of Channels | Impedance | Element Configuration | Speed | Output Current | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Contact Form | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Size | Luminous Intensity | Product Type | Bidirectional Channels | Coil Voltage | Air Flow | Capacitance @ Frequency | Noise | Display Type | Static Pressure | Coil Power | Power | Common Pin | Min Breakdown Voltage | Rated Power | Input Voltage | Product Category | IP Rating | Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMAJ18AS_R1_00001 Panjit | 108000 |
| - | - | Surface Mount | SMA-2 | SMA (DO-214AC) | - | - | - | - | Panjit | 20 V | - | - | - | - | - | 1800 | - | 13.7 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3.3 W | 400 W | Active | - | - | - | Yes | - | 0.002395 oz | 15 kV | 8 kV | -55°C ~ 150°C (TJ) | MouseReel | n/a | - | - | - | Hood | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | - | 18 V | Unidirectional | n/a | 1 Channel | - | - | - | - | No | 20V | 400W | 13.7A | - | 29.2V | 29.2 V | 18V | - | - | - | - | - | 1 | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() PE4207CS_R1_00001 Panjit | 663300 |
| - | - | SMD | SOD-323-2 | SOD-323 | - | - | - | - | Panjit | 7.5 V | 200 pF | - | - | - | - | 5000 | - | 20 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | DDPAK5 | - | - | Active | - | - | - | Yes | - | 0.000145 oz | 15 kV | 8 kV | 0...+125°C | MouseReel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | 3,8-30V | - | 7 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 7.5V | - | 20A (8/20µs) | - | 15V | 15 V | 7V (Max) | - | - | - | - | - | 1 | - | - | ESD Suppressors | - | - | - | 200pF @ 1MHz (Max) | - | - | - | - | - | - | - | - | max.-30V | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4SMAJ11A_R1_00001 Panjit | 1825 |
| - | - | Surface Mount | DO-214AC-2 | SMA (DO-214AC) | - | - | - | - | Panjit | 12.2 V | - | - | - | 2x1,25x0,45mm | - | 1800 | - | 22 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | reel | - | 400 W | Active | - | - | - | Yes | SMD | 0.002395 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | CC | ±10 % | - | X7R | Zener | - | - | - | - | General Purpose | 1.8 nF | TVS Diodes / ESD Suppression Diodes | 0 mm | - | SMD/SMT | - | - | 11 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 12.2V | 400W | 22A | - | 18.2V | 18.2 V | 11V | - | - | - | - | - | 1 | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() PE4205M1Q_R1_00001 Panjit | 1003 |
| - | - | Surface Mount | DFN-2 | DFN1006-2 | - | - | - | - | Panjit | 6 V | 250 pF | - | - | 119x25mm | - | 10000 | - | 25 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | Yes | - | 0.000021 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | 4412 | - | Leads | - | Axial | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | - | 5 V | Unidirectional | - | 1 Channel | - | - | 2 400 RPM | - | No | 6V | - | 25A (8/20µs) | - | 13.5V | 13.5 V | 5V (Max) | - | - | - | - | - | 1 | - | - | ESD Suppressors | - | - | 140 m3/h | 250pF @ 1MHz (Max) | 38 dBA | - | - mm H2O | - | 3,2 W | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4SMAJ100A_R1_00001 Panjit | 1965 |
| - | - | SMD | DO-214AC-2 | SMA (DO-214AC) | - | - | - | - | Panjit | 111 V | - | - | - | - | 14kB | 1800 | - | 2.5 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | n/a | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 400 W | Active | - | 368B | - | Yes | - | 0.002395 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | PIC16 | - | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | - | 100 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 111V | 400W | 2.5A | - | 162V | 162 V | 100V | - | - | - | - | - | 1 | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() PE4220CS_R1_00001 Panjit | 4325 |
| - | - | SMD | SOD-323-2 | SOD-323 | - | - | - | - | Panjit | 20.5 V | 60 pF | - | - | - | 1,75kB | 5000 | - | 8 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | n/a | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | 96B | - | Yes | - | 0.000145 oz | 15 kV | 8 kV | -55°C ~ 150°C (TJ) | MouseReel | PIC16 | - | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | - | 20 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 20.5V | - | 8A (8/20µs) | - | 35V | 35 V | 20V (Max) | - | - | - | - | - | 1 | - | - | ESD Suppressors | - | - | - | 60pF @ 1MHz (Max) | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4SMAJ200AS_R1_00001 Panjit | 1829 |
| - | - | Surface Mount | SMA-2 | SMA (DO-214AC) | - | - | - | - | Panjit | 220 V | - | - | - | - | - | 1800 | - | 1.2 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3.3 W | 400 W | Active | - | - | - | Yes | - | 0.002395 oz | 15 kV | 8 kV | -55°C ~ 150°C (TJ) | MouseReel | MBI1 | - | - | - | Socket | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | - | 200 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 220V | 400W | 1.2A | - | 324V | 324 V | 200V | - | - | - | - | - | 1 | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4SMA91CAS_R1_00001 Panjit | In Stock | - | - | - | Surface Mount | DO-214AC-2 | SMA (DO-214AC) | - | - | - | - | Panjit | 86.5 V | - | - | - | 21,3x10x3mm | - | 1800 | - | 3.4 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | SMD | 3.3 W | 400 W | Active | - | - | - | Yes | - | 0.002395 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | Reel | KBPC02 | - | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | - | 77.8 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 86.5V | 400W | 3.4A | - | 125V | 125.3 V | 77.8V | - | - | - | - | - | - | 0,2(5mm) | 34000 ucd | TVS Diodes | 1 | - | - | - | - | 7-segment | - | - | - | Cathode | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() P4SMAJ100CAS_R1_00001 Panjit | 1062 |
| - | - | Surface Mount | SMA-2 | SMA (DO-214AC) | - | Pincette | - | - | Panjit | 111 V | - | - | - | 10mm | - | 1800 | - | 2.5 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3.3 W | 400 W | Active | - | - | - | Yes | - | 0.002395 oz | 15 kV | 8 kV | -55°C ~ 150°C (TJ) | MouseReel | 422 | - | - | - | Desoldering-pair | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | - | 100 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 111V | 400W | 2.5A | - | 162V | 162 V | 100V | - | - | - | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 1.5KE91CA_R2_00001 Panjit | 29 |
| - | - | Through Hole | DO-201AE, Axial | DO-201AE | - | - | - | - | Panjit | - | - | - | - | - | - | 1250 | - | - | Panjit | - | Panjit International Inc. | - | - | Metal Case | - | - | Obsolete | - | - | - | Yes | - | 0.039577 oz | - | - | -40...+85°C | Reel | TEN | - | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | dual | - | - | - | - | - | - | - | ±1,5 A | No | 8.65V | 1500W (1.5kW) | 112A | - | 13.4V | - | 7.78V | - | - | - | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | 15 W | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() PE1403S8Q_R1_00001 Panjit | 27116 |
| - | - | Surface Mount | DFN-3810-9 | DFN3810-9 | - | - | - | - | Panjit | 4 V | 0.4 pF | - | - | 90x73x45mm | - | 3000 | - | 3 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | Yes | - | 0.000162 oz | 18 kV | 15 kV | -55°C ~ 150°C (TJ) | MouseReel | n/a | ±5 % | - | - | Zener | 6,8 Ohm | - | - | Wirewound | HDMI, USB | - | TVS Diodes / ESD Suppression Diodes | - | - | Axial | - | - | 3.3 V | Unidirectional | n/a | 1 Channel | - | - | - | - | No | 4V | - | 3A (8/20µs) | - | 13V | 13 V | 3.3V (Max) | - | - | - | - | - | 8 | AL House | - | ESD Suppressors | - | - | - | 0.4pF @ 1MHz (Max) | - | - | - | - | - | - | - | 200 W | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() PE4215CS_R1_00001 Panjit | 663300 |
| - | - | Surface Mount | SOD-323-2 | SOD-323 | - | - | - | - | Panjit | 15.5 V | 100 pF | - | - | - | - | 5000 | - | 9 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | Yes | - | 0.000145 oz | 15 kV | 8 kV | -55°C ~ 150°C (TJ) | MouseReel | TEA-04ASD | - | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | - | 15 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 15.5V | - | 9A (8/20µs) | - | 32V | 32 V | 15V (Max) | - | - | - | - | - | 1 | - | - | ESD Suppressors | - | - | - | 100pF @ 1MHz (Max) | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 1.5KE150AS_AY_00001 Panjit | In Stock | - | - | - | Through Hole | DO-201AE, Axial | DO-201AE | - | - | - | - | - | - | - | 810 Ohm | Ag alloy + Au plated | 14x9x5mm | - | - | - | - | - | - | Panjit International Inc. | - | - | Cut Tape (CT);Tape & Box (TB); | - | - | Obsolete | - | - | - | Yes | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | Signal | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 143V | 1500W (1.5kW) | 7.2A | - | 207V | - | 128V | - | DPDT | - | - | - | 1 | - | - | - | - | 9VDC | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | ||
![]() 3.0SMCJ45A_R1_00001 Panjit | 20 |
| - | - | Surface Mount | DO-214AB-2 | SMC (DO-214AB) | - | - | - | - | Panjit | 50 V | - | - | - | - | - | 800 | - | 41.2 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 3 kW | Active | - | - | - | Yes | - | 0.008201 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | Reel | n/a | - | Faston 4,8+2,8mm | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | 80-15000 Hz | SMD/SMT | - | - | 45 V | Unidirectional | n/a | 1 Channel | 8 Ohm | - | - | - | No | 50V | 3000W (3kW) | 41.2A | - | 72.7V | 72.7 V | 45V | - | - | - | - | - | 1 | 3,3 / 8 cm | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | 42 mm | ||
![]() 1.5SMC43A_R1_00001 Panjit | 829 |
| - | - | Surface Mount | DO-214AB-2 | SMC (DO-214AB) | - | - | - | - | Panjit | 40.9 V | - | - | - | - | - | 800 | - | 25.3 A | Panjit | + 155 C | Panjit International Inc. | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 6.5 W | 1.5 kW | Active | - | - | - | Yes | - | 0.008201 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | 210 | - | - | - | Test plug | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | - | 36.8 V | Unidirectional | n/a | 1 Channel | - | - | - | - | No | 40.9V | 1500W (1.5kW) | 25.3A | - | 59.3V | 59.3 V | 36.8V | - | - | - | - | - | 1 | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 3.0SMCJ20CA-AU_R1_000A1 Panjit | 824 |
| - | - | Surface Mount | DO-214AB-2 | SMC (DO-214AB) | - | - | - | - | Panjit | 22.5 V | - | - | - | 1,6x0,8x0,45mm | - | 800 | - | 92.6 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | 1 | cut tape | - | 3 kW | Active | AEC-Q101 | - | - | Yes | SMD | 0.008201 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | CC | ±10 % | - | X7R | Zener | - | - | - | - | Automotive | 22.0 nF | TVS Diodes / ESD Suppression Diodes | 0 mm | - | SMD/SMT | - | - | 20 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 22.2V | 3000W (3kW) | 92.6A | - | 32.4V | 32.4 V | 20V | - | - | - | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 3.0SMCJ28CA_R1_00001 Panjit | 1133331 | - | - | Surface Mount | Surface Mount | DO-214AB-2 | SMC (DO-214AB) | - | - | - | - | Panjit | 31.1 V | - | - | - | - | - | 800 | - | 66 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | Plastic Case | - | 3 kW | Active | - | - | 28 V | Yes | - | 0.008201 oz | 30 kV | 30 kV | -40...+85°C | Reel | THP | - | - | - | Zener | - | 150 °C | -55 °C | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | single | 28 V | Bidirectional | - | 1 Channel | - | Single | - | 0,6 A | No | 31.1V | 3000W (3kW) | 66A | 5 µA | 45.4V | 45.4 V | 28V | 66 A | - | 3 kW | Bidirectional | 1 mA | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | 3 W | - | 31.1 V | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 3.0SMCJ33A_R1_00001 Panjit | 12800 |
| - | Surface Mount | Surface Mount | DO-214AB-2 | SMC (DO-214AB) | - | - | - | - | Panjit | 36.7 V | - | - | - | - | - | 800 | - | 56.2 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 3 kW | Active | - | - | 33 V | Yes | - | 0.008201 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | MouseReel | TSM-30H | - | - | - | Zener | - | 150 °C | -55 °C | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | - | 33 V | Unidirectional | - | 1 Channel | - | Single | - | - | No | 36.7V | 3000W (3kW) | 56.2A | 5 µA | 53.3V | 53.3 V | 33V | 56.2 A | - | 3 kW | Unidirectional | 1 mA | 1 | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | 36.7 V | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() 3.0SMCJ22A_R1_00001 Panjit | 20 |
| - | Surface Mount | Surface Mount | DO-214AB-2 | SMC (DO-214AB) | - | - | - | - | Panjit | 24.4 V | - | - | - | 1,6x0,8mm | - | 800 | 100 V | 84.4 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | n/a | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 3 kW | Active | - | - | 22 V | Yes | - | 0.008201 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | Reel | n/a | ±1 % | - | - | Zener | 18.0 kOhm | 150 °C | -55 °C | Thick Film | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | - | 22 V | Unidirectional | n/a | 1 Channel | - | Single | - | - | No | 24.4V | 3000W (3kW) | 84.4A | 5 µA | 35.5V | 35.5 V | 22V | 84.4 A | - | 3 kW | Unidirectional | 1 mA | 1 | 0603 | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | 24.4 V | 0,1 W | - | ESD Suppressors / TVS Diodes | - | 0,45 mm | ||
![]() 3.0SMCJ6.5A_R1_00001 Panjit | In Stock | - | - | - | Surface Mount | DO-214AB-2 | SMC (DO-214AB) | Plastic | - | - | Square | Panjit | 7.22 V | - | - | - | (D13)18,3x18,3x6,8mm | - | 800 | - | 267.9 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 3 kW | Active | - | - | - | Yes | - | 0.008201 oz | 30 kV | 30 kV | -55°C ~ 150°C (TJ) | Reel | 825 Accessories | - | - | - | Cap | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | SMD/SMT | - | - | 6.5 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 7.22V | 3000W (3kW) | 267.9A | - | 11.2V | 11.2 V | 6.5V | - | - | - | - | - | 1 | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - |


Product
Brand
Articles
Tools