- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3.0SMCJ64A_R2_00001 Panjit | In Stock | - | - | DO-214AB-2 | Panjit | 71.1 V | 3000 | 29.2 A | Panjit | + 150 C | - 55 C | 3 kW | Details | 0.008201 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 64 V | Unidirectional | 1 Channel | 103 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP33CA_R2_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 36.7 V | 800 | 56.2 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 33 V | Bidirectional | 2 Channel | 53.3 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3.0SMCJ48CA_R2_00001 Panjit | In Stock | - | - | DO-214AB-2 | Panjit | 53.3 V | 3000 | 38.8 A | Panjit | + 150 C | - 55 C | 3 kW | Details | 0.008201 oz | 30 kV | 30 kV | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 48 V | Bidirectional | 1 Channel | 77.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP5.0A_B0_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 6.4 V | 500 | 326 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 5 V | Unidirectional | 1 Channel | 9.2 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP33CA_B0_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 36.7 V | 500 | 94 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 33 V | Bidirectional | 1 Channel | 53.3 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP160A_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 178 V | 400 | 11.6 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 160 V | Unidirectional | 1 Channel | 259 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP45A_AY_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 50 V | 400 | 41.2 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 45 V | Unidirectional | 1 Channel | 72.7 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP110CA_AY_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 122 V | 400 | 28 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 110 V | Bidirectional | 1 Channel | 177 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP110CA_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 122 V | 400 | 16.8 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 110 V | Bidirectional | 2 Channel | 177 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP43CA_B0_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 47.8 V | 500 | 43.2 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 43 V | Bidirectional | 2 Channel | 69.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP220A_B0_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 242 V | 500 | 8.4 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 220 V | Unidirectional | 1 Channel | 356 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP16CA_AY_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 17.8 V | 400 | 192 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 16 V | Bidirectional | 1 Channel | 26 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP43CA_AY_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 47.8 V | 400 | 43.2 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 43 V | Bidirectional | 2 Channel | 69.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 3KP16CA_B0_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 17.8 V | 500 | 115.4 A | Panjit | + 175 C | - 55 C | 3 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 16 V | Bidirectional | 2 Channel | 26 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP11A_AY_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 12.2 V | 400 | 274 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 11 V | Unidirectional | 1 Channel | 18.2 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP26A_B0_00001 Panjit | In Stock | - | - | P600-2 | Panjit | 28.9 V | 500 | 119 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 26 V | Unidirectional | 1 Channel | 42.1 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP78A_B0_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 86.7 V | 500 | 40 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 78 V | Unidirectional | 1 Channel | 126 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP48A_B0_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 53.3 V | 500 | 65 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 48 V | Unidirectional | 1 Channel | 77.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP15CA_B0_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 16.7 V | 500 | 206 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Bulk | TVS Diodes / ESD Suppression Diodes | Axial | 15 V | Bidirectional | 1 Channel | 24.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() 5KP58A_AY_10001 Panjit | In Stock | - | - | P600-2 | Panjit | 64.4 V | 400 | 53 A | Panjit | + 175 C | - 55 C | 5 kW | Details | 0.071959 oz | 30 kV | 30 kV | Ammo Pack | TVS Diodes / ESD Suppression Diodes | Axial | 58 V | Unidirectional | 1 Channel | 93.6 V | TVS Diodes | ESD Suppressors / TVS Diodes |


Product
Brand
Articles
Tools