- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rep Pk Reverse Voltage-Max
- Surface Mount
- Output Current-Max
- Operating Temperature-Max
- ECCN Code
- Configuration
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Panjit Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Forward current If | Forward Surge Current Ifsm | Forward voltage Vf | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package/Enclosure | Part Life Cycle Code | Pd - Power Dissipation | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Qualification | Reflow Temperature-Max (s) | Reverse leakage current Ir | Reverse peak voltage Vrrm | Reverse recovery time trr | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Pbfree Code | ECCN Code | Type | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Reference Standard | Termination Style | JESD-30 Code | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Diode Configuration | Recovery Time | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B6S_R2_00001 PANJIT International | In Stock | - | - | Surface Mount | MDI-4 | YES | 4-MDI | SILICON | 4 | - | Panjit | - | 3000 | - | - | - | 1 V | 0.5 A | PAN JIT INTERNATIONAL INC | 5 uA | Panjit | B6S_R2_00001 | + 150 C | Panjit International Inc. | - 55 C | Yes | SMD/SMT | 4 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | - | Active | 1.4 W | 600 V | 1.4 W | Active | - | NOT SPECIFIED | - | - | - | 5.51 | Details | Yes | 0.004473 oz | - | 600 V | -55°C ~ 150°C (TJ) | MouseReel | B1S | Yes | EAR99 | Single Phase Bridge | UL RECOGNIZED | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | GULL WING | NOT SPECIFIED | not_compliant | - | - | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | - | Single Phase | 5 µA @ 600 V | 1 V @ 500 mA | - | 35 A | 0.8 A | - | 800 mA | Bridge Rectifiers | 1 | 600 V | - | - | 30 A | - | - | 600 V | 600 V | - | - | - | 1 V | Bridge Rectifiers | 2.7 mm | 4.9 mm | 4.2 mm | ||
![]() BAW56-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SOT-23 | SILICON | 3 | BAW56 | Panjit | 150mA | 3000 | 150mA | 4A | 1.25V | 0.715 V | 150 mA | PAN JIT INTERNATIONAL INC | 2.5 uA | Panjit | BAW56-AU_R1_000A1 | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | 2 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | GREEN, PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | SOT-23 | Active | - | 100 V | 0.25 W | Active | AEC-Q101 | NOT SPECIFIED | 2.5uA | 100V | 4ns | 5.17 | Details | Yes | 0.000296 oz | 75V | - | - | MouseReel | Automotive, AEC-Q101 | - | EAR99 | - | - | 8541.10.00.70 | Diodes & Rectifiers | - | DUAL | GULL WING | NOT SPECIFIED | compliant | AEC-Q101 | - | R-PDSO-G3 | Common Anode | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5 µA @ 75 V | 1.25 V @ 150 mA | -55°C ~ 150°C | 4 A | 0.15 A | 75 V | - | Diodes - General Purpose, Power, Switching | - | 100 V | - | - | 4 A | 1 Pair Common Anode | 4 ns | - | - | 0.004 µs | 4 ns | Switching Diodes | 1.25 V | - | - | - | - | ||
![]() BAV70-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | - | Panjit | 150mA | 3000 | 150mA | 4A | 1.25V | - | 150 mA | - | 2.5 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | SOT-23 | - | - | 100 V | - | Active | AEC-Q101 | - | 2.5uA | 100V | 4ns | - | Details | - | 0.000296 oz | 75V | - | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5 µA @ 75 V | 1.25 V @ 150 mA | -55°C ~ 150°C | 4 A | - | 75 V | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | 1 Pair Common Cathode | 4 ns | - | - | - | 4 ns | Switching Diodes | 1.25 V | - | - | - | - | ||
![]() GS1A-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | DO-214AC, SMA | YES | SMA (DO-214AC) | SILICON | 2 | - | Panjit | - | 1800 | 1A | 35A | 1.1V | - | - | PAN JIT INTERNATIONAL INC | - | Panjit | GS1A-AU_R1_000A1 | - | Panjit International Inc. | - | - | - | 1 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | DO-214AC | Active | - | - | - | Discontinued at Digi-Key | AEC-Q101 | NOT SPECIFIED | 1uA | 50V | - | 5 | Details | Yes | 0.002395 oz | 50V | - | - | Reel | Automotive, AEC-Q101 | - | EAR99 | - | - | - | Diodes & Rectifiers | - | DUAL | C BEND | NOT SPECIFIED | compliant | AEC-Q101; TS 16949 | - | R-PDSO-C2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 50 V | 1.1 V @ 1 A | -55°C ~ 150°C | - | 1 A | 50 V | 1A | Diodes - General Purpose, Power, Switching | - | 50 V | DO-214AC | 12pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBU8J_B0_100A2 PANJIT International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4148W-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | SOD-123 | YES | SOD-123 | SILICON | 2 | - | Panjit | - | 3000 | 200mA | 4A | 1.25V | - | 200 mA | PAN JIT INTERNATIONAL INC | 2.5 uA | Panjit | 1N4148W-AU_R1_000A1 | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | 1 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | GREEN, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | SOD-123 | Active | - | 100 V | 0.41 W | Active | AEC-Q101 | NOT SPECIFIED | 2.5uA | 75V | 4ns | 5.04 | Details | Yes | 0.000365 oz | 75V | - | - | MouseReel | Automotive, AEC-Q101 | - | EAR99 | - | - | 8541.10.00.70 | Diodes & Rectifiers | - | DUAL | GULL WING | NOT SPECIFIED | compliant | AEC-Q101 | - | R-PDSO-G2 | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5 µA @ 75 V | 1.25 V @ 150 mA | -55°C ~ 150°C | 4 A | 0.15 A | 75 V | 200mA | Diodes - General Purpose, Power, Switching | - | 100 V | - | 1.5pF @ 0V, 1MHz | - | - | 4 ns | - | - | 0.004 µs | 4 ns | Switching Diodes | 1.25 V | - | - | - | - | ||
![]() GBP302 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR36 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBJ1506 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBJ1504 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBJ2010_T0_00601 Panjit | In Stock | - | - | Through Hole | KBJ-2 | - | KBJ | - | - | - | Panjit | - | 20 | - | - | - | - | 20 A | - | 5 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 1 kV | - | Active | - | - | - | - | - | - | Details | - | 0.146182 oz | - | - | -55°C ~ 150°C (TJ) | Tube | - | - | - | Single Phase Bridge | - | - | Diodes & Rectifiers | Standard | - | - | - | - | - | Solder Pin | - | - | - | Single Phase | 5 µA @ 1 V | 1.1 V @ 20 A | - | 200 A | - | - | 20 A | Bridge Rectifiers | - | - | - | - | - | - | - | 1 kV | - | - | - | Bridge Rectifiers | 1.1 V | Bridge Rectifiers | - | - | - | ||
![]() GBJ2508LV_T0_00601 Panjit | In Stock | - | - | Through Hole | 4-SIP, GBJ | - | GBJ-2 | - | - | - | Panjit | - | 15 | - | - | - | - | 25 A | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | 800 V | - | Active | - | - | - | - | - | - | Details | - | 0.236237 oz | - | 800 V | -55°C ~ 150°C | Tube | - | - | - | Single Phase Bridge | - | - | Diodes & Rectifiers | Standard | - | - | - | - | - | - | - | - | - | Single Phase | 5 µA @ 800 V | 940 mV @ 12.5 A | - | - | - | - | 25 A | Bridge Rectifiers | - | - | - | - | - | - | - | 800 V | - | - | - | - | - | Bridge Rectifiers | - | - | - | ||
![]() KBP4M_T0_00101 Panjit | In Stock | - | - | Through Hole | KBP-4 | - | KBP | - | - | - | Panjit | - | 2800 | - | - | - | - | 4 A | - | 5 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | - | Through Hole | - | - | - | Tube | - | - | - | - | - | - | - | 1 kV | - | Not For New Designs | - | - | - | - | - | - | Details | - | 0.053616 oz | - | 1 kV | -55°C ~ 150°C (TJ) | MouseReel | KBP-40H | - | - | Single Phase Bridge | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | Single Phase | 5 µA @ 1000 V | 1.1 V @ 4 A | - | 150 A | - | - | 4 A | Bridge Rectifiers | - | - | - | - | - | - | - | 1 kV | - | - | - | Rectifiers | 1.1 V | Bridge Rectifiers | 10.6 mm | 14.75 mm | 3.65 mm | ||
![]() S8M-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | DO-214AB, SMC | - | SMC (DO-214AB) | - | - | - | Panjit | - | 800 | 8A | 400A | 0.985V | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | DO-214AB | - | - | - | - | Discontinued at Digi-Key | AEC-Q101 | - | 10uA | 1000V | - | - | Details | - | 0.008201 oz | 1000V | - | - | Reel | Automotive, AEC-Q101 | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 µA @ 1000 V | 985 mV @ 8 A | -55°C ~ 150°C | - | - | 1000 V | 8A | Rectifiers | - | - | - | 65pF @ 4V, 1MHz | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | ||
![]() S3A-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | DO-214AB, SMC | - | SMC (DO-214AB) | - | - | - | Panjit | - | 800 | 3A | 200A | 1.2V | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | DO-214AB | - | - | - | - | Discontinued at Digi-Key | AEC-Q101 | - | 1uA | 50V | - | - | Details | - | 0.008201 oz | 50V | - | - | Reel | Automotive, AEC-Q101 | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 50 V | 1.2 V @ 3 A | -55°C ~ 150°C | - | - | 50 V | 3A | Rectifiers | - | - | - | 53pF @ 4V, 1MHz | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | ||
![]() GBL410_B0_100A1 PANJIT International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBU4J PANJIT International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBU2510H_T0_00601 Panjit | In Stock | - | - | - | GBU-2 | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | + 175 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase Bridge | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | 700 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05 V | - | 18.8 mm | 22.3 mm | 3.5 mm | ||
![]() GBU3510H_T0_00601 Panjit | In Stock | - | - | - | GBU-2 | - | - | - | - | - | - | - | - | - | - | - | - | 35 A | - | - | - | - | + 175 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase Bridge | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | 800 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | - | 18.8 mm | 22.3 mm | 3.5 mm | ||
![]() 1N4148W_R1_000A7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 200mA | 2A | 1.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOD-123 | - | - | - | - | - | - | - | 2.5uA | 100V | 4ns | - | - | - | - | 75V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |