- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rep Pk Reverse Voltage-Max
- Surface Mount
- Output Current-Max
- Operating Temperature-Max
- ECCN Code
- Configuration
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Panjit Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Peak Reverse Voltage | Product Status | RoHS | Unit Weight | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Termination Style | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Max Surge Current | Current - Average Rectified (Io) | Product Type | Voltage - Peak Reverse (Max) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
KBJ1506 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
KBJ1504 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
GBU6MP_T0_00101 Panjit | 374 |
| - | Through Hole | GBU-1-4 | GBU-1 | Panjit | 1000 | 6 A | 5 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | Through Hole | Tube | 1 kV | Not For New Designs | Details | 0.134041 oz | 1 kV | -55°C ~ 150°C (TJ) | Cut Tape | GBU-60H | Single Phase Bridge | Diodes & Rectifiers | Si | - | Single Phase | 5 µA @ 1000 V | 1.05 V @ 3 A | 350 A | 6 A | Bridge Rectifiers | 1 kV | Rectifiers | 1.05 V | Bridge Rectifiers | 18.8 mm | 25.5 mm | 3.56 mm | ||
ABS2MS_R2_00101 Panjit | 6381 |
| - | Surface Mount | ABS-4 | ABS | Panjit | 4000 | 2 A | 5 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1 kV | Active | Details | 0.003104 oz | 1 kV | -55°C ~ 150°C (TJ) | MouseReel | GAB-20SH | Single Phase Bridge | Diodes & Rectifiers | Si | - | Single Phase | 5 µA @ 1000 V | 1.1 V @ 2 A | 140 A | 2 A | Bridge Rectifiers | 1 kV | Rectifiers | 1.1 V | Bridge Rectifiers | 1.5 mm | 5.2 mm | 4.5 mm | ||
KBP4M_T0_00101 Panjit | 1687 |
| - | Through Hole | KBP-4 | KBP | Panjit | 2800 | 4 A | 5 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | Through Hole | Tube | 1 kV | Not For New Designs | Details | 0.053616 oz | 1 kV | -55°C ~ 150°C (TJ) | MouseReel | KBP-40H | Single Phase Bridge | Diodes & Rectifiers | Si | - | Single Phase | 5 µA @ 1000 V | 1.1 V @ 4 A | 150 A | 4 A | Bridge Rectifiers | 1 kV | Rectifiers | 1.1 V | Bridge Rectifiers | 10.6 mm | 14.75 mm | 3.65 mm | ||
BR36 Panjit | 20000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
EDB102-C-S-NT Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
GBU2510H_T0_00601 Panjit | 1662 |
| - | - | GBU-2 | - | - | - | 25 A | - | - | + 175 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | Single Phase Bridge | - | - | Solder Pin | - | - | - | 700 A | - | - | - | - | 1.05 V | - | 18.8 mm | 22.3 mm | 3.5 mm | ||
GBU3510H_T0_00601 Panjit | 1530 |
| - | - | GBU-2 | - | - | - | 35 A | - | - | + 175 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | Single Phase Bridge | - | - | Solder Pin | - | - | - | 800 A | - | - | - | - | 1.1 V | - | 18.8 mm | 22.3 mm | 3.5 mm | ||
KBJ2010_T0_00601 Panjit | 3000 |
| - | Through Hole | KBJ-2 | KBJ | Panjit | 20 | 20 A | 5 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | Through Hole | - | 1 kV | Active | Details | 0.146182 oz | - | -55°C ~ 150°C (TJ) | Tube | - | Single Phase Bridge | Diodes & Rectifiers | Standard | Solder Pin | Single Phase | 5 µA @ 1 V | 1.1 V @ 20 A | 200 A | 20 A | Bridge Rectifiers | 1 kV | Bridge Rectifiers | 1.1 V | Bridge Rectifiers | - | - | - | ||
TS340IS_R1_00001 Panjit | 27 |
| - | Surface Mount | 4-SMD, Gull Wing | 4-MicroDIP/SMD | Panjit | 1000 | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 0.003170 oz | - | -55°C ~ 150°C (TJ) | Reel | STD-30S | - | Diodes & Rectifiers | Si | - | Single Phase | 100 µA @ 40 V | 530 mV @ 3 A | - | 3 A | Schottky Diodes & Rectifiers | 40 V | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
B1S_R2_00001 Panjit | In Stock | - | - | - | - | - | Panjit | 3000 | - | - | Panjit | - | - | - | Yes | - | - | - | - | - | 0.004473 oz | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | - | Bridge Rectifiers | - | - | - | ||
DI101S_R2_00001 Panjit | In Stock | - | - | - | - | - | Panjit | 1500 | - | - | Panjit | - | - | - | Yes | - | - | - | - | Details | 0.010582 oz | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | - | Bridge Rectifiers | - | - | - | ||
DI150S_R2_00001 Panjit | In Stock | - | - | - | - | - | Panjit | 1500 | - | - | Panjit | - | - | - | Yes | - | - | - | - | Details | 0.010582 oz | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | - | Bridge Rectifiers | - | - | - | ||
DI200S_T0_00001 Panjit | In Stock | - | - | - | - | - | Panjit | 50 | - | - | Panjit | - | - | - | - | - | - | - | - | - | 0.010582 oz | - | - | Tube | LGDI-20SH | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | - | Bridge Rectifiers | - | - | - | ||
DI200S_R2_00001 Panjit | In Stock | - | - | - | - | - | Panjit | 1500 | - | - | Panjit | - | - | - | Yes | - | - | - | - | Details | 0.010582 oz | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | - | Bridge Rectifiers | - | - | - | ||
DI102S_R2_00001 Panjit | In Stock | - | - | - | - | - | Panjit | 1500 | - | - | Panjit | - | - | - | Yes | - | - | - | - | Details | 0.010582 oz | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | - | Bridge Rectifiers | - | - | - | ||
DI201S_T0_00001 Panjit | In Stock | - | - | - | - | - | Panjit | 50 | - | - | Panjit | - | - | - | - | - | - | - | - | - | 0.010582 oz | - | - | Tube | LGDI-20SH | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | - | Bridge Rectifiers | - | - | - | ||
DI202S_R2_00001 Panjit | In Stock | - | - | - | - | - | Panjit | 1500 | - | - | Panjit | - | - | - | Yes | - | - | - | - | Details | 0.010582 oz | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | - | Bridge Rectifiers | - | - | - | ||
DI204S_T0_00001 Panjit | In Stock | - | - | - | - | - | Panjit | 50 | - | - | Panjit | - | - | - | - | - | - | - | - | - | 0.010582 oz | - | - | Tube | LGDI-20SH | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | - | Bridge Rectifiers | - | - | - |


Product
Brand
Articles
Tools