- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rep Pk Reverse Voltage-Max
- Surface Mount
- Output Current-Max
- Operating Temperature-Max
- ECCN Code
- Configuration
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Panjit Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Material | Diode Element Material | Number of Terminals | Exterior Housing Material | Bonding time | Brand | Date Of Intro | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Reverse Voltage | Peel strength | Power Dissipation (Max) | RoHS | Rohs Code | Softening temperature | Strength | Transport packaging size/quantity | Unit Weight | Vr - Reverse Voltage | Weight Gross | Operating temperature | Packaging | Pbfree Code | ECCN Code | Type | Color | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Max Surge Current | Output Current-Max | Product Type | Number of Phases | Operating Temperature Range | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | 2nd Connector Number of Positions Loaded | Features | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MB10F-10_R2_10001 Panjit | In Stock | - | - | MBF-4 | - | - | - | - | - | - | Panjit | - | - | 5000 | - | 1 A | - | 5 uA | Panjit | + 150 C | - 55 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 1000 V | - | - | - | - | - | - | - | 0.002885 oz | 1000 V | - | - | Reel | - | - | Single Phase Bridge | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 A | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | Bridge Rectifiers | - | 1.4 mm | 7 mm | 4.95 mm | ||
BAS70S PanJit Semiconductor | In Stock | - | Datasheet | - | YES | - | SILICON | 3 | - | - | - | - | - | - | - | - | PAN JIT INTERNATIONAL INC | - | - | - | - | - | - | 2 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | 0.225 W | - | Yes | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | - | - | 8541.10.00.70 | - | - | DUAL | GULL WING | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | - | - | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | - | - | 0.2 A | - | - | - | 70 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MR10L-30-LE_R2_00001 PANJIT International | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR1060F PanJit Semiconductor | In Stock | - | Datasheet | - | NO | - | SILICON | 2 | - | - | - | - | - | - | - | - | PAN JIT INTERNATIONAL INC | - | - | - | - | - | - | 1 | 175 °C | -65 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, ITO-220AC, 2 PIN | RECTANGULAR | FLANGE MOUNT | Active | TO-220AC | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | not_compliant | NOT SPECIFIED | 3 | - | - | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | - | 10 A | - | 1 | - | 60 V | TO-220AC | 150 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER504 PanJit Semiconductor | In Stock | - | Datasheet | - | NO | - | SILICON | 2 | - | - | - | - | - | - | 1.25 V | - | PAN JIT INTERNATIONAL INC | - | - | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, HERMETIC SEALED, PLASTIC PACKAGE-2 | ROUND | LONG FORM | Active | DO-201AD | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | SUPER FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | AXIAL | WIRE | NOT SPECIFIED | not_compliant | NOT SPECIFIED | 2 | - | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | - | 5 A | - | 1 | - | 400 V | DO-201AD | 150 A | - | - | 0.035 µs | - | - | - | - | - | - | - | - | - | ||
GBL408 PanJit Semiconductor | In Stock | - | Datasheet | - | NO | EVA | - | - | 4 | not more than 8 s | - | - | - | - | 1 V | - | PANJIT INTERNATIONAL INC | - | - | - | - | - | - | - | 150 °C | - | - | - | - | - | - | Obsolete | - | - | - | 50 N/ 2.5 cm | - | - | Yes | at least 95°C | of the connection when peeled off (180С) - not less than 50N/ 2.5 cm | 42*28*23.5/200 | - | - | 7.64 | 180...160 °C | - | - | EAR99 | - | transparent | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | - | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | - | 4 A | - | 1 | - | 800 V | - | 150 A | - | 800 V | - | - | - | viscosity at 150С - 10000 ± 3000 mpa x s | - | - | 7 mm | - | 190 mm | - | ||
MBR2045FCT PanJit Semiconductor | In Stock | - | Datasheet | - | NO | - | SILICON | 3 | 2 | - | - | - | - | - | - | - | PANJIT INTERNATIONAL INC | - | - | - | - | - | - | - | 175 °C | -65 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN | RECTANGULAR | FLANGE MOUNT | Active | TO-220AB | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | not_compliant | NOT SPECIFIED | 3 | - | - | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | - | 20 A | - | 1 | - | 45 V | TO-220AB | 200 A | - | - | - | - | EFFICIENCY | - | - | - | - | - | - | - | ||
SD1020YS PanJit Semiconductor | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | - | 0.55 V | - | PAN JIT INTERNATIONAL INC | - | - | - | - | - | - | 1 | 125 °C | -50 °C | - | PLASTIC/EPOXY | DPAK-3/2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | SINGLE | GULL WING | - | compliant | - | - | - | - | R-PSSO-G2 | - | SINGLE | RECTIFIER DIODE | CATHODE | - | 10 A | - | 1 | - | 20 V | TO-252 | 100 A | 200 µA | - | - | - | - | - | - | - | - | - | - | - | ||
KBJ2506_B0_00001 PanJit Semiconductor | In Stock | - | Datasheet | - | NO | - | SILICON | 4 | - | - | - | 2017-02-15 | - | - | 1.1 V | - | PAN JIT INTERNATIONAL INC | - | - | - | - | - | - | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.80 | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | not_compliant | NOT SPECIFIED | - | UL RECOGNIZED | - | R-PSFM-T4 | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | - | 25 A | - | 1 | - | 600 V | - | 350 A | 5 µA | 600 V | - | 600 V | - | - | - | - | - | - | - | - | ||
![]() SB1060LCT PanJit Semiconductor | In Stock | - | Datasheet | - | NO | - | SILICON | 3 | - | - | - | - | - | - | - | - | PAN JIT INTERNATIONAL INC | - | - | - | - | - | - | 2 | 125 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | Active | TO-220AB | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | not_compliant | NOT SPECIFIED | 3 | - | - | R-PSFM-T3 | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | - | 5 A | - | 1 | - | 60 V | TO-220AB | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB840FCT PanJit Semiconductor | In Stock | - | Datasheet | - | NO | - | SILICON | 3 | - | - | - | - | - | - | 0.55 V | - | PAN JIT INTERNATIONAL INC | - | - | - | - | - | - | 2 | 150 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN | RECTANGULAR | FLANGE MOUNT | Active | TO-220AB | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | not_compliant | NOT SPECIFIED | 3 | - | - | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | - | 8 A | - | 1 | - | 40 V | TO-220AB | 150 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
SB1060_T0_00001 PanJit Semiconductor | In Stock | - | Datasheet | - | NO | - | SILICON | 2 | - | - | - | - | - | - | 0.75 V | - | PAN JIT INTERNATIONAL INC | - | - | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | not_compliant | NOT SPECIFIED | - | - | - | R-PSFM-T2 | - | SINGLE | RECTIFIER DIODE | ISOLATED | - | 10 A | - | 1 | - | 60 V | TO-220AC | 150 A | 200 µA | - | - | - | - | - | - | - | - | - | - | - | ||
UF1010GP_AY_00001 PanJit Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SS2030FL PanJit Semiconductor | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | - | - | - | PANJIT INTERNATIONAL INC | - | - | - | - | - | - | 1 | 125 °C | -50 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | NOT SPECIFIED | 2 | - | - | R-PDSO-F2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | 2 A | - | 1 | - | 30 V | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
SD340S PanJit Semiconductor | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | - | 0.5 V | - | PAN JIT INTERNATIONAL INC | - | - | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | End Of Life | TO-252 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | NOT SPECIFIED | 4 | - | - | R-PSSO-G2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | - | 3 A | - | 1 | - | 40 V | TO-252 | 75 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
SBU6K PanJit Semiconductor | In Stock | - | Datasheet | - | NO | - | SILICON | 4 | - | - | - | - | - | - | 0.98 V | - | PAN JIT INTERNATIONAL INC | - | - | - | - | - | - | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | SINGLE | WIRE | 260 | compliant | 10 | - | - | - | R-PSFM-W4 | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | - | 6 A | - | 1 | - | 800 V | - | 225 A | 3 µA | 800 V | - | 800 V | - | - | - | - | - | - | - | - | ||
SB20200FCT PanJit Semiconductor | In Stock | - | Datasheet | - | NO | - | SILICON | 3 | - | - | - | - | - | - | 1 V | - | PAN JIT INTERNATIONAL INC | - | - | - | - | - | - | 2 | 125 °C | -50 °C | - | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | SINGLE | THROUGH-HOLE | - | compliant | - | - | - | - | R-PSFM-T3 | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | - | 10 A | - | 1 | - | 200 V | TO-220AB | 200 A | 500 µA | - | - | - | - | - | - | - | - | - | - | - | ||
SS14-L T/R PanJit Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBJB1510_T0_00301 Panjit | In Stock | - | Datasheet | KBJB-4 | - | - | - | - | - | - | - | - | 20 | - | - | 15 A | - | 5 uA | - | + 150 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 1 kV | - | - | RoHS Compliant | - | - | - | - | 0.146182 oz | 1 kV | - | - | Tube | - | - | Single Phase Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | 440 A | - | - | - | - 55 C to + 150 C | - | - | - | - | - | - | - | - | - | 1 V | - | - | 10.6 mm | 25.3 mm | 4.5 mm | ||
![]() KBJB1508_T0_00301 Panjit | In Stock | - | Datasheet | KBJB-4 | - | - | - | - | - | - | - | - | 20 | - | - | 15 A | - | 5 uA | - | + 150 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 800 V | - | - | RoHS Compliant | - | - | - | - | 0.146182 oz | 800 V | - | - | Tube | - | - | Single Phase Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | 440 A | - | - | - | - 55 C to + 150 C | - | - | - | - | - | - | - | - | - | 1 V | - | - | 10.6 mm | 25.3 mm | 4.5 mm |


Product
Brand
Articles
Tools