- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rep Pk Reverse Voltage-Max
- Surface Mount
- Output Current-Max
- Operating Temperature-Max
- ECCN Code
- Configuration
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Panjit Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Diode Element Material | Number of Terminals | Exterior Housing Material | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Forward Voltage-Max (VF) | Gross weight | Ihs Manufacturer | Kind of connector | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Rohs Code | Row pitch | Spatial orientation | Type of connector | Operating temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Rated voltage | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Output Range | Profile | Plating thickness | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
B6S PanJit Semiconductor | 36000 | - | Datasheet | - | YES | - | SILICON | 4 | 4 | - | - | - | - | 1 V | - | PANJIT INTERNATIONAL INC | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, MDI, 4 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | DUAL | GULL WING | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | 4 | UL RECOGNIZED | R-PDSO-G4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 0.8 A | 1 | 600 V | - | 30 A | - | - | 600 V | - | - | 1.4 W | - | - | - | ||
RB751S-40 PanJit Semiconductor | 20000 | - | Datasheet | - | YES | - | SILICON | 2 | 1 | - | - | - | - | - | - | PANJIT INTERNATIONAL INC | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.70 | DUAL | FLAT | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 2 | - | R-PDSO-F2 | - | SINGLE | RECTIFIER DIODE | - | 0.3 A | 1 | 40 V | - | - | - | - | - | - | - | 0.2 W | - | - | - | ||
KBJ410 PanJit Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | PANJIT INTERNATIONAL INC | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SS10100FL PanJit Semiconductor | 5 |
| Datasheet | gold-plated | YES | 48 | SILICON | 2 | 1 | socket | 2x24 | 2.54mm | THT | - | 4.56 g | PAN JIT INTERNATIONAL INC | female | - | 125 °C | -55 °C | PLASTIC/EPOXY | GREEN, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | 2.54mm | straight | pin strips | -40...163°C | - | - | Yes | - | EAR99 | - | - | LOW POWER LOSS | 8541.10.00.80 | DUAL | FLAT | NOT SPECIFIED | compliant | 1.5A | NOT SPECIFIED | 2 | - | R-PDSO-F2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 100 V | - | - | - | 60V | - | - | - | - | beryllium copper | 0.75µm | UL94V-0 | ||
BAS21A PanJit Semiconductor | In Stock | - | Datasheet | gold-plated | YES | 32 | SILICON | 3 | 2 | socket | 2x16 | 2.54mm | SMT | - | 3.04 g | PANJIT INTERNATIONAL INC | female | - | 150 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | 2.54mm | straight | pin strips | -40...163°C | - | - | Yes | - | EAR99 | - | - | - | 8541.10.00.70 | DUAL | GULL WING | NOT SPECIFIED | compliant | 3A | NOT SPECIFIED | 3 | - | R-PDSO-G3 | - | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 0.2 A | - | 250 V | - | - | - | 150V | - | 0.05 μs | - | 0.25 W | beryllium copper | 0.75µm | UL94V-0 | ||
BAS40AW PanJit Semiconductor | In Stock | - | Datasheet | - | YES | - | SILICON | 3 | - | - | - | - | - | 0.38 V | - | PAN JIT INTERNATIONAL INC | - | 2 | 150 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.225 W | Yes | - | - | - | - | - | - | Yes | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.70 | DUAL | GULL WING | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 3 | - | R-PDSO-G3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | - | 0.2 A | - | 40 V | - | 0.6 A | - | - | - | - | - | - | - | - | - | ||
![]() SB650FCT PanJit Semiconductor | In Stock | - | Datasheet | - | NO | - | SILICON | 3 | - | - | - | - | - | 0.7 V | - | PAN JIT INTERNATIONAL INC | - | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Active | TO-220AB | - | Yes | - | - | - | - | - | - | Yes | - | EAR99 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | 3 | - | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 6 A | 1 | 50 V | TO-220AB | 75 A | - | - | - | - | - | - | - | - | - | ||
PB1002 PanJit Semiconductor | In Stock | - | Datasheet | - | NO | - | SILICON | 4 | - | - | - | - | - | 1.1 V | - | PANJIT INTERNATIONAL INC | - | 4 | 125 °C | -55 °C | PLASTIC/EPOXY | - | SQUARE | FLANGE MOUNT | Active | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | UPPER | WIRE | - | compliant | - | - | - | - | S-PUFM-W4 | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 8 A | 1 | 200 V | - | 200 A | 10 μA | - | 200 V | - | 200 V | - | - | - | - | ||
![]() SK34E PanJit Semiconductor | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | - | - | PAN JIT INTERNATIONAL INC | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SMC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | - | Yes | - | - | - | - | - | - | Yes | - | EAR99 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 40 V | DO-214AB | 100 A | - | - | - | - | - | - | - | - | - | ||
![]() BX320 PanJit Semiconductor | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | - | - | PAN JIT INTERNATIONAL INC | - | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AC | - | Yes | - | - | - | - | - | - | Yes | - | EAR99 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 200 V | DO-214AC | 80 A | - | - | - | - | - | - | - | - | - | ||
![]() SB1060 PanJit Semiconductor | In Stock | - | Datasheet | - | NO | - | SILICON | 2 | - | - | - | - | - | 0.75 V | - | PANJIT INTERNATIONAL INC | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | FLANGE MOUNT | Active | TO-220AC | - | Yes | - | - | - | - | - | e3 | - | - | EAR99 | TIN | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | not_compliant | - | - | 3 | - | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 10 A | 1 | 60 V | TO-220AC | 150 A | 500 μA | - | - | - | - | - | - | - | - | ||
![]() SS14E PanJit Semiconductor | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | - | - | PAN JIT INTERNATIONAL INC | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AC | - | Yes | - | - | - | - | - | - | Yes | - | EAR99 | - | GENERAL PURPOSE | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | 2 | - | R-PDSO-C2 | - | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 40 V | DO-214AC | - | - | - | - | - | - | - | - | - | - | ||
SD550YS PanJit Semiconductor | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | 0.75 V | - | PAN JIT INTERNATIONAL INC | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | TO-252 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | 4 | - | R-PSSO-G2 | - | SINGLE | RECTIFIER DIODE | CATHODE | 5 A | 1 | 50 V | TO-252 | 100 A | - | - | - | - | - | - | - | - | - | ||
SB20100CT PanJit Semiconductor | In Stock | - | Datasheet | - | NO | - | SILICON | 3 | - | - | - | - | - | 0.85 V | - | PAN JIT INTERNATIONAL INC | - | 2 | 125 °C | -50 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | - | - | - | R-PSFM-T3 | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | 10 A | 1 | 100 V | TO-220AB | 200 A | 500 μA | - | - | - | - | - | - | - | - | ||
![]() GBJA2510_T0_00301 Panjit International Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBJA3510_T0_00301 Panjit International Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SS30100HE PanJit Semiconductor | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | - | - | PAN JIT INTERNATIONAL INC | - | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | FLAT | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 2 | - | R-PDSO-F2 | - | SINGLE | RECTIFIER DIODE | CATHODE | 3 A | 1 | 100 V | - | 80 A | - | - | - | - | - | - | - | - | - | ||
GS1M-AU-R1 PanJit Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
PS201 PanJit Semiconductor | In Stock | - | Datasheet | - | NO | - | SILICON | 2 | - | - | - | - | - | 1.1 V | - | PAN JIT INTERNATIONAL INC | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | DO-15 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | AXIAL | WIRE | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 2 A | 1 | 100 V | DO-15 | 70 A | - | - | - | - | - | - | - | - | - | ||
SB10100 PanJit Semiconductor | In Stock | - | Datasheet | - | NO | - | SILICON | 2 | - | - | - | - | - | 0.85 V | - | PANJIT INTERNATIONAL INC | - | 1 | 125 °C | -50 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-3/2 | RECTANGULAR | FLANGE MOUNT | Active | - | - | Yes | - | - | - | - | - | e3 | - | - | EAR99 | TIN | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | not_compliant | - | - | - | - | R-PSFM-T2 | - | SINGLE | RECTIFIER DIODE | - | 10 A | 1 | 100 V | TO-220AC | 150 A | 500 μA | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools