- Mfr
- Product Status
- Mounting Type
- Package / Case
- Supplier Device Package
- Current - Average Rectified (Io) (per Diode)
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Operating Temperature - Junction
- Speed
- Voltage - DC Reverse (Vr) (Max)
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Moisture Sensitive | Package | Product Status | RoHS | Unit Weight | Packaging | Series | Subcategory | Technology | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Product Type | Diode Configuration | Reverse Recovery Time (trr) | Product | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BD1040CS_L2_00001 Panjit | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 10A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Not For New Designs | - | 0.010229 oz | Reel | BD-100CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 40 V | 700 mV @ 5 A | -55°C ~ 150°C | 40 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
SDM1260VCS_S2_00001 Panjit | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 6A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Not For New Designs | - | 0.010229 oz | Reel | SDM-120CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 210 µA @ 60 V | 550 mV @ 6 A | -55°C ~ 150°C | 60 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
SD830CS_L2_00001 Panjit | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 8A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0.010229 oz | Reel | SD-80CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 30 V | 550 mV @ 4 A | -55°C ~ 125°C | 30 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
SDM1645CS_L2_00001 Panjit | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 8A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0.010229 oz | Reel | SDM-160CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 210 µA @ 45 V | 540 mV @ 8 A | -55°C ~ 150°C | 45 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
BD845CS_S2_00001 Panjit | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 8A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0.010229 oz | Reel | BD-80CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 45 V | 700 mV @ 4 A | -65°C ~ 175°C | 45 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
SD1030CS_L2_00001 Panjit | 17 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 10A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0.010229 oz | Reel | SD-100CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 30 V | 550 mV @ 5 A | -55°C ~ 125°C | 30 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
SD630CS_L2_00001 Panjit | 3648 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 6A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0.010229 oz | Reel | SD-60CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 30 V | 550 mV @ 3 A | -55°C ~ 125°C | 30 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
SBA0520SA_R1_00001 Panjit | 3000 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | Panjit | 500mA | 3000 | Panjit | Panjit International Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 0.000296 oz | MouseReel | SSM-05TCS | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 20 V | 480 mV @ 500 mA | -55°C ~ 150°C | 20 V | Schottky Diodes & Rectifiers | 1 Pair Series Connection | - | - | Schottky Diodes & Rectifiers | ||
MBR20200FAT_T0_00001 Panjit | 16 |
| - | Through Hole | TO-220-3 Full Pack | ITO-220AB | Panjit | 10A | 50 | Panjit | Panjit International Inc. | - | Cut Tape (CT) | Not For New Designs | - | 0.056438 oz | Tube | MBR-200FATWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5 µA @ 200 V | 900 mV @ 10 A | -55°C ~ 150°C | 200 V | Schottky Diodes & Rectifiers | 1 Pair Common Anode | - | - | Schottky Diodes & Rectifiers | ||
MBR1060DC_R2_00001 Panjit | 651 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | Panjit | 10A | 800 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0.051500 oz | MouseReel | - | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 60 V | 750 mV @ 5 A | -65°C ~ 175°C | 60 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
MBR1060CT_T0_00001 Panjit | 16000 |
| - | Through Hole | TO-220-3 | TO-220AB | Panjit | 10A | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | 0.066680 oz | Tube | MBR-100CTWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 60 V | 750 mV @ 5 A | -65°C ~ 175°C | 60 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
BD8200CS_S2_00001 Panjit | 35 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 8A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Not For New Designs | - | 0.010229 oz | Reel | BD-80CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 200 V | 900 mV @ 4 A | -65°C ~ 175°C | 200 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
UF2001CT_T0_00001 Panjit | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | Panjit | 20A | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | 0.066680 oz | Tube | UF-200CTH | Diodes & Rectifiers | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 100 V | 1 V @ 10 A | -65°C ~ 150°C | 100 V | Rectifiers | 1 Pair Common Cathode | 50 ns | Rectifiers | Rectifiers | ||
MBR880DC_R2_00001 Panjit | 35 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | Panjit | 8A | 800 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0.051500 oz | Reel | - | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 80 V | 800 mV @ 4 A | -65°C ~ 175°C | 80 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
SD620CS_L2_00001 Panjit | 35 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 6A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0.010229 oz | Reel | SD-60CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 20 V | 550 mV @ 3 A | -55°C ~ 125°C | 20 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
BAV99BRW_R1_00001 Panjit | 2932 |
| - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | Panjit | 215mA | 3000 | Panjit | Panjit International Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 0.000280 oz | MouseReel | USM-02TS44 | Diodes & Rectifiers | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2.5 µA @ 75 V | 1.25 V @ 150 mA | -55°C ~ 150°C | 75 V | Diodes - General Purpose, Power, Switching | 2 Pair Series Connection | 4 ns | - | Diodes - General Purpose, Power, Switching | ||
BD880CS_S2_00001 Panjit | 34 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 8A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0.010229 oz | Reel | BD-80CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 80 V | 800 mV @ 4 A | -65°C ~ 175°C | 80 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
BD10200CS_L2_00001 Panjit | 3000 | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 10A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0.010229 oz | Reel | BD-100CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 200 V | 900 mV @ 5 A | -65°C ~ 175°C | 200 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
BD8200CS_L2_00001 Panjit | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 8A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0.010229 oz | Reel | BD-80CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 200 V | 900 mV @ 4 A | -65°C ~ 175°C | 200 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
MBR30H150CT_T0_00001 Panjit | 2391 |
| - | Through Hole | TO-220-3 | TO-220AB | Panjit | 15A | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | 0.066680 oz | Tube | MBR-300CTWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 800 nA @ 150 V | 850 mV @ 15 A | -55°C ~ 175°C | 150 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers |


Product
Brand
Articles
Tools