- Mfr
- Product Status
- Mounting Type
- Package / Case
- Supplier Device Package
- Current - Average Rectified (Io) (per Diode)
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Operating Temperature - Junction
- Speed
- Voltage - DC Reverse (Vr) (Max)
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Diode Element Material | Number of Terminals | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Dimensions | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Depth (mm) | Product Status | Qualification | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Usage Level | Voltage Rated | Voltage Rating (DC) | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | ECCN Code | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Pitch | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Termination Style | JESD-30 Code | Lead Spacing | Configuration | Note | Speed | Diode Type | Current - Reverse Leakage @ Vr | Cable Length | Voltage - Forward (Vf) (Max) @ If | Lead Style | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Product Type | Number of Turns | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Screening Level | Diode Configuration | Legend | Reverse Current-Max | Background Color | Product | Language | Rated Power | Features | Vf - Forward Voltage | Product Category | Product Length (mm) | Height Seated (Max) | Thickness (Max) | Product Height (mm) | REACH SVHC | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SDM1060LCS_L2_00001 Panjit | 48 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252 | - | - | - | - | Panjit | 5A | - | 3000 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 0.010229 oz | - | - | - | - | - | Reel | SDM-100CSWH | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 210 µA @ 60 V | - | 580 mV @ 5 A | - | - | -55°C ~ 150°C | - | 60 V | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | ||
SD820CS_L2_00001 Panjit | 48 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252 | - | - | - | - | Panjit | 8A | - | 3000 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | Yes | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 0.010229 oz | - | - | - | - | - | Reel | SD-80CSWH | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 20 V | - | 550 mV @ 4 A | - | - | -55°C ~ 125°C | - | 20 V | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | ||
SDM1060LCS_S2_00001 Panjit | 2317 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252 | - | - | - | - | Panjit | 5A | - | 3000 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | Yes | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 0.010229 oz | - | - | - | - | - | Reel | SDM-100CSWH | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 210 µA @ 60 V | - | 580 mV @ 5 A | - | - | -55°C ~ 150°C | - | 60 V | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | ||
SDM1260VCS_L2_00001 Panjit | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252 | - | - | - | - | Panjit | 6A | - | 3000 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 0.010229 oz | - | - | - | - | - | Reel | SDM-120CSWH | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 210 µA @ 60 V | - | 550 mV @ 6 A | - | - | -55°C ~ 150°C | - | 60 V | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | ||
SD1040CS_L2_00001 Panjit | 2662 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252 | - | - | - | - | Panjit | 10A | - | 3000 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | Yes | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 0.010229 oz | - | - | - | - | - | Reel | SD-100CSWH | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 40 V | - | 550 mV @ 5 A | - | - | -55°C ~ 150°C | - | 40 V | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | ||
BD1060CS_S2_00001 Panjit | 3000 | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252 | - | - | - | - | Panjit | 10A | - | 3000 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | Yes | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 0.010229 oz | - | - | - | - | - | Reel | BD-100CSWH | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 60 V | - | 750 mV @ 5 A | - | - | -65°C ~ 175°C | - | 60 V | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | ||
SBT40100VCT_T0_00001 Panjit | In Stock | - | - | Through Hole | TO-220-3 | - | TO-220AB | - | - | - | DES-5 | - | 20A | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 120 µA @ 100 V | - | 760 mV @ 20 A | - | - | -55°C ~ 150°C | - | 100 V | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BAS70S-AU_R1_000A1 Panjit | 30000 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | - | BAS70S | Panjit | 200mA | - | 3000 | - | 200 mA | 600 mA | - | 1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | AEC-Q101 | - | - | - | Details | - | 0.000296 oz | - | - | - | 70 V | - | MouseReel | Automotive, AEC-Q101, BAS70-AU | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | Dual Series | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1 µA @ 70 V | - | 900 mV @ 15 mA | - | - | -55°C ~ 150°C | - | 70 V | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 1 Pair Series Connection | - | - | - | Schottky Diodes | - | - | - | 900 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | - | ||
STR40100LFCT_T0_00001 Panjit | 2438 |
| - | Through Hole | TO-220-3 Full Pack | - | ITO-220AB | - | - | - | STR40100 | Panjit | 20A | - | 50 | - | 40 A | 210 A | - | 100 uA | Panjit | - | + 150 C | PEI-Genesis | - 55 C | - | Through Hole | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | 0.086421 oz | - | - | - | 100 V | - | Tube | * | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Schottky | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 100 µA @ 100 V | - | 720 mV @ 20 A | - | - | -55°C ~ 150°C | - | 100 V | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | Schottky Rectifiers | - | - | - | 720 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | - | ||
BD10H150CS_S2_00001 Panjit | 5000 | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | TO-252 | - | SILICON | 2 | - | Panjit | 5A | - | 3000 | 0.85 V | - | - | PAN JIT INTERNATIONAL INC | - | Panjit | BD10H150CS_S2_00001 | - | Panjit International Inc. | - | Yes | - | - | 2 | - | 175 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | Active | - | - | - | 5.48 | - | - | 0.010229 oz | - | - | - | - | - | Reel | BD10H150CS | - | - | EAR99 | - | - | - | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | Diodes & Rectifiers | - | Si | SINGLE | GULL WING | - | compliant | - | - | R-PSSO-G2 | - | COMMON CATHODE, 2 ELEMENTS | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 nA @ 150 V | - | 850 mV @ 5 A | - | CATHODE | -55°C ~ 175°C | 5 A | 150 V | Schottky Diodes & Rectifiers | - | 1 | 150 V | TO-252 | 120 A | - | 1 Pair Common Cathode | - | 0.5 µA | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | ||
BAT54CDW_R1_00001 Panjit | 4143 |
| - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SOT-363 | - | - | - | - | Panjit | 200mA (DC) | - | 3000 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | 0.000280 oz | - | - | - | - | - | MouseReel | SSM-02TSCC | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 µA @ 25 V | - | 600 mV @ 100 mA | - | - | -55°C ~ 125°C | - | 30 V | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 2 Pair Common Cathode | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | ||
SBT40100UCT_T0_00001 Panjit | In Stock | - | - | Through Hole | TO-220-3 | - | TO-220AB | Plastic | - | - | - | - | 20A | - | - | - | - | - | - | - | Brady | 25282 | - | Panjit International Inc. | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 120 µA @ 100 V | - | 700 mV @ 20 A | - | - | -55°C ~ 150°C | - | 100 V | - | - | - | - | - | - | - | 1 Pair Common Cathode | Radiation Area Radioactive Materials Authorized Personnel Only | - | Yellow | - | English | - | - | - | - | - | - | - | - | - | - | ||
STR30100CT_T0_00001 Panjit | 2404 |
| - | Through Hole | TO-220-3 | - | TO-220AB | - | - | - | STR30100 | Panjit | 15A | - | 50 | - | 30 A | 200 A | - | 50 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | - | Through Hole | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | 0.097003 oz | - | - | - | 100 V | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Schottky | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 50 µA @ 100 V | - | 780 mV @ 15 A | - | - | -55°C ~ 150°C | - | 100 V | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | Schottky Rectifiers | - | - | - | 780 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | - | ||
MBR20200FCT_T0_00001 Panjit | 65000 |
| - | Through Hole | TO-220-3 Full Pack | - | ITO-220AB | - | - | - | - | Panjit | 20A | - | 50 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 0.056438 oz | - | - | - | - | - | Tube | MBR-200FCTWH | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 200 V | - | 900 mV @ 10 A | - | - | -65°C ~ 175°C | - | 200 V | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | ||
MBR1060DC-AU_R2_006A1 Panjit | 5645 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | TO-263 | - | - | - | MBR106 | - | 10A | - | - | - | 20 A | 150 A | - | 2 mA | - | - | + 175 C | Panjit International Inc. | - 55 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 60 V | - | Reel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | Dual | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 50 µA @ 60 V | - | 750 mV @ 5 A | - | - | -55°C ~ 175°C | - | 60 V | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | Schottky Rectifiers | - | - | - | 570 mV | - | - | - | - | - | - | - | ||
BAS40CW-AU_R1_000A1 Panjit | 20000 |
| - | Surface Mount | CSON | - | SOT-323 | - | - | - | - | Panjit | 200mA | - | 3000 | - | 40 mA | 600 mA | - | 22 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | - | - | -20C to 70C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 5(mm) | Active | AEC-Q101 | No | - | - | Details | - | 0.000176 oz | Commercial grade | - | - | 40 V | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1 µA @ 40 V | - | 1 V @ 40 mA | - | - | -55°C ~ 150°C | - | 40 V | Schottky Diodes & Rectifiers | - | - | - | - | - | Commercial | 1 Pair Common Cathode | - | - | - | Schottky Diodes | - | - | - | 550 mV | Schottky Diodes & Rectifiers | 7(mm) | - | - | 1.4(mm) | - | - | ||
BAW56/7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 125 V | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | 2.7432 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
BAS70A-AU_R1_000A1 Panjit | 415 |
| - | Surface Mount, MLCC | 1111 (2828 Metric) | - | SOT-23 | - | - | - | BAS70A | Panjit | 200mA | - | 3000 | - | - | - | - | - | Panjit | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | AEC-Q101 | - | - | - | Details | - | 0.000296 oz | - | 500V | - | - | -55°C ~ 175°C | MouseReel | AQ | 0.110 L x 0.110 W (2.79mm x 2.79mm) | ±0.25pF | - | A | - | - | - | - | RF, Microwave, High Frequency | - | - | 2.2 pF | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1 µA @ 70 V | - | 900 mV @ 15 mA | - | - | -55°C ~ 150°C | - | 70 V | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 1 Pair Common Anode | - | - | - | - | - | - | High Q, Low Loss | - | Schottky Diodes & Rectifiers | - | - | 0.102 (2.59mm) | - | - | - | ||
MMBD717CW_R1_00001 Panjit | 20 |
| - | Surface Mount | SC-70, SOT-323 | YES | SOT-323 | FR4 | SILICON | 3 | - | Panjit | 200mA (DC) | - | 3000 | - | - | - | PAN JIT INTERNATIONAL INC | - | Panjit | MMBD717CW_R1_00001 | - | Panjit International Inc. | - | - | - | - | 2 | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | 0.2 W | - | Active | - | - | NOT SPECIFIED | 5.21 | Yes | Yes | 0.000176 oz | - | - | - | - | - | Reel | SSM-02TACC | - | - | EAR99 | - | Bare PCB | - | - | - | - | - | - | - | Diodes & Rectifiers | - mm | Si | DUAL | GULL WING | NOT SPECIFIED | compliant | - | - | R-PDSO-G3 | - | COMMON CATHODE, 2 ELEMENTS | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1 µA @ 10 V | - | 370 mV @ 1 mA | - | - | -55°C ~ 150°C | 0.2 A | 20 V | Schottky Diodes & Rectifiers | - | - | 20 V | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | ||
BD650CS_S2_00001 Panjit | 20 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252 | - | - | - | - | Panjit | 6A | 10x10,3x4,5mm | 3000 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | Yes | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | Yes | - | 0.010229 oz | - | - | - | - | -25...+70°C | Reel | PT10L | - | ±20 % | - | - | Trimmer | 5.0 kOhm | Carbon | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | THT | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 50 V | - | 750 mV @ 3 A | - | - | -65°C ~ 175°C | - | 50 V | Schottky Diodes & Rectifiers | 1 | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | 0,15 W | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - |


Product
Brand
Articles
Tools