- Mfr
- Product Status
- Mounting Type
- Package / Case
- Supplier Device Package
- Current - Average Rectified (Io) (per Diode)
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Operating Temperature - Junction
- Speed
- Voltage - DC Reverse (Vr) (Max)
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | ECCN Code | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Frequency | JESD-30 Code | Output Voltage | Output Type | Configuration | Note | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Resolution | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Input Voltage | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SB4045PT_T0_00001 Panjit | 20 |
| - | Through Hole | TO-247-3 | - | TO-247AD (TO-3P) | - | - | - | Panjit | 40A | 30 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | Yes | - | 0.224600 oz | - | - | Tube | LT | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 45 V | 550 mV @ 20 A | -55°C ~ 150°C | - | 45 V | - | Schottky Diodes & Rectifiers | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
SBM2045VCT_T0_00001 Panjit | 1552 |
| - | THT | TO-220-3 | - | TO-220AB | - | - | - | Panjit | 10A | 50 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | Yes | - | 0.066680 oz | - | - | Tube | LTC15xx | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 320 µA @ 45 V | 450 mV @ 10 A | -55°C ~ 150°C | - | 45 V | 14bit | Schottky Diodes & Rectifiers | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
SB3040CT_T0_00001 Panjit | 2026 |
| - | SMD | TO-220-3 | - | TO-220AB | - | - | - | Panjit | 30A | 50 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | 1 | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | Yes | - | 0.066680 oz | - | - | Tube | LTC16xx | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 40 V | 550 mV @ 15 A | -55°C ~ 150°C | - | 40 V | 16bit | Schottky Diodes & Rectifiers | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
MBR60200PT_T0_00001 Panjit | 29 |
| - | SMD | TO-247-3 | NO | TO-247AD (TO-3P) | SILICON | 3 | MBR60200 | Panjit | 30A | 30 | 0.9 V | - | - | PAN JIT INTERNATIONAL INC | - | Panjit | MBR60200PT_T0_00001 | - | Panjit International Inc. | - | - | - | 1 | 2 | 175 °C | -65 °C | Tube | PLASTIC/EPOXY | TO-3P, 3 PIN | RECTANGULAR | FLANGE MOUNT | Active | Active | - | NOT SPECIFIED | 5.39 | Yes | Yes | 0.224600 oz | - | - | Tube | LTC16xx | EAR99 | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | Diodes & Rectifiers | Si | SINGLE | THROUGH-HOLE | NOT SPECIFIED | not_compliant | - | R-PSFM-T3 | - | - | COMMON CATHODE, 2 ELEMENTS | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 200 V | 900 mV @ 30 A | -65°C ~ 175°C | 30 A | 200 V | 16bit | Schottky Diodes & Rectifiers | 1 | 200 V | TO-247AD | 400 A | 1 Pair Common Cathode | 50 µA | - | - | - | - | Schottky Diodes & Rectifiers | ||
MBR8100DC_R2_00001 Panjit | 829 |
| - | SMD | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | TO-263 | - | - | - | Panjit | 8A | 800 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | Yes | - | n/a | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | Yes | - | 0.051500 oz | - | 0...+70°C | MouseReel | LTC | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | 900kHz | - | -4,1V | Fixed | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | 800 mV @ 4 A | -65°C ~ 175°C | - | 100 V | - | Schottky Diodes & Rectifiers | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | 2,7V...+5,5V | Schottky Diodes & Rectifiers | ||
BD860CS_S2_00001 Panjit | 27 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252 | - | - | - | Panjit | 8A | 3000 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | Yes | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | - | - | 0.010229 oz | - | - | Reel | BD-80CSWH | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 60 V | 750 mV @ 4 A | -65°C ~ 175°C | - | 60 V | - | Schottky Diodes & Rectifiers | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
UF2000CT_T0_00001 Panjit | 27 |
| - | Through Hole | TO-220-3 | - | TO-220AB | - | - | - | Panjit | 20A | 50 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | 0.066680 oz | - | - | Tube | UF-200CTH | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 50 V | 1 V @ 10 A | -65°C ~ 150°C | - | 50 V | - | Rectifiers | - | - | - | - | 1 Pair Common Cathode | - | 50 ns | Rectifiers | - | - | Rectifiers | ||
MBR3050FCT_T0_00001 Panjit | In Stock | - | - | Through Hole | TO-220-3 Full Pack | - | ITO-220AB | - | - | - | Panjit | 30A | 50 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | 0.056438 oz | - | - | Tube | MBR-300FCTWH | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 50 V | 750 mV @ 15 A | -65°C ~ 175°C | - | 50 V | - | Schottky Diodes & Rectifiers | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
SDM1050LCS_L2_00001 Panjit | 27 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252 | - | - | - | Panjit | 5A | 3000 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | Yes | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Not For New Designs | - | - | - | - | - | 0.010229 oz | - | - | Reel | SDM-100CSWH | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 210 µA @ 50 V | 570 mV @ 5 A | -55°C ~ 150°C | - | 50 V | - | Schottky Diodes & Rectifiers | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
MBR6100FCT_T0_00001 Panjit | 44 |
| - | Through Hole | TO-220-3 Full Pack | - | ITO-220AB | - | - | - | Panjit | 6A | 50 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0.056438 oz | - | - | Tube | MBR-60FCTWH | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | 800 mV @ 3 A | -65°C ~ 175°C | - | 100 V | - | Schottky Diodes & Rectifiers | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
SBM3060VDC-AU_R2_006A1 Panjit | 2662 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | TO-263 | - | - | SBM3060 | - | 15A | - | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 220 µA @ 60 V | 590 mV @ 15 A | -55°C ~ 150°C | - | 60 V | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | ||
MBR845DC_R2_00001 Panjit | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | TO-263 | - | - | - | Panjit | 8A | 800 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | Yes | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | - | - | 0.051500 oz | - | - | Reel | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 45 V | 700 mV @ 4 A | -65°C ~ 175°C | - | 45 V | - | Schottky Diodes & Rectifiers | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
UF1602CT_T0_00001 Panjit | 1495 |
| - | Through Hole | TO-220-3 | - | TO-220AB | - | - | - | Panjit | 16A | 50 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | 0.066680 oz | - | - | Tube | UF-160CTH | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | 1 V @ 8 A | -65°C ~ 150°C | - | 200 V | - | Rectifiers | - | - | - | - | 1 Pair Common Cathode | - | 50 ns | Rectifiers | - | - | Rectifiers | ||
MBR840DC_R2_00001 Panjit | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | TO-263 | - | - | - | Panjit | 8A | 800 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | Yes | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | - | - | 0.051500 oz | - | - | Reel | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 40 V | 700 mV @ 4 A | -55°C ~ 150°C | - | 40 V | - | Schottky Diodes & Rectifiers | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
BAV99STB6-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | SOT-563, SOT-666 | - | SOT-563 | - | - | - | Panjit | 150mA | 4000 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | AEC-Q101 | - | - | Details | - | 0.000092 oz | - | - | Reel | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5 µA @ 75 V | 1.25 V @ 150 mA | -55°C ~ 150°C | - | 75 V | - | Diodes - General Purpose, Power, Switching | - | - | - | - | 2 Pair Series Connection | - | 4 ns | - | - | - | Diodes - General Purpose, Power, Switching | ||
SDM1050LCS_S2_00001 Panjit | 45 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252 | - | - | - | Panjit | 5A | 3000 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | Yes | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | - | - | 0.010229 oz | - | - | Reel | SDM-100CSWH | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 210 µA @ 50 V | 570 mV @ 5 A | -55°C ~ 150°C | - | 50 V | - | Schottky Diodes & Rectifiers | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
BD10150CS_L2_00001 Panjit | 2420 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252 | - | - | - | Panjit | 10A | 3000 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | Yes | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | - | - | 0.010229 oz | - | - | Reel | BD-100CSWH | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 150 V | 900 mV @ 5 A | -65°C ~ 175°C | - | 150 V | - | Schottky Diodes & Rectifiers | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
SBT40100VCT_T0_00001 Panjit | In Stock | - | - | Through Hole | TO-220-3 | - | TO-220AB | - | - | DES-5 | - | 20A | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 120 µA @ 100 V | 760 mV @ 20 A | -55°C ~ 150°C | - | 100 V | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | ||
BAS70S-AU_R1_000A1 Panjit | 30000 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | BAS70S | Panjit | 200mA | 3000 | - | 200 mA | 600 mA | - | 1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | AEC-Q101 | - | - | Details | - | 0.000296 oz | 70 V | - | MouseReel | Automotive, AEC-Q101, BAS70-AU | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Dual Series | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1 µA @ 70 V | 900 mV @ 15 mA | -55°C ~ 150°C | - | 70 V | - | Schottky Diodes & Rectifiers | - | - | - | - | 1 Pair Series Connection | - | - | Schottky Diodes | 900 mV | - | Schottky Diodes & Rectifiers | ||
MBR20200FCT_T0_00001 Panjit | 65000 |
| - | Through Hole | TO-220-3 Full Pack | - | ITO-220AB | - | - | - | Panjit | 20A | 50 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | 0.056438 oz | - | - | Tube | MBR-200FCTWH | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 200 V | 900 mV @ 10 A | -65°C ~ 175°C | - | 200 V | - | Schottky Diodes & Rectifiers | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers |


Product
Brand
Articles
Tools