- Mfr
- Product Status
- Mounting Type
- Package / Case
- Supplier Device Package
- Current - Average Rectified (Io) (per Diode)
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Operating Temperature - Junction
- Speed
- Voltage - DC Reverse (Vr) (Max)
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Weight | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Technology | Current Rating | Max Current Rating | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Number of Poles | Viewing Angle | Operating Temperature - Junction | Test Current | Voltage - DC Reverse (Vr) (Max) | Forward Voltage | Product Type | Diode Configuration | Color Rendering Index (CRI) | Product Category | Diameter | Height | Length | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SB2040CT_T0_00001 Panjit | 30000 |
| - | - | Through Hole | TO-220-3 | TO-220AB | - | Panjit | 20A | 50 | Panjit | Panjit International Inc. | - | - | Active | - | - | 0.066680 oz | - | Tube | SB-200CTWH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 40 V | 550 mV @ 10 A | - | - | -55°C ~ 150°C | - | 40 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
MBR20100DC_R2_00001 Panjit | 413 |
| - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | Panjit | 20A | 800 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 0.051500 oz | - | MouseReel | MBR2040DC | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | 800 mV @ 10 A | - | - | -50°C ~ 150°C | - | 100 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
MBR3090FCT_T0_00001 Panjit | 37 |
| - | - | Through Hole | TO-220-3 Full Pack | ITO-220AB | - | Panjit | 30A | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | - | 0.056438 oz | - | Tube | MBR-300FCTWH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 90 V | 800 mV @ 15 A | - | - | -65°C ~ 175°C | - | 90 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
MBR2040DC_R2_00001 Panjit | 37 |
| - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | Panjit | 20A | 800 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Non-Compliant | 0.051500 oz | - | Reel | MBR2040DC | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 40 V | 700 mV @ 10 A | - | - | -50°C ~ 150°C | - | 40 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
SB1030CT_T0_00001 Panjit | 16 |
| - | Surface Mount | Through Hole | TO-220-3 | TO-220AB | - | - | 10A | - | - | Panjit International Inc. | - | Tube | Active | - | Compliant | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | White | - | - | Si | - | 2 A | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 30 V | 550 mV @ 5 A | - | 115 ° | -50°C ~ 125°C | 700 mA | 30 V | 6 V | - | 1 Pair Common Cathode | 80 | - | - | - | - | - | ||
MBR2090FCT_T0_00001 Panjit | In Stock | - | - | - | Through Hole | TO-220-3 Full Pack | ITO-220AB | - | Panjit | 20A | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | - | 0.056438 oz | - | Bulk | MBR-200FCTWH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 90 V | 800 mV @ 10 A | - | - | -65°C ~ 175°C | - | 90 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
SB2040FCT_T0_00001 Panjit | 1844 |
| - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | - | Panjit | 20A | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | - | 0.056438 oz | - | Tube | SB-200FCTWH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 40 V | 550 mV @ 10 A | - | - | -55°C ~ 150°C | - | 40 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
SB1040CT_T0_00001 Panjit | 20000 |
| - | - | Through Hole | TO-220-3 | TO-220AB | - | Panjit | 10A | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | - | 0.066680 oz | - | Tube | SB-100CTWH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 40 V | 550 mV @ 5 A | - | - | -50°C ~ 125°C | - | 40 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
MBR16150DC_R2_00001 Panjit | 16 |
| - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | Panjit | 16A | 800 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 0.051500 oz | 25 V | Reel | - | 0.5 % | 25 ppm/°C | 76.8 kΩ | 155 °C | -55 °C | Thin Film | - | Diodes & Rectifiers | 63 mW | Si | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 150 V | 900 mV @ 8 A | - | - | -65°C ~ 175°C | - | 150 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | Schottky Diodes & Rectifiers | - | 350 µm | - | - | ||
MBR10150CT_T0_00001 Panjit | 1766 |
| - | - | Through Hole | TO-220-3 | TO-220AB | 430.912752 g | Panjit | 10A | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | - | 0.066680 oz | - | Tube | MBR-100CTWH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 150 V | 900 mV @ 5 A | - | - | -65°C ~ 175°C | - | 150 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
MBR1045FCT_T0_00001 Panjit | 1837 |
| - | - | Through Hole | TO-220-3 Full Pack | ITO-220AB | - | Panjit | 10A | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | Non-Compliant | 0.056438 oz | - | Tube | MBR-100FCTWH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 45 V | 700 mV @ 5 A | - | - | -65°C ~ 175°C | - | 45 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
SB1620DC_R2_00001 Panjit | 37 |
| - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | Panjit | 16A | 800 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Non-Compliant | 0.051500 oz | 230 V | Reel | SB1620DC | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | 31 mA | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 20 V | 550 mV @ 8 A | - | - | -55°C ~ 125°C | - | 20 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | Schottky Diodes & Rectifiers | 65 mm | - | 85.2 mm | - | ||
MBR2050FCT_T0_00001 Panjit | In Stock | - | - | - | Through Hole | TO-220-3 Full Pack | ITO-220AB | - | Panjit | 20A | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | Non-Compliant | 0.056438 oz | - | Bulk | MBR-200FCTWH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | 4 A | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 50 V | 750 mV @ 10 A | 1 | - | -65°C ~ 175°C | - | 50 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | Schottky Diodes & Rectifiers | - | - | - | No | ||
MBR1040CT_T0_00001 Panjit | 1464 |
| - | - | Through Hole | TO-220-3 | TO-220AB | - | Panjit | 10A | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | Non-Compliant | 0.066680 oz | - | Tube | MBR-100CTWH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 40 V | 700 mV @ 5 A | - | - | -55°C ~ 150°C | - | 40 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
MBR10150FCT_T0_00001 Panjit | 15000 |
| - | - | Through Hole | TO-220-3 Full Pack | ITO-220AB | - | Panjit | 10A | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | Compliant | 0.056438 oz | - | Tube | MBR-100FCTWH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 150 V | 900 mV @ 5 A | - | - | -65°C ~ 175°C | - | 150 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
MBR2040DC-AU_R2_000A1 Panjit | 577 |
| - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | Panjit | 10A | 800 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q101 | - | 0.051500 oz | - | MouseReel | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 40 V | 700 mV @ 10 A | - | - | -55°C ~ 150°C | - | 40 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
MBR3045CT_T0_00001 Panjit | 21000 |
| - | Surface Mount | Through Hole | TO-220-3 | TO-220AB | - | Panjit | 30A | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | Compliant | 0.066680 oz | - | Tube | MBR-300CTWH | - | - | - | - | - | - | White | Diodes & Rectifiers | - | Si | - | 350 mA | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 45 V | 700 mV @ 15 A | - | 115 ° | -65°C ~ 175°C | 240 mA | 45 V | 18 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | 90 | Schottky Diodes & Rectifiers | - | - | - | - | ||
MBR2080DC_R2_00001 Panjit | 37 |
| - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | Panjit | 20A | 800 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 0.051500 oz | - | Reel | MBR2040DC | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 80 V | 800 mV @ 10 A | - | - | -50°C ~ 150°C | - | 80 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
MBR2090DC_R2_00001 Panjit | 37 |
| - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | Panjit | 20A | 800 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 0.051500 oz | 150 V | Reel | MBR2040DC | 0.5 % | 50 ppm/°C | 72.3 Ω | 155 °C | -55 °C | Thin Film | - | Diodes & Rectifiers | 125 mW | Si | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 90 V | 800 mV @ 10 A | - | - | -50°C ~ 150°C | - | 90 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | Schottky Diodes & Rectifiers | - | 650 µm | - | - | ||
MBR20H150DC_R2_00001 Panjit | In Stock | - | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | Panjit | 10A | 800 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 0.051500 oz | - | Reel | MBR20H150DC | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 550 nA @ 150 V | 850 mV @ 10 A | - | - | -55°C ~ 175°C | - | 150 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | Schottky Diodes & Rectifiers | - | - | - | - |


Product
Brand
Articles
Tools