- Mfr
- Product Status
- Mounting Type
- Package / Case
- Supplier Device Package
- Current - Average Rectified (Io) (per Diode)
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Operating Temperature - Junction
- Speed
- Voltage - DC Reverse (Vr) (Max)
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Base Product Number | Brand | Contact Materials | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Vrrm - Repetitive Reverse Voltage | Watchdog Timers | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Pitch | Max Power Dissipation | Technology | Housing Color | Configuration | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Contact Current Rating | Reset | Number of Voltages Monitored | Operating Temperature - Junction | Reset Timeout | Voltage - DC Reverse (Vr) (Max) | Thread Size | Product Type | Wire/Cable Diameter | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Diode Configuration | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SBM1660VDC_R2_00001 Panjit | In Stock | - | - | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | TO-263 | - | - | Panjit | - | 8A | 800 | - | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | - | Active | - | - | 0.051500 oz | 100 V | - | - | Reel | - | 0.5 % | - | 50 ppm/°C | - | 11.8 Ω | - | 155 °C | -55 °C | Thin Film | Diodes & Rectifiers | 100 mW | - | - | Si | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 220 µA @ 60 V | 550 mV @ 8 A | - | - | - | -55°C ~ 150°C | - | 60 V | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | Schottky Diodes & Rectifiers | 650 µm | - | - | ||
SBM1060VFCT_T0_00001 Panjit | 2294 |
| - | Tin | - | Through Hole | TO-220-3 Full Pack | - | ITO-220AB | Polyamide | - | Panjit | Bronze | 5A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | Non-Compliant | 0.056438 oz | - | - | - | Tube | SBM-100FCTWH | - | - | - | - | - | 12 | - | - | - | Diodes & Rectifiers | - | 5 mm | - | Si | Green | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 220 µA @ 60 V | 520 mV @ 5 A | - | - | - | -55°C ~ 150°C | - | 60 V | M3 | Schottky Diodes & Rectifiers | -1.5 mm | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | Schottky Diodes & Rectifiers | - | UL94 V-0 | - | ||
SB630CT_T0_00001 Panjit | 22 |
| - | - | - | Through Hole | TO-220-3 | - | TO-220AB | - | - | Panjit | - | 6A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | Active | - | Non-Compliant | 0.066680 oz | - | - | - | Tube | SB-60CTWH | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 30 V | 550 mV @ 3 A | - | - | - | -55°C ~ 125°C | - | 30 V | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
SBA0540CA-AU_R1_000A1 Panjit | 2958 |
| - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | Panjit | - | 500mA | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q101 | Details | 0.000296 oz | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 40 V | 600 mV @ 500 mA | - | - | - | -55°C ~ 150°C | - | 40 V | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
SB4045LCT_T0_00001 Panjit | 2354 |
| - | - | - | Through Hole | TO-220-3 | - | TO-220AB | - | - | Panjit | - | 20A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | Active | - | Non-Compliant | 0.066680 oz | - | - | - | Tube | SB-400CTH | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 45 V | 530 mV @ 20 A | - | - | - | -55°C ~ 150°C | - | 45 V | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
SBA0520SA-AU_R1_000A1 Panjit | 5 |
| - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | Panjit | - | 500mA | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q101 | Details | 0.000296 oz | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 20 V | 480 mV @ 500 mA | - | - | - | -55°C ~ 150°C | - | 20 V | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 1 Pair Series Connection | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
MBR890DC_R2_00001 Panjit | 22 |
| - | - | PCB | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | TO-263 | - | - | Panjit | Copper, Tin | 8A | 800 | - | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Compliant | 0.051500 oz | - | - | - | Reel | - | - | PC Pin | - | - | - | - | 65 °C | -20 °C | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 90 V | 800 mV @ 4 A | 4 A | - | - | -65°C ~ 175°C | - | 90 V | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
MBR850DC_R2_00001 Panjit | 5 |
| - | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | TO-263 | - | - | Panjit | - | 8A | 800 | - | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 0.051500 oz | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 50 V | 750 mV @ 4 A | - | - | - | -65°C ~ 175°C | - | 50 V | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
MBR640CT_T0_00001 Panjit | 22 |
| - | - | - | Through Hole | TO-220-3 | - | TO-220AB | - | - | Panjit | - | 6A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | Active | - | - | 0.066680 oz | - | - | - | Tube | MBR-60CTWH | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 40 V | 700 mV @ 3 A | - | - | - | -55°C ~ 150°C | - | 40 V | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
MBR660CT_T0_00001 Panjit | In Stock | - | - | - | - | Through Hole | TO-220-3 | - | TO-220AB | - | - | - | - | 6A | - | - | - | - | - | - | Panjit International Inc. | - | - | - | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 60 V | 750 mV @ 3 A | - | - | - | -65°C ~ 175°C | - | 60 V | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | ||
UF1600FCT_T0_00001 Panjit | In Stock | - | - | - | - | Through Hole | TO-220-3 Full Pack | - | ITO-220AB | - | - | Panjit | - | 16A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | Active | - | - | 0.056438 oz | - | - | - | Tube | UF-160FCTH | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 50 V | 1 V @ 8 A | - | - | - | -65°C ~ 150°C | - | 50 V | - | Rectifiers | - | - | - | - | - | - | 1 Pair Common Cathode | 50 ns | Rectifiers | - | Rectifiers | - | - | - | ||
UF1003CT_T0_00001 Panjit | 2414 |
| - | - | - | Through Hole | TO-220-3 | - | TO-220AB | - | - | Panjit | - | 10A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | Active | - | - | 0.066680 oz | - | - | - | Tube | UF-100CTH | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 300 V | 1.3 V @ 5 A | - | - | - | -55°C ~ 150°C | - | 300 V | - | Rectifiers | - | - | - | - | - | - | 1 Pair Common Cathode | 50 ns | Rectifiers | - | Rectifiers | - | - | - | ||
SB660CT_T0_00001 Panjit | In Stock | - | - | - | - | Through Hole | TO-220-3 | - | TO-220AB | - | - | Panjit | - | 6A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | Active | - | - | 0.066680 oz | 150 V | - | - | Tube | SB-60CTWH | 0.5 % | - | 50 ppm/°C | - | 2.7 kΩ | - | 155 °C | -55 °C | Thin Film | Diodes & Rectifiers | 500 mW | - | - | Si | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 60 V | 700 mV @ 3 A | - | - | - | -55°C ~ 150°C | - | 60 V | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | Schottky Diodes & Rectifiers | 650 µm | - | - | ||
MBR40150PT_T0_00001 Panjit | 5 |
| - | - | - | Through Hole | TO-247-3 | - | TO-247AD (TO-3P) | - | - | Panjit | - | 40A | 30 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | Active | - | - | 0.224600 oz | - | - | - | Tube | MBR-400PTWH | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 150 V | 900 mV @ 20 A | - | - | - | -65°C ~ 175°C | - | 150 V | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
MBR6050PT_T0_00001 Panjit | 5 |
| - | - | Surface Mount | Through Hole | TO-247-3 | 4 | TO-247AD (TO-3P) | - | - | Panjit | - | 60A | 30 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | Active | - | Compliant | 0.224600 oz | - | - | No | Tape & Reel (TR) | MBR-600PTWH | - | - | - | Simple Reset/Power-On Reset | - | - | 125 °C | -40 °C | - | Diodes & Rectifiers | - | - | 320 mW | Si | - | - | 5.5 V | 1 V | 5 µA | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 50 V | 790 mV @ 30 A | - | Active Low | 1 | -65°C ~ 175°C | 1.12 s | 50 V | - | Schottky Diodes & Rectifiers | - | 3.73 V | 3.87 V | 3.8 V | 3.73 V | 3.87 V | 1 Pair Common Cathode | - | - | - | Schottky Diodes & Rectifiers | - | - | Lead Free | ||
SBM1060VDC_R2_00001 Panjit | 747 |
| - | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | TO-263 | - | - | Panjit | - | 5A | 800 | - | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 0.051500 oz | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 220 µA @ 60 V | 520 mV @ 5 A | - | - | - | -55°C ~ 150°C | - | 60 V | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
SB4040LDC_R2_00001 Panjit | 589 |
| - | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | TO-263 | - | - | Panjit | - | 20A | 800 | - | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | - | Active | - | Non-Compliant | 0.051500 oz | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 400 µA @ 40 V | 500 mV @ 20 A | - | - | - | -55°C ~ 150°C | - | 40 V | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
STR40100FCT_T0_00001 Panjit | 1826 |
| - | - | - | Through Hole | TO-220-3 Full Pack | - | ITO-220AB | - | STR40100 | Advanced Energy | - | 20A | 1 | 40 A | 200 A | 100 uA | Advanced Energy | + 150 C | Panjit International Inc. | - 55 C | - | Through Hole | Tube | Active | - | Details | 0.086421 oz | - | 100 V | - | Tube | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | Schottky | - | Single | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 100 µA @ 100 V | 810 mV @ 20 A | - | - | - | -55°C ~ 150°C | - | 100 V | - | Non-Isolated DC-DC Converters | - | - | - | - | - | - | 1 Pair Common Cathode | - | Non-Isolated / POL | 810 mV | Non-Isolated DC/DC Converters | - | - | - | ||
ER2006FCT_T0_00001 Panjit | 1561 |
| - | - | - | Through Hole | TO-220-3 Full Pack | - | ITO-220AB | - | - | Panjit | - | 20A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | Active | - | - | 0.056438 oz | - | - | - | Tube | ER-200FCTH | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | 1.7 V @ 10 A | - | - | - | -55°C ~ 150°C | - | 600 V | - | Rectifiers | - | - | - | - | - | - | 1 Pair Common Cathode | 50 ns | Rectifiers | - | Rectifiers | - | - | - | ||
BAT54TB6-AU_R1_000A1 Panjit | 7154 |
| - | - | - | Surface Mount | SOT-563, SOT-666 | - | SOT-563 | - | - | Panjit | - | 200mA | 4000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q101 | Details | 0.000092 oz | - | - | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 µA @ 30 V | 600 mV @ 100 mA | - | - | - | -55°C ~ 125°C | - | 30 V | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 3 Independent | - | - | - | Schottky Diodes & Rectifiers | - | - | - |


Product
Brand
Articles
Tools