- Mfr
- Product Status
- Mounting Type
- Package / Case
- Supplier Device Package
- Current - Average Rectified (Io) (per Diode)
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Operating Temperature - Junction
- Speed
- Voltage - DC Reverse (Vr) (Max)
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Core Material | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Dimensions | EEPROM | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Insulation Voltage | Ir - Reverse Current | Lens Shape | Lifetime | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of I/Os | Package | Part # Aliases | Pd - Power Dissipation | Product Status | RAM | RoHS | Shield | Terminal | Unit Weight | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Resistance | Composition | Number of Rows | Capacitance | Subcategory | Pitch | Technology | Frequency | Termination Style | Output Voltage | Output Type | Polarity | Configuration | Row Spacing | Note | Inductance | Impedance | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Viewing Angle | Connectivity | Forward Current | Operating Temperature - Junction | Max Surge Current | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Voltage - DC Reverse (Vr) (Max) | Size | Vgs (Max) | Lens Type | Product Type | Number of Turns | ESR | Temperature Range | Diode Configuration | Recovery Time | Power | Rated Voltage | Conductor Diameter | Outer Diameter | Reverse Recovery Time (trr) | Product | Rated Power | Features | Vf - Forward Voltage | Enclosure Type | Input Voltage | Product Category | IP Rating | Diameter | Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MBR1640DC_R2_00001 Panjit | 39 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | - | - | - | ITT Cannon | 16A | - | - | 1 | - | - | - | - | - | ITT Cannon | - | Panjit International Inc. | - | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 155351-1022 | - | Active | - | N | - | - | 0.051500 oz | - | - | Reel | MKJ3 | - | - | - | - | - | - | - | Circular Connectors | - | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 40 V | - | 700 mV @ 8 A | - | - | - | -55°C ~ 150°C | - | - | - | 40 V | - | - | - | Circular MIL Spec Connector | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | ||
PSDH3060CCS1_T0_00001 Panjit | 1045 |
| - | Through Hole | TO-247AD-3LD | TO-247AD | - | - | - | - | Glenair | 30A | - | - | 1500 | 15 A | - | 100 uA | - | - | Glenair | + 150 C | Panjit International Inc. | - 55 C | - | Through Hole | - | - | Tube | - | 125 W | Active | - | Details | - | - | 0.219792 oz | 600 V | - | MouseReel | 600FRED-Speedy | - | - | Fast Recovery Rectifiers | - | - | - | - | Cable | - | - | - | - | - | - | - | Dual Common Cathode | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 µA @ 600 V | - | 2.3 V @ 15 A | - | - | - | -55°C ~ 150°C | 140 A | - | - | 600 V | - | - | - | Multi-Conductor Cables | - | - | - | 1 Pair Common Cathode | 42 ns | - | - | - | - | 65 ns | Rectifiers | - | - | 1.8 V | - | - | Multi-Conductor Cables | - | - | - | ||
BD640CS_S2_00001 Panjit | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | - | - | - | - | Panjit | 6A | - | - | 3000 | - | - | - | - | 8 000 h | Panjit | - | Panjit International Inc. | - | Yes | - | n/a | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Yes | - | Axial | 0.010229 oz | - | -40...+85°C | Reel | 021 ASM | -10/+50 % | - | - | - | - | - | 470 uF | Diodes & Rectifiers | - mm | Si | - | - | - | - | - | - | - | n/a | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 40 V | - | 700 mV @ 3 A | - | - | - | -55°C ~ 150°C | - | - | - | 40 V | - | - | - | Schottky Diodes & Rectifiers | - | 0,287 Ohm | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | 12,5 mm | 30 mm | ||
SBT20120LCT_T0_00001 Panjit | 5906 |
| - | Through Hole | TO-220-3 | TO-220AB | - | Chisel | - | - | Panjit | 10A | 2,4mm | - | 50 | - | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | Yes | - | - | 0.066680 oz | - | - | Tube | CT | - | - | Soldering | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20 µA @ 120 V | - | 820 mV @ 10 A | - | - | - | -55°C ~ 150°C | - | - | - | 120 V | - | - | - | Schottky Diodes & Rectifiers | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
SBT30150VCT_T0_00001 Panjit | 4000 | - | - | Through Hole | TO-220-3 | TO-220AB | - | - | - | - | - | 15A | 9,7x5x9,8mm | - | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | - | - | - | Tube | - | - | Obsolete | - | Yes | - | - | - | - | -55...+155°C | - | 64W | ±10 % | - | Trimmer | 10 Ohm | Cermet | - | - | - | - | - | - | THT | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 60 µA @ 150 V | - | 840 mV @ 15 A | - | - | - | -55°C ~ 150°C | - | - | - | 150 V | - | - | - | - | 25 | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | 0,5 W | - | - | - | - | - | - | - | - | ||
SBT30100VCT_T0_00001 Panjit | In Stock | - | - | SMD | TO-220-3 | TO-220AB | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | - | 1 | - | Tube | - | - | Obsolete | - | Yes | - | - | - | - | - | - | BZX84C | ±5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohm | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 100 V | - | 720 mV @ 15 A | - | - | - | -55°C ~ 150°C | - | - | - | 100 V | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | 0,25 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SBM4060CT_T0_00001 Panjit | 2000 |
| - | Through Hole | TO-220-3 | TO-220AB | - | - | - | - | Panjit | 20A | - | - | 50 | - | 5 000 V | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | DIP8 | - | - | Active | - | Yes | - | - | 0.066680 oz | - | - | Tube | n/a | - | - | Transistor Output | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | n/a | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 220 µA @ 60 V | - | 700 mV @ 20 A | - | - | - | -55°C ~ 150°C | - | - | - | 60 V | - | - | - | Schottky Diodes & Rectifiers | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
SBM3060VFCT_T0_00001 Panjit | 1557 |
| - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | - | - | - | Tube | - | - | Active | - | Yes | - | - | - | - | - | - | n/a | - | - | Accessory for Soldering Iron | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | n/a | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 220 µA @ 60 V | - | 590 mV @ 15 A | - | - | - | -55°C ~ 150°C | - | - | - | 60 V | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SBM3060VCT_T0_00001 Panjit | 487 |
| - | Through Hole | TO-220-3 | TO-220AB | - | Conical | - | - | Panjit | 15A | 0,5mm | - | 50 | - | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | 0.066680 oz | - | - | Tube | Pyropen | - | - | Soldering | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 220 µA @ 60 V | - | 590 mV @ 15 A | - | - | - | -55°C ~ 150°C | - | - | - | 60 V | - | - | - | Schottky Diodes & Rectifiers | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
SBT30120LFCT_T0_00001 Panjit | 20 |
| - | THT | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | - | - | - | Tube | - | - | Active | - | Yes | - | - | - | - | - | - | SEK | - | Solder | - | - | - | 2 | - | - | 2,54 mm | Si | - | - | - | - | - | - | 2,54 mm | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30 µA @ 120 V | - | 840 mV @ 15 A | - | - | - | -55°C ~ 150°C | - | - | - | 120 V | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BAT54TWP_R1_00001 Panjit | 1996 |
| - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | - | - | - | - | Panjit | 200mA (DC) | - | - | 3000 | - | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Plastic Case | - | - | Active | - | Yes | - | - | 0.000280 oz | - | -40...+75°C | MouseReel | THI | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | dual | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 µA @ 25 V | ±0,1 A | 600 mV @ 100 mA | - | - | - | -55°C ~ 125°C | - | - | - | 30 V | - | - | - | Schottky Diodes & Rectifiers | - | - | - | 3 Independent | - | 2 W | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
MBR3080FCT_T0_00001 Panjit | In Stock | - | - | Through Hole | TO-220-3 Full Pack | ITO-220AB | AL | - | - | - | Panjit | 30A | - | - | 50 | - | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tube | - | - | Active | - | Yes | - | - | 0.056438 oz | - | - | Tube | n/a | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 80 V | - | 800 mV @ 15 A | - | - | - | -65°C ~ 175°C | - | - | - | 80 V | - | - | - | Schottky Diodes & Rectifiers | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | EURO Case | - | Schottky Diodes & Rectifiers | - | - | - | ||
MBR1690DC_R2_00001 Panjit | 20 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | - | - | - | Panjit | 16A | 1,6x0,8mm | - | 800 | - | 100 V | - | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | n/a | - | - | - | - | Active | - | Yes | - | - | 0.051500 oz | - | - | Reel | n/a | ±1 % | - | - | 11 Ohm | Thick Film | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | n/a | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 90 V | - | 800 mV @ 8 A | - | - | - | -65°C ~ 175°C | - | - | - | 90 V | 0603 | - | - | Schottky Diodes & Rectifiers | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | 0,1 W | - | - | - | - | Schottky Diodes & Rectifiers | - | - | 0,45 mm | ||
MBR25200CT_T0_00001 Panjit | 20 |
| - | SMD | TO-220-3 | TO-220AB | - | - | - | - | Panjit | 25A | - | - | 50 | - | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | n/a | - | Tube | - | - | Active | - | Yes | - | - | 0.066680 oz | - | -40...+85°C | Tube | LTC | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | 1000kHz | - | 7,3V | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 200 V | - | 900 mV @ 12.5 A | - | - | - | -65°C ~ 175°C | - | - | - | 200 V | - | - | - | Schottky Diodes & Rectifiers | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | 2,5V...+36V | Schottky Diodes & Rectifiers | - | - | - | ||
MBR1050DC_R2_00001 Panjit | 20 |
| - | THT | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | - | - | - | Panjit | 10A | - | - | 800 | - | - | - | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Yes | - | - | 0.051500 oz | - | n/a | Reel | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | MOSFET P | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 50 V | - | 750 mV @ 5 A | - | - | - | -65°C ~ 175°C | - | 200 mOhm / -8,4A / -10V | n/a | 50 V | - | -20 V | - | Schottky Diodes & Rectifiers | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | n/a | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
BAW56TB_R1_00001 Panjit | 29 |
| - | SMD | SOT-523 | SOT-523 | - | - | - | BAW56 | Panjit | 150mA | - | 3,5kB | 4000 | - | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | n/a | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | 256B | Yes | - | - | 0.000071 oz | - | - | Reel | PIC16 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5 µA @ 75 V | - | 1.25 V @ 150 mA | - | - | - | -55°C ~ 150°C | - | - | - | 75 V | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | 1 Pair Common Anode | - | - | - | - | - | 4 ns | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | ||
MBR1040DC_R2_00001 Panjit | In Stock | - | - | SMD | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | - | - | - | Panjit | 10A | 3,2x1,6mm | - | 800 | - | - | - | Round | - | Panjit | - | Panjit International Inc. | - | Yes | - | 3 | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Yes | - | - | 0.051500 oz | - | - | Reel | KPTD-3216 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 40 V | - | 700 mV @ 5 A | 35 ° | - | 20 mA | -55°C ~ 150°C | - | - | - | 40 V | - | - | Water clear | Schottky Diodes & Rectifiers | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | 1,8 mm | ||
MBR3060PT_T0_00001 Panjit | 1290 |
| - | THT | TO-247-3 | TO-247AD (TO-3P) | - | - | - | - | Panjit | 30A | - | none | 30 | - | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | 15 | Tube | - | - | Active | 256B | Yes | - | - | 0.224600 oz | - | -55...+125°C | Tube | AT89S | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 60 V | - | 750 mV @ 15 A | - | UART/USART | - | -65°C ~ 175°C | - | - | - | 60 V | - | - | - | Schottky Diodes & Rectifiers | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
BAV199STB6_R1_00001 Panjit | 20 |
| - | Surface Mount | SOT-563, SOT-666 | SOT-563 | - | - | - | - | Panjit | 200mA (DC) | - | - | 4000 | - | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Yes | YES | - | 0.000092 oz | - | - | Reel | UNITRONIC LiYCY | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | n/a | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 5 nA @ 75 V | - | 1.25 V @ 150 mA | - | - | - | -55°C ~ 150°C | - | - | - | 100 V | - | - | - | Diodes - General Purpose, Power, Switching | - | - | -40...+80 °C | 2 Pair Series Connection | - | - | - | 0,34mm2 | 5,1mm | 3 µs | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | ||
UF1601FCT_T0_00001 Panjit | 29 |
| - | THT | TO-220-3 Full Pack | ITO-220AB | - | - | Ferrite | - | Panjit | 16A | - | - | 50 | - | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tube | - | - | Active | - | Yes | Unshielded | - | 0.056438 oz | - | -40...+125°C | Tube | CAF | ±30 % | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | 15 000 uH | - Ohm | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 100 V | - | 1 V @ 8 A | - | - | - | -65°C ~ 150°C | - | - | - | 100 V | 32,5x32x20mm | - | - | Rectifiers | - | - | - | 1 Pair Common Cathode | - | - | 250VAC | - | - | 50 ns | Rectifiers | - | 2 Coils | - | - | - | Rectifiers | - | - | - |


Product
Brand
Articles
Tools