- Mfr
- Product Status
- Mounting Type
- Package / Case
- Supplier Device Package
- Current - Average Rectified (Io) (per Diode)
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Operating Temperature - Junction
- Speed
- Voltage - DC Reverse (Vr) (Max)
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Moisture Sensitive | Package | Product Status | RoHS | Unit Weight | Packaging | Series | Subcategory | Technology | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Product Type | Diode Configuration | Reverse Recovery Time (trr) | Product | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BD1045CS_L2_00001 Panjit | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 10A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0.010229 oz | Reel | BD-100CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 45 V | 700 mV @ 5 A | -65°C ~ 175°C | 45 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
BD8150CS_S2_00001 Panjit | 47 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 8A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0.010229 oz | Reel | BD-80CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 150 V | 900 mV @ 4 A | -65°C ~ 175°C | 150 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
SDM1045CS_L2_00001 Panjit | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 5A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Not For New Designs | - | 0.010229 oz | Reel | SDM-100CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 210 µA @ 45 V | 540 mV @ 5 A | -55°C ~ 150°C | 45 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
BD1050CS_S2_00001 Panjit | 48 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 10A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0.010229 oz | Reel | BD-100CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 50 V | 750 mV @ 5 A | -65°C ~ 175°C | 50 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
SDM1650LCS_L2_00001 Panjit | 48 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 8A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0.010229 oz | Reel | SDM-160CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 210 µA @ 50 V | 570 mV @ 8 A | -55°C ~ 150°C | 50 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
SDM1060LCS_L2_00001 Panjit | 48 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 5A | 3000 | Panjit | Panjit International Inc. | Yes | - | Active | - | 0.010229 oz | Reel | SDM-100CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 210 µA @ 60 V | 580 mV @ 5 A | -55°C ~ 150°C | 60 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
SD820CS_L2_00001 Panjit | 48 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 8A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0.010229 oz | Reel | SD-80CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 20 V | 550 mV @ 4 A | -55°C ~ 125°C | 20 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
SDM1060LCS_S2_00001 Panjit | 2317 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 5A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0.010229 oz | Reel | SDM-100CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 210 µA @ 60 V | 580 mV @ 5 A | -55°C ~ 150°C | 60 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
SDM1260VCS_L2_00001 Panjit | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 6A | 3000 | Panjit | Panjit International Inc. | Yes | - | Active | - | 0.010229 oz | Reel | SDM-120CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 210 µA @ 60 V | 550 mV @ 6 A | -55°C ~ 150°C | 60 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
SD1040CS_L2_00001 Panjit | 2662 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 10A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0.010229 oz | Reel | SD-100CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 40 V | 550 mV @ 5 A | -55°C ~ 150°C | 40 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
BD1060CS_S2_00001 Panjit | 3000 | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 10A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0.010229 oz | Reel | BD-100CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 60 V | 750 mV @ 5 A | -65°C ~ 175°C | 60 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
ER2006FCT_T0_00001 Panjit | 1561 |
| - | Through Hole | TO-220-3 Full Pack | ITO-220AB | Panjit | 20A | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | 0.056438 oz | Tube | ER-200FCTH | Diodes & Rectifiers | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | 1.7 V @ 10 A | -55°C ~ 150°C | 600 V | Rectifiers | 1 Pair Common Cathode | 50 ns | Rectifiers | Rectifiers | ||
SBM3045VCT_T0_00001 Panjit | 2000 |
| - | Through Hole | TO-220-3 | TO-220AB | Panjit | 15A | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | 0.066680 oz | Tube | SBM-300CTWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 320 µA @ 45 V | 480 mV @ 15 A | -55°C ~ 150°C | 45 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
MBR2060FCT_T0_00001 Panjit | 3950 |
| - | Through Hole | TO-220-3 Full Pack | ITO-220AB | Panjit | 20A | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | 0.056438 oz | Tube | MBR-200FCTWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 60 V | 750 mV @ 10 A | -65°C ~ 175°C | 60 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
MBR60150PT_T0_00001 Panjit | 1216 |
| - | Through Hole | TO-247-3 | TO-247AD (TO-3P) | Panjit | 30A | 30 | Panjit | Panjit International Inc. | - | Tube | Active | Details | 0.224600 oz | Tube | MBR-600PTWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 150 V | 900 mV @ 30 A | -65°C ~ 175°C | 150 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
SBT30150VFCT_T0_00001 Panjit | 9350 | - | - | Through Hole | TO-220-3 Full Pack | ITO-220AB | - | 15A | - | - | Panjit International Inc. | - | Tube | Obsolete | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 60 µA @ 150 V | 840 mV @ 15 A | -55°C ~ 150°C | 150 V | - | 1 Pair Common Cathode | - | - | - | ||
BD6100CS_L2_00001 Panjit | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 6A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 0.010229 oz | Reel | BD-60CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | 800 mV @ 3 A | -65°C ~ 175°C | 100 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
MBR640FCT_T0_00001 Panjit | 35 |
| - | Through Hole | TO-220-3 Full Pack | ITO-220AB | Panjit | 6A | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | 0.056438 oz | Tube | MBR-60FCTWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 40 V | 700 mV @ 3 A | -55°C ~ 150°C | 40 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
MBR645CT_T0_00001 Panjit | 35 |
| - | Through Hole | TO-220-3 | TO-220AB | Panjit | 6A | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | 0.066680 oz | Tube | MBR-60CTWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 45 V | 700 mV @ 3 A | -65°C ~ 175°C | 45 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
BD8100CS_L2_00001 Panjit | 34 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | - | 8A | - | - | Panjit International Inc. | - | - | Active | - | - | - | BD-80CSWH | - | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | 800 mV @ 4 A | -65°C ~ 175°C | 100 V | - | 1 Pair Common Cathode | - | - | - |


Product
Brand
Articles
Tools