- Mfr
- Product Status
- Mounting Type
- Package / Case
- Supplier Device Package
- Current - Average Rectified (Io) (per Diode)
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Operating Temperature - Junction
- Speed
- Voltage - DC Reverse (Vr) (Max)
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Moisture Sensitive | Package | Product Status | RoHS | Unit Weight | Packaging | Series | Subcategory | Technology | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Product Type | Diode Configuration | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SD1020CS_L2_00001 Panjit | 34 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 10A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0.010229 oz | Reel | SD-100CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 20 V | 550 mV @ 5 A | -55°C ~ 125°C | 20 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | Schottky Diodes & Rectifiers | ||
BD690CS_S2_00001 Panjit | 34 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 6A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 0.010229 oz | Reel | BD-60CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 90 V | 800 mV @ 3 A | -65°C ~ 175°C | 90 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | Schottky Diodes & Rectifiers | ||
MBR16100DC_R2_00001 Panjit | 35 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | Panjit | 16A | 800 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0.051500 oz | Reel | - | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | 800 mV @ 8 A | -65°C ~ 175°C | 100 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | Schottky Diodes & Rectifiers | ||
BD6200CS_S2_00001 Panjit | 9 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 6A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0.010229 oz | Reel | BD-60CSH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 200 V | 900 mV @ 3 A | -65°C ~ 175°C | 200 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | Schottky Diodes & Rectifiers | ||
BD1060CS_L2_00001 Panjit | 35 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 10A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0.010229 oz | Reel | BD-100CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 60 V | 750 mV @ 5 A | -65°C ~ 175°C | 60 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | Schottky Diodes & Rectifiers |


Product
Brand
Articles
Tools