- Mfr
- Product Status
- Mounting Type
- Package / Case
- Supplier Device Package
- Current - Average Rectified (Io) (per Diode)
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Operating Temperature - Junction
- Speed
- Voltage - DC Reverse (Vr) (Max)
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | EEPROM | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of I/Os | Package | Product Status | Qualification | RAM | RoHS | Unit Weight | Voltage, Rating | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Subcategory | Power Rating | Contact Type | Pitch | Technology | Frequency | Contact Finish | Output Voltage | Output Type | Configuration | Row Spacing | Note | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Connectivity | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Resolution | Product Type | Diode Configuration | Power | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Input Voltage | Product Category | Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
ER2006CT_T0_00001 Panjit | 1954 |
| - | Through Hole | TO-220-3 | TO-220AB | - | Panjit | 20A | - | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Metal Case | Active | - | - | Yes | 0.066680 oz | - | - | -40...+85°C | Tube | TEN | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | dual | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | ±1,65 A | 1.7 V @ 10 A | - | -50°C ~ 150°C | 600 V | - | Rectifiers | 1 Pair Common Cathode | 40 W | 50 ns | Rectifiers | - | - | Rectifiers | - | ||
SB3030FCT_T0_00001 Panjit | 20 |
| - | SMD | TO-220-3 Full Pack | ITO-220AB | - | Panjit | 30A | 512B | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | 23 | Tube | Active | - | 1kB | Yes | 0.056438 oz | - | - | -40...+85°C | Tube | ATMEGA | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 30 V | - | 550 mV @ 15 A | I2C, SPI, UART/USART | -55°C ~ 125°C | 30 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
SBA0530CA-AU_R1_000A1 Panjit | 29 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | Panjit | 500mA | - | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Metal Case | Active | AEC-Q101 | - | Yes | 0.000296 oz | - | - | -40...+85°C | Reel | THN | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | single | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 30 V | 4 A | 520 mV @ 500 mA | - | -55°C ~ 150°C | 30 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | 20 W | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
ER2002FCT_T0_00001 Panjit | 1642 |
| - | Through Hole | TO-220-3 Full Pack | ITO-220AB | - | Panjit | 20A | - | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tube | Active | - | - | Yes | 0.056438 oz | - | - | - | Tube | n/a | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | n/a | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | - | 950 mV @ 10 A | - | -50°C ~ 150°C | 200 V | - | Rectifiers | 1 Pair Common Cathode | 300 W | 35 ns | Rectifiers | - | - | Rectifiers | - | ||
SBM2060VDC_R2_00001 Panjit | 819 |
| - | THT | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | Panjit | 10A | - | 800 | - | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | - | - | - | Active | - | - | Yes | 0.051500 oz | - | - | - | MouseReel | AMPMODU HV-100 | - | Solder | - | - | - | - | - | 2 | Diodes & Rectifiers | - | n/a | 2,54 mm | Si | - | n/a | - | - | - | 2,54 mm | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 220 µA @ 60 V | - | 570 mV @ 10 A | - | -55°C ~ 150°C | 60 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
MBR880CT_T0_00001 Panjit | 29 |
| - | SMD | TO-220-3 | TO-220AB | - | Panjit | 8A | - | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | TSOT23-8 | Active | - | - | Yes | 0.066680 oz | - | - | -55...+125°C | Tube | LT3008 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | 5V | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 80 V | - | 800 mV @ 4 A | - | -65°C ~ 175°C | 80 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | - | max.-50V | Schottky Diodes & Rectifiers | - | ||
MBR6060PT_T0_00001 Panjit | 1005 |
| - | SMD | TO-247-3 | TO-247AD (TO-3P) | - | Panjit | 60A | - | 30 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | n/a | - | Tube | Active | - | - | Yes | 0.224600 oz | - | - | -40...+85°C | Tube | LT | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | 560kHz | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 60 V | - | 790 mV @ 30 A | - | -65°C ~ 175°C | 60 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | - | 6,82V...+25V | Schottky Diodes & Rectifiers | - | ||
SB3045FCT_T0_00001 Panjit | 2028 |
| - | SMD | TO-220-3 Full Pack | ITO-220AB | - | Panjit | 30A | - | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | DFN8 | Active | - | - | Yes | 0.056438 oz | - | - | -40...+125°C | Tube | LT3092 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | 1,5-40V | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 45 V | - | 550 mV @ 15 A | - | -55°C ~ 150°C | 45 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | - | max.-40V | Schottky Diodes & Rectifiers | - | ||
SB4020PT_T0_00001 Panjit | In Stock | - | - | SMD | TO-247-3 | TO-247AD (TO-3P) | - | Panjit | 40A | - | 30 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tube | Active | - | - | Yes | 0.224600 oz | - | - | - | Tube | LTC160 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 20 V | - | 550 mV @ 20 A | - | -55°C ~ 125°C | 20 V | 16bit | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
MBR645FCT_T0_00001 Panjit | In Stock | - | - | THT | TO-220-3 Full Pack | ITO-220AB | - | Panjit | 6A | - | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tube | Active | - | - | Yes | 0.056438 oz | - | - | - | Tube | LTC16xx | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 45 V | - | 700 mV @ 3 A | - | -65°C ~ 175°C | 45 V | 10bit | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
MBR8200CT_T0_00001 Panjit | 20 |
| - | SMD | TO-220-3 | TO-220AB | - | Panjit | 8A | - | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tube | Active | - | - | Yes | 0.066680 oz | - | - | - | Tube | LTC160 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 200 V | - | 900 mV @ 4 A | - | -65°C ~ 175°C | 200 V | 16bit | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
MBR6090PT_T0_00001 Panjit | In Stock | - | - | SMD | TO-247-3 | TO-247AD (TO-3P) | - | Panjit | 60A | - | 30 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | - | Active | - | - | Yes | 0.224600 oz | - | - | - | Tube | LTC186 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 90 V | - | 800 mV @ 30 A | - | -65°C ~ 175°C | 90 V | 12bit | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
MBR690FCT_T0_00001 Panjit | 20 |
| - | SMD | TO-220-3 Full Pack | ITO-220AB | - | Panjit | 6A | - | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tube | Active | - | - | Yes | 0.056438 oz | - | - | - | Tube | LTC186 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 90 V | - | 800 mV @ 3 A | - | -65°C ~ 175°C | 90 V | 16bit | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
STR40100CT_T0_00001 Panjit | 2179 |
| - | Through Hole | TO-220-3 | TO-220AB | STR40100 | Panjit | 20A | - | 50 | 40 A | 200 A | 100 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | Through Hole | - | - | Tube | Active | - | - | No | 0.097003 oz | - | 100 V | - | Tube | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Schottky | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 100 µA @ 100 V | - | 810 mV @ 20 A | - | -55°C ~ 150°C | 100 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Rectifiers | 810 mV | - | Schottky Diodes & Rectifiers | - | ||
SBM1660VCT_T0_00001 Panjit | 5 |
| - | Through Hole | TO-220-3 | TO-220AB | - | Panjit | 8A | - | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tube | Active | - | - | - | 0.066680 oz | 150 V | - | - | Tube | SBM-160VCTWH | 0.25 % | - | 25 ppm/°C | 133 kΩ | 155 °C | -55 °C | Thin Film | - | Diodes & Rectifiers | 250 mW | - | - | Si | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 220 µA @ 60 V | - | 550 mV @ 8 A | - | -55°C ~ 150°C | 60 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers | 650 µm | ||
SBM2045VDC_R2_00001 Panjit | 306 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | Panjit | 10A | - | 800 | - | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | 0.051500 oz | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 320 µA @ 45 V | - | 450 mV @ 10 A | - | -55°C ~ 150°C | 45 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
SB4030PT_T0_00001 Panjit | 22 |
| - | Through Hole | TO-247-3 | TO-247AD (TO-3P) | - | Panjit | 40A | - | 30 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tube | Active | - | - | - | 0.224600 oz | - | - | - | Tube | SB-400PTWH | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 30 V | - | 550 mV @ 20 A | - | -55°C ~ 125°C | 30 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
SBM1660VFCT_T0_00001 Panjit | 5 |
| - | Through Hole | TO-220-3 Full Pack | ITO-220AB | - | Panjit | 8A | - | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tube | Active | - | - | - | 0.056438 oz | 150 V | - | - | Tube | SBM-160FCTWH | 0.25 % | - | 50 ppm/°C | 11.7 Ω | 155 °C | -55 °C | Thin Film | - | Diodes & Rectifiers | 250 mW | - | - | Si | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 220 µA @ 60 V | - | 550 mV @ 8 A | - | -55°C ~ 150°C | 60 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers | 650 µm | ||
UF1006FCT_T0_00001 Panjit | 2113 |
| - | Through Hole | TO-220-3 Full Pack | ITO-220AB | - | Panjit | 10A | - | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | 0.056438 oz | - | - | - | Tube | UF-100FCTH | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | - | 1.7 V @ 5 A | - | -55°C ~ 150°C | 600 V | - | Rectifiers | 1 Pair Common Cathode | - | 100 ns | Rectifiers | - | - | Rectifiers | - | ||
SB3045PT_T0_00001 Panjit | 1800 |
| - | Through Hole | TO-247-3 | TO-247AD (TO-3P) | - | Panjit | 30A | - | 30 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | - | Active | - | - | - | 0.224600 oz | - | - | - | Tube | SB-300PTWH | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 45 V | - | 550 mV @ 15 A | - | -55°C ~ 150°C | 45 V | - | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | - | - | Schottky Diodes & Rectifiers | - |


Product
Brand
Articles
Tools