- Mfr
- Product Status
- Mounting Type
- Package / Case
- Supplier Device Package
- Current - Average Rectified (Io) (per Diode)
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Operating Temperature - Junction
- Speed
- Voltage - DC Reverse (Vr) (Max)
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Peak Reverse Voltage | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Technology | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Cable Length | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Product Type | Diode Configuration | Recovery Time | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MBR1645FCT_T0_00001 Panjit | 1909 |
| - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | - | - | Panjit | 16A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tube | - | Active | - | - | 0.056438 oz | - | - | - | Tube | MBR-160FCTWH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 45 V | - | 700 mV @ 8 A | -65°C ~ 175°C | - | 45 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
MBR1640CT_T0_00001 Panjit | 37 |
| - | Through Hole | TO-220-3 | TO-220AB | - | - | Panjit | 16A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tube | - | Active | - | - | 0.066680 oz | - | - | - | Tube | MBR-160CTWH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 40 V | - | 700 mV @ 8 A | -55°C ~ 150°C | - | 40 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
BAV170-AU_R1_000A1 Panjit | 6999 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | - | Panjit | 200mA (DC) | 3000 | 200 mA | - | 2 pA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 100 V | Active | AEC-Q101 | Non-Compliant | 0.000296 oz | - | - | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Dual | Small Signal =< 200mA (Io), Any Speed | Standard | 5 nA @ 75 V | - | 1.25 V @ 150 mA | -55°C ~ 150°C | 4 A | 75 V | Diodes - General Purpose, Power, Switching | 1 Pair Common Cathode | 3 us | 3 µs | Switching Diodes | 1.25 V | Diodes - General Purpose, Power, Switching | - | ||
MBR1080FCT_T0_00001 Panjit | In Stock | - | - | Through Hole | TO-220-3 Full Pack | ITO-220AB | - | - | Panjit | 10A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tube | - | Active | - | - | 0.056438 oz | - | - | - | Tube | MBR-100FCTWH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 80 V | - | 800 mV @ 5 A | -65°C ~ 175°C | - | 80 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
MBR1650FCT_T0_00001 Panjit | In Stock | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | - | - | Panjit | 16A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tube | - | Active | - | Non-Compliant | 0.056438 oz | - | - | - | Tube | MBR-160FCTWH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 50 V | - | 750 mV @ 8 A | -65°C ~ 175°C | - | 50 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
MBR10200FCT_T0_00001 Panjit | 1994 |
| - | Through Hole | TO-220-3 Full Pack | ITO-220AB | - | - | Panjit | 10A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tube | - | Active | - | - | 0.056438 oz | - | - | - | Tube | MBR-100FCTWH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 200 V | - | 900 mV @ 5 A | -65°C ~ 175°C | - | 200 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
BAW56DW-AU_R1_000A1 Panjit | 1207 |
| - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | - | BAW56 | Panjit | 150mA | 3000 | 150 mA | - | 2.5 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 100 V | Active | AEC-Q101 | Details | 0.000280 oz | - | - | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5 µA @ 100 V | - | 1.25 V @ 150 mA | -55°C ~ 150°C | 4 A | 100 V | Diodes - General Purpose, Power, Switching | 2 Pair Common Anode | 4 ns | 4 ns | Switching Diodes | 1.25 V | Diodes - General Purpose, Power, Switching | - | ||
ER1601ACT_T0_00001 Panjit | 22 |
| - | Through Hole | TO-220-3 | TO-220AB | PVC | - | Panjit | 16A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tube | - | Active | - | Non-Compliant | 0.066680 oz | - | - | - | Tube | ER-160CTH | - | - | - | 80 MΩ | - | - | - | Diodes & Rectifiers | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 150 V | 6 m | 950 mV @ 8 A | -50°C ~ 150°C | - | 150 V | Rectifiers | 1 Pair Common Cathode | - | 35 ns | Rectifiers | - | Rectifiers | - | ||
ER1602CT_T0_00001 Panjit | 6000 |
| - | Through Hole | TO-220-3 | TO-220AB | - | - | Panjit | 16A | 50 | 16 A | - | 1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | Through Hole | Tube | - | Active | - | Details | 0.066680 oz | - | 200 V | - | Tube | ER-160CTH | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | - | 950 mV @ 8 A | -50°C ~ 150°C | 125 A | 200 V | Rectifiers | 1 Pair Common Cathode | 35 ns | 35 ns | Rectifiers | 950 mV | Rectifiers | - | ||
ER1601AFCT_T0_00001 Panjit | 35 |
| - | Through Hole | TO-220-3 Full Pack | ITO-220AB | - | - | Panjit | 16A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tube | - | Active | - | Compliant | 0.056438 oz | - | - | - | Tube | ER-160FCTH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 150 V | - | 950 mV @ 8 A | -50°C ~ 150°C | - | 150 V | Rectifiers | 1 Pair Common Cathode | - | 35 ns | Rectifiers | - | Rectifiers | - | ||
ER1606FCT_T0_00001 Panjit | 3900 |
| - | Through Hole | TO-220-3 Full Pack | ITO-220AB | - | - | Panjit | 16A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tube | - | Active | - | - | 0.056438 oz | 50 V | - | - | Tube | ER-160FCTH | 0.25 % | 50 ppm/°C | - | 93.1 Ω | 155 °C | -55 °C | Thin Film | Diodes & Rectifiers | 100 mW | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | - | 1.7 V @ 8 A | -55°C ~ 150°C | - | 600 V | Rectifiers | 1 Pair Common Cathode | - | 35 ns | Rectifiers | - | Rectifiers | 550 µm | ||
ER1603CT_T0_00001 Panjit | 1972 |
| - | Through Hole | TO-220-3 | TO-220AB | - | - | Panjit | 16A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tube | - | Active | - | Non-Compliant | 0.066680 oz | - | - | - | Tube | ER-160CTH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 300 V | - | 1.3 V @ 8 A | -50°C ~ 150°C | - | 300 V | Rectifiers | 1 Pair Common Cathode | - | 35 ns | Rectifiers | - | Rectifiers | - | ||
ER1602FCT_T0_00001 Panjit | 1300 |
| - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | - | - | Panjit | 16A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tube | - | Active | - | Non-Compliant | 0.056438 oz | - | - | - | Tube | ER-160FCTH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | - | 950 mV @ 8 A | -55°C ~ 150°C | - | 200 V | Rectifiers | 1 Pair Common Cathode | - | 35 ns | Rectifiers | - | Rectifiers | - | ||
BAS40SDW-AU_R1_000A1 Panjit | 21732 |
| - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | - | - | - | 200mA | - | 200 mA | 600 mA | 1 uA | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | 40 V | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | Si | Double Dual Anode Common Cathode | Small Signal =< 200mA (Io), Any Speed | Schottky | 1 µA @ 40 V | - | 1 V @ 40 mA | -55°C ~ 150°C | - | 40 V | - | 2 Pair Series Connection | - | - | Schottky Diodes | 1 V | - | - | ||
BAS21A-AU_R1_000A1 Panjit | 2980 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | - | Panjit | 200mA | 3000 | 200 mA | - | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 250 V | Active | AEC-Q101 | Details | 0.000296 oz | - | - | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Dual | Small Signal =< 200mA (Io), Any Speed | Standard | 100 nA @ 200 V | - | 1 V @ 100 mA | 150°C | 4 A | 250 V | Diodes - General Purpose, Power, Switching | 1 Pair Common Anode | 50 ns | 50 ns | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | - | ||
UF2002FCT_T0_00001 Panjit | 22 |
| - | Through Hole | TO-220-3 Full Pack | ITO-220AB | - | - | Panjit | 20A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tube | - | Not For New Designs | - | - | 0.056438 oz | - | - | - | Tube | UF-200FCTH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | - | 1 V @ 10 A | -55°C ~ 150°C | - | 200 V | Rectifiers | 1 Pair Common Cathode | - | 50 ns | Rectifiers | - | Rectifiers | - | ||
UF1606CT_T0_00001 Panjit | 2026 |
| - | Through Hole | TO-220-3 | TO-220AB | - | - | Panjit | 8A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tube | - | Active | - | - | 0.066680 oz | - | - | - | Tube | UF-160CTH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | - | 1.7 V @ 8 A | -55°C ~ 150°C | - | 600 V | Rectifiers | 1 Pair Common Cathode | - | 100 ns | Rectifiers | - | Rectifiers | - | ||
STR20100LCT_T0_00001 Panjit | 2222 |
| - | Through Hole | TO-220-3 | TO-220AB | - | STR20100 | Panjit | 10A | 50 | 20 A | 110 A | 50 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | Through Hole | Tube | - | Active | - | Details | 0.097003 oz | - | - | 100 V | Tube | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Schottky | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 50 µA @ 100 V | - | 750 mV @ 10 A | -55°C ~ 150°C | - | 100 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | Schottky Rectifiers | 750 mV | Schottky Diodes & Rectifiers | - | ||
MER1002CT_T0_00601 Panjit | 1489 |
| - | Through Hole | TO-220-3 | TO-220AB | - | MER1002 | Panjit | 5A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tube | - | Active | - | Details | 0.097003 oz | - | - | - | Tube | MER200V | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | - | 950 mV @ 5 A | -55°C ~ 175°C | - | 200 V | Rectifiers | 1 Pair Common Cathode | - | 35 ns | Rectifiers | - | Rectifiers | - | ||
PCDH40120CCG1_T0_00601 Panjit | 1812 |
| - | Through Hole | TO-247-3 | TO-247AD | - | - | Panjit | 20A (DC) | 30 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tube | - | Active | - | Details | 0.219792 oz | - | - | - | Tube | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 180 µA @ 1200 V | - | 1.7 V @ 20 A | -55°C ~ 175°C | - | 1200 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | 0 ns | - | - | Schottky Diodes & Rectifiers | - |


Product
Brand
Articles
Tools