- Mfr
- Product Status
- Mounting Type
- Package / Case
- Supplier Device Package
- Current - Average Rectified (Io) (per Diode)
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Operating Temperature - Junction
- Speed
- Voltage - DC Reverse (Vr) (Max)
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating (AC) | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Termination | Type | Max Operating Temperature | Color | Gender | Subcategory | Max Power Dissipation | Technology | Orientation | Number of Contacts | Dielectric | Configuration | Max Current Rating | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Viewing Angle | Forward Current | Contact Current Rating | Operating Temperature - Junction | Test Current | Voltage - DC Reverse (Vr) (Max) | Forward Voltage | Product Type | Illumination Color | Luminous Flux | Diode Configuration | Color Rendering Index (CRI) | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MMBD3004A_R1_00001 Panjit | 7214 |
| - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | Panjit | 225mA (DC) | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | 0.000296 oz | - | - | MouseReel | USM-04TCA | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 nA @ 350 V | 1.25 V @ 200 mA | - | - | - | -55°C ~ 150°C | - | 240 V | - | Diodes - General Purpose, Power, Switching | - | - | 1 Pair Common Anode | - | 50 ns | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | ||
MBR4045PT_T0_00001 Panjit | 9 |
| - | - | - | - | Through Hole | TO-247-3 | TO-247AD (TO-3P) | - | Panjit | 40A | 30 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | Active | - | - | 0.224600 oz | - | - | Tube | MBR-400PTWH | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 45 V | 700 mV @ 20 A | - | - | - | -65°C ~ 175°C | - | 45 V | - | Schottky Diodes & Rectifiers | - | - | 1 Pair Common Cathode | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
MBR8200DC_R2_00001 Panjit | 1012 |
| - | - | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | Panjit | 8A | 800 | - | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 0.051500 oz | - | - | MouseReel | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 200 V | 900 mV @ 4 A | - | - | - | -65°C ~ 175°C | - | 200 V | - | Schottky Diodes & Rectifiers | - | - | 1 Pair Common Cathode | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
MMBD6100W_R1_00001 Panjit | 37 |
| - | - | - | - | Surface Mount | SC-70, SOT-323 | SOT-323 | - | Panjit | 200mA (DC) | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | 0.000176 oz | - | - | MouseReel | USM-02TACC | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100 nA @ 50 V | 1.1 V @ 100 mA | - | - | - | -55°C ~ 150°C | - | 80 V | - | Diodes - General Purpose, Power, Switching | - | - | 1 Pair Common Cathode | - | 4 ns | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | ||
SBT60100CT_T0_00001 Panjit | In Stock | - | - | - | - | - | Through Hole | TO-220-3 | TO-220AB | - | - | 30A | - | - | - | - | - | - | Panjit International Inc. | - | - | - | Tube | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | 860 mV @ 30 A | - | - | - | -55°C ~ 150°C | - | 100 V | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | ||
SBT10120LCT_T0_00001 Panjit | 37 |
| - | - | - | - | Through Hole | TO-220-3 | TO-220AB | - | Panjit | 5A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | Active | - | Non-Compliant | 0.066680 oz | - | - | Tube | SBT-100CTWH | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20 µA @ 120 V | 830 mV @ 5 A | - | - | - | -55°C ~ 150°C | - | 120 V | - | Schottky Diodes & Rectifiers | - | - | 1 Pair Common Cathode | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
SBT20120LFCT_T0_00001 Panjit | 1616 |
| - | - | - | - | Through Hole | TO-220-3 Full Pack | ITO-220AB | - | Panjit | 10A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | Active | - | - | 0.056438 oz | - | - | Tube | SBT-200LFCTWH | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20 µA @ 120 V | 820 mV @ 10 A | - | - | - | -55°C ~ 150°C | - | 120 V | - | Schottky Diodes & Rectifiers | - | - | 1 Pair Common Cathode | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
SBM2060VFCT_T0_00001 Panjit | 2009 |
| - | - | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | - | - | 10A | - | - | - | - | - | - | Panjit International Inc. | - | - | - | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 220 µA @ 60 V | 570 mV @ 10 A | - | - | - | -55°C ~ 150°C | - | 60 V | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | ||
SBT10100VFCT_T0_00001 Panjit | In Stock | - | - | - | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | - | - | 5A | - | - | - | - | - | - | Panjit International Inc. | - | - | - | Tube | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 60 µA @ 100 V | 740 mV @ 5 A | - | - | - | -55°C ~ 150°C | - | 100 V | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | ||
RB731UTW_R1_00001 Panjit | 37 |
| - | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | - | Panjit | 30mA | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | 0.000280 oz | - | - | Reel | SSM-LCTS | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 980 nA @ 25 V | 370 mV @ 1 mA | - | - | - | -55°C ~ 125°C | - | 40 V | - | Schottky Diodes & Rectifiers | - | - | 3 Independent | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
RB551V-30TA_R1_00001 Panjit | 16 |
| - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | Panjit | 200mA | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Non-Compliant | 0.000296 oz | - | - | Reel | SSM-05TCA | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 100 µA @ 20 V | 310 mV @ 100 mA | - | - | - | -55°C ~ 125°C | - | 30 V | - | Schottky Diodes & Rectifiers | - | - | 1 Pair Common Anode | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
BAS70TW-AU_R1_000A1 Panjit | 49 |
| - | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | BAS70TW | Panjit | 200mA | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q101 | Details | 0.000212 oz | - | - | MouseReel | Automotive, AEC-Q101, BAS70TW-AU | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1 µA @ 70 V | 900 mV @ 15 mA | - | - | - | -55°C ~ 125°C | - | 70 V | - | Schottky Diodes & Rectifiers | - | - | 3 Independent | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
BAT54AW-AU_R1_000A1 Panjit | 1332 |
| - | - | - | - | Surface Mount | SC-70, SOT-323 | SOT-323 | - | Panjit | 200mA | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q101 | Details | 0.000176 oz | - | - | MouseReel | BAT54W-AU | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 µA @ 30 V | 600 mV @ 100 mA | - | - | - | -55°C ~ 125°C | - | 30 V | - | Schottky Diodes & Rectifiers | - | - | 1 Pair Common Anode | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
BAT54CTB_R1_00001 Panjit | 502183 |
| - | - | - | - | Surface Mount | SC-89, SOT-490 | SOT-523 Flat Leads | - | Panjit | 200mA | 4000 | 200 mA | 600 mA | 2 uA | Panjit | + 125 C | Panjit International Inc. | - 55 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Non-Compliant | 0.000071 oz | - | 30 V | MouseReel | SSM-02TBCC | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 µA @ 25 V | 600 mV @ 100 mA | - | - | - | -55°C ~ 125°C | - | 30 V | - | Schottky Diodes & Rectifiers | - | - | 1 Pair Common Cathode | - | - | Schottky Diodes | 600 mV | Schottky Diodes & Rectifiers | - | - | - | - | ||
BAS70SDW-AU_R1_000A1 Panjit | 37 |
| - | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | BAS70SDW | Panjit | 200mA | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q101 | Details | 0.000212 oz | - | - | Reel | Automotive, AEC-Q101, BAS70TW-AU | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1 µA @ 70 V | 900 mV @ 15 mA | - | - | - | -55°C ~ 125°C | - | 70 V | - | Schottky Diodes & Rectifiers | - | - | 2 Pair Series Connection | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
MBR2045DC_R2_00001 Panjit | 37 |
| - | - | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | Panjit | 20A | 800 | - | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | - | Active | - | - | 0.051500 oz | - | - | Reel | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | Y5V | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 45 V | 700 mV @ 10 A | - | - | - | -50°C ~ 150°C | - | 45 V | - | Schottky Diodes & Rectifiers | - | - | 1 Pair Common Cathode | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
MBR20H150CT_T0_00001 Panjit | 1999 |
| - | - | - | Surface Mount | Through Hole | TO-220-3 | TO-220AB | - | Panjit | 10A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | Active | - | Compliant | 0.066680 oz | - | - | Tube | MBR20H150CT | - | - | 150 °C | White | - | Diodes & Rectifiers | - | Si | - | - | - | - | 500 mA | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 550 nA @ 150 V | 850 mV @ 10 A | 120 ° | 350 mA | - | -55°C ~ 175°C | 350 mA | 150 V | 3.7 V | Schottky Diodes & Rectifiers | White | 80.6 lm | 1 Pair Common Cathode | 80 | - | - | - | Schottky Diodes & Rectifiers | 1.35 mm | 5 mm | 5 mm | - | ||
MBR2080CT_T0_00001 Panjit | 37 |
| - | Production (Last Updated: 1 week ago) | Gold | Panel | Through Hole | TO-220-3 | TO-220AB | - | Panjit | 20A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | Active | - | Non-Compliant | 0.066680 oz | 250 V | - | Tube | MBR-200CTWH | - | Switch | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 80 V | 800 mV @ 10 A | - | - | 400 mA | -65°C ~ 175°C | - | 80 V | - | Schottky Diodes & Rectifiers | - | - | 1 Pair Common Cathode | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
MBR2040FCT_T0_00001 Panjit | 37 |
| - | - | - | Box | Through Hole | TO-220-3 Full Pack | ITO-220AB | - | Panjit | 20A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | Active | - | Compliant | 0.056438 oz | - | - | Bulk | MBR-200FCTWH | Crimp | - | - | - | Female | Diodes & Rectifiers | - | Si | Straight | 46 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 40 V | 700 mV @ 10 A | - | - | - | -55°C ~ 150°C | - | 40 V | - | Schottky Diodes & Rectifiers | - | - | 1 Pair Common Cathode | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | No | ||
SB1030FCT_T0_00001 Panjit | 16 |
| - | Production (Last Updated: 2 years ago) | - | - | Through Hole | TO-220-3 Full Pack | ITO-220AB | - | Panjit | 10A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | Active | - | Compliant | 0.056438 oz | - | - | Tube | SB-100FCTWH | - | - | - | - | - | Diodes & Rectifiers | 6 W | Si | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 30 V | 550 mV @ 5 A | - | - | - | -55°C ~ 125°C | - | 30 V | - | Schottky Diodes & Rectifiers | - | 931 lm | 1 Pair Common Cathode | - | - | - | - | Schottky Diodes & Rectifiers | - | 5 mm | 5 mm | - |


Product
Brand
Articles
Tools