- Mfr
- Product Status
- Mounting Type
- Package / Case
- Supplier Device Package
- Current - Average Rectified (Io) (per Diode)
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Operating Temperature - Junction
- Speed
- Voltage - DC Reverse (Vr) (Max)
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Brand | Case Code - in | Case Code - mm | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Shipping Restrictions | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Subcategory | Power Rating | Technology | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Product Type | Diode Configuration | Reverse Recovery Time (trr) | Lamp Type | Features | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MBR690CT_T0_00001 Panjit | 5 |
| - | Through Hole | TO-220-3 | TO-220AB | - | - | Panjit | - | - | 6A | 50 | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | - | Active | - | - | - | - | 0.066680 oz | - | Tube | MBR-60CTWH | - | - | - | Diodes & Rectifiers | - | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 90 V | 800 mV @ 3 A | -65°C ~ 175°C | 90 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
MBR680FCT_T0_00001 Panjit | In Stock | - | - | Through Hole | TO-220-3 Full Pack | ITO-220AB | - | - | Panjit | - | - | 6A | 50 | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | - | Active | - | - | - | - | 0.056438 oz | - | Tube | MBR-60FCTWH | - | - | - | Diodes & Rectifiers | - | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 80 V | 800 mV @ 3 A | -65°C ~ 175°C | 80 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
MBR6200CT_T0_00001 Panjit | 35 |
| - | Through Hole | TO-220-3 | TO-220AB | - | - | Panjit | - | - | 6A | 50 | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | - | Active | - | - | - | - | 0.066680 oz | - | Tube | MBR-60CTWH | - | - | - | Diodes & Rectifiers | - | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 200 V | 900 mV @ 3 A | -65°C ~ 175°C | 200 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
SBA0530CA_R1_00001 Panjit | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | - | Panjit | - | - | 500mA | 3000 | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Non-Compliant | - | - | 0.000296 oz | - | Reel | SSM-05TCC | - | - | - | Diodes & Rectifiers | - | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 30 V | 520 mV @ 500 mA | -55°C ~ 150°C | 30 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
SB3045LFCT_T0_00001 Panjit | 2414 |
| - | Through Hole | TO-220-3 Full Pack | ITO-220AB | 195.044719 g | - | Panjit | - | - | 15A | 50 | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Non-Compliant | - | - | 0.056438 oz | - | Tube | SB-300FCTWH | - | - | - | Diodes & Rectifiers | - | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 400 µA @ 45 V | 530 mV @ 15 A | -55°C ~ 125°C | 45 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | Schottky Diodes & Rectifiers | 70.104 mm | 109.982 mm | 70.104 mm | ||
SB6045PT_T0_00001 Panjit | 1489 |
| - | Through Hole | TO-247-3 | TO-247AD (TO-3P) | - | - | Panjit | - | - | 30A | 30 | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | - | Active | - | - | - | - | 0.224600 oz | - | Tube | SB-600PTH | - | - | - | Diodes & Rectifiers | - | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250 µA @ 45 V | 550 mV @ 30 A | -55°C ~ 150°C | 45 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
MMBD3004A_R1_00001 Panjit | 7214 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | - | Panjit | - | - | 225mA (DC) | 3000 | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | 0.000296 oz | - | MouseReel | USM-04TCA | - | - | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 nA @ 350 V | 1.25 V @ 200 mA | -55°C ~ 150°C | 240 V | Diodes - General Purpose, Power, Switching | 1 Pair Common Anode | 50 ns | - | - | Diodes - General Purpose, Power, Switching | - | - | - | ||
MBR4045PT_T0_00001 Panjit | 9 |
| - | Through Hole | TO-247-3 | TO-247AD (TO-3P) | - | - | Panjit | - | - | 40A | 30 | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | - | Active | - | - | - | - | 0.224600 oz | - | Tube | MBR-400PTWH | - | - | - | Diodes & Rectifiers | - | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 45 V | 700 mV @ 20 A | -65°C ~ 175°C | 45 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
MBR8200DC_R2_00001 Panjit | 1012 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | - | Panjit | - | - | 8A | 800 | - | Panjit | - | Panjit International Inc. | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | 0.051500 oz | - | MouseReel | - | - | - | - | Diodes & Rectifiers | - | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 200 V | 900 mV @ 4 A | -65°C ~ 175°C | 200 V | Schottky Diodes & Rectifiers | 1 Pair Common Cathode | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
BAS70AW-AU_R1_000A1 Panjit | 30 |
| - | Surface Mount | SC-70, SOT-323 | SOT-323 | - | BAS70AW | TE Connectivity / Holsworthy | 1206 | 3216 | 200mA | 5000 | - | TE Connectivity | - | Panjit International Inc. | - | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3-2176245-9 | Active | AEC-Q101 | Details | - | - | 0.000571 oz | - | Reel | CRGS | 5 % | - | 1.5 kOhms | Resistors | - | Thick Film | Small Signal =< 200mA (Io), Any Speed | Schottky | 1 µA @ 70 V | 900 mV @ 15 mA | -55°C ~ 150°C | 70 V | Thick Film Resistors | 1 Pair Common Anode | - | - | - | Thick Film Resistors - SMD | - | - | - | ||
BAS40AW-AU_R1_000A1 Panjit | 20000 |
| - | Surface Mount | SC-70, SOT-323 | SOT-323 | - | - | Amphenol Aerospace | - | - | 200mA | 1 | - | Amphenol | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | This product may require additional documentation to export from the United States. | 38999 | 0.000176 oz | - | MouseReel | D38999 III | - | - | - | Circular Connectors | - | Si | Small Signal =< 200mA (Io), Any Speed | Schottky | 1 µA @ 40 V | 1 V @ 40 mA | -55°C ~ 150°C | 40 V | Circular MIL Spec Connector | 1 Pair Common Anode | - | - | - | Circular MIL Spec Connector | - | - | - | ||
BAS70TW_S2_00001 Panjit | 13403 |
| - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | - | BAS70TW | Aptiv (formerly Delphi) | - | - | 200mA (DC) | 560 | - | Aptiv | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | 0.000280 oz | - | Bulk | SSM-02TS | - | - | - | Automotive Connectors | - | Si | Small Signal =< 200mA (Io), Any Speed | Schottky | 100 nA @ 50 V | 1 V @ 15 mA | -55°C ~ 125°C | 70 V | Automotive Connectors | 3 Independent | 5 ns | - | - | Automotive Connectors | - | - | - | ||
BD850CS_S2_00001 Panjit | 30 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | - | - | Welwyn Components / TT Electronics | 2512 | 6432 | 8A | 4000 | - | TT Electronics | + 125 C | Panjit International Inc. | - 55 C | Yes | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | - | - | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 68.1 kOhms | Resistors | 500 mW (1/2 W) | Thin Film | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 50 V | 750 mV @ 4 A | -65°C ~ 175°C | 50 V | Thin Film Resistors | 1 Pair Common Cathode | - | - | - | Thin Film Resistors - SMD | 0.65 mm | 6.3 mm | 3.1 mm | ||
BD8100CS_S2_00001 Panjit | 14 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | - | - | Aptiv (formerly Delphi) | - | - | 8A | 300 | - | Aptiv | - | Panjit International Inc. | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Not For New Designs | - | Details | - | - | 0.010229 oz | - | Bulk | BD-80CSWH | - | - | - | Automotive Connectors | - | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | 800 mV @ 4 A | -65°C ~ 175°C | 100 V | Automotive Connectors | 1 Pair Common Cathode | - | - | - | Automotive Connectors | - | - | - | ||
BD1040CS_S2_00001 Panjit | 8108 | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | - | - | Welwyn Components / TT Electronics | - | - | 10A | 1000 | - | TT Electronics | - | Panjit International Inc. | - | Yes | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | 0.010229 oz | - | Reel | PCF | - | - | - | Resistors | - | Thin Film | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 40 V | 700 mV @ 5 A | -55°C ~ 150°C | 40 V | Thin Film Resistors | 1 Pair Common Cathode | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
BD850CS_L2_00001 Panjit | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | - | - | ITT Cannon | - | - | 8A | 1 | - | ITT Cannon | - | Panjit International Inc. | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | 0.010229 oz | - | Reel | KPT | - | - | - | D-Sub Connectors | - | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 50 V | 750 mV @ 4 A | -65°C ~ 175°C | 50 V | D-Sub Connectors - Standard Density | 1 Pair Common Cathode | - | - | - | D-Sub Standard Connectors | - | - | - | ||
SB1640DC_R2_00001 Panjit | 39 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | - | Amphenol Nexus Technologies | - | - | 16A | 1 | Non-Illuminated | Amphenol | - | Panjit International Inc. | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | 0.051500 oz | - | Reel | NX300 | - | - | - | Switches | - | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 40 V | 550 mV @ 8 A | -55°C ~ 150°C | 40 V | Pushbutton Switches | 1 Pair Common Cathode | - | - | - | Pushbutton Switches | - | - | - | ||
SBM1060VCT_T0_00001 Panjit | 2433 |
| - | Through Hole | TO-220-3 | TO-220AB | - | - | Welwyn Components / TT Electronics | - | - | 5A | 1000 | - | TT Electronics | - | Panjit International Inc. | - | - | PCB Mount | Tube | - | Active | - | Details | - | - | 0.066680 oz | - | Reel | PCF | - | - | - | Resistors | - | Thin Film | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 220 µA @ 60 V | 520 mV @ 5 A | -55°C ~ 150°C | 60 V | Thin Film Resistors | 1 Pair Common Cathode | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
SB650CT_T0_00001 Panjit | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | - | - | Welwyn Components / TT Electronics | - | - | 6A | 1000 | - | TT Electronics | - | Panjit International Inc. | - | - | PCB Mount | Tube | - | Active | - | Details | - | - | 0.066680 oz | - | Reel | PCF | - | - | - | Resistors | - | Thin Film | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 50 V | 700 mV @ 3 A | -55°C ~ 150°C | 50 V | Thin Film Resistors | 1 Pair Common Cathode | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
SB4060PT_T0_00001 Panjit | In Stock | - | - | Through Hole | TO-247-3 | TO-247AD (TO-3P) | - | - | Amphenol Aerospace | - | - | 40A | 1 | - | Amphenol | - | Panjit International Inc. | - | - | - | - | - | Active | - | Details | This product may require additional documentation to export from the United States. | 38999 | 0.224600 oz | - | Tube | D38999 III | - | - | - | Circular Connectors | - | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 60 V | 700 mV @ 20 A | -55°C ~ 150°C | 60 V | Circular MIL Spec Connector | 1 Pair Common Cathode | - | - | - | Circular MIL Spec Connector | - | - | - |


Product
Brand
Articles
Tools