- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | ECCN Code | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Diode Configuration | Recovery Time | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SR23_R1_00001 Panjit | 7200 |
| - | Surface Mount | DO-214AC, SMA | - | SMA (DO-214AC) | - | - | Panjit | - | 1800 | - | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0.002395 oz | - | - | MouseReel | SSM-20AH | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 30 V | 500 mV @ 2 A | - | -55°C ~ 125°C | - | - | 30 V | 2A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
SX33L_R1_00001 Panjit | 9 |
| - | Surface Mount | SMA (DO-214AC) | - | SMA (DO-214AC) | - | - | Panjit | - | 1800 | - | 3 A | 75 A | - | 800 uA | Panjit | - | - | + 125 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.002395 oz | 30 V | 30 V | MouseReel | SSM-30AAH | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1 mA @ 30 V | 370 mV @ 3 A | - | -55°C ~ 125°C | - | - | 30 V | 3A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | Schottky Diodes | 350 mV | Schottky Diodes & Rectifiers | ||
1N4148W_R1_00001 Panjit | 30000 |
| - | Surface Mount | SOD-123-2 | YES | SOD-123 | SILICON | 2 | Panjit | - | 3000 | 0.715 V | 150 mA | - | PAN JIT INTERNATIONAL INC | 2.5 uA | Panjit | 1N4148W_R1_00001 | 1.5 pF | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | 1 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | 410 mW | 100 V | 0.41 W | Active | NOT SPECIFIED | 5.03 | Details | Yes | 0.000365 oz | - | - | MouseReel | USM-04 | EAR99 | 8541.10.00.70 | Diodes & Rectifiers | - | DUAL | GULL WING | NOT SPECIFIED | compliant | R-PDSO-G2 | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5 µA @ 75 V | 1.25 V @ 150 mA | - | -55°C ~ 150°C | 4 A | 0.15 A | 75 V | 200mA | Diodes - General Purpose, Power, Switching | 100 V | - | 1.5pF @ 0V, 1MHz | 4 A | - | 4 ns | 0.004 µs | 4 ns | Switching Diodes | 1.25 V | Diodes - General Purpose, Power, Switching | ||
SS14W_R1_00001 Panjit | 5561 |
| - | Surface Mount | DO-214AC, SMA | - | SMA (DO-214AC) | - | - | Panjit | - | 1800 | - | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0.002395 oz | - | - | MouseReel | SSM-10AWH | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 40 V | 500 mV @ 1 A | - | -55°C ~ 150°C | - | - | 40 V | 1A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
SS16L_R1_00001 Panjit | 47 |
| - | Surface Mount | DO-214AC, SMA | - | SMA (DO-214AC) | - | - | Panjit | - | 1800 | - | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0.002395 oz | - | - | MouseReel | SSM-20AH | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 60 V | 500 mV @ 1 A | - | -55°C ~ 125°C | - | - | 60 V | 1A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
GS1G_R2_10001 Panjit | In Stock | - | - | - | - | YES | - | SILICON | 2 | - | - | - | - | - | - | PAN JIT INTERNATIONAL INC | - | PanJit Semiconductor | GS1G_R2_10001 | - | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | NOT SPECIFIED | 5.07 | - | Yes | - | - | - | - | - | EAR99 | 8541.10.00.80 | - | - | DUAL | C BEND | NOT SPECIFIED | compliant | R-PDSO-C2 | SINGLE | - | RECTIFIER DIODE | - | - | - | - | - | 1 A | - | - | - | 400 V | DO-214AC | - | - | - | - | - | - | - | - | - | ||
SX34_R2_00001 Panjit | In Stock | - | - | - | SMA (DO-214AC) | - | - | - | - | Panjit | - | 7500 | - | 3 A | 80 A | - | 200 uA | Panjit | - | - | + 150 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.002395 oz | 40 V | 40 V | Reel | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | Schottky Rectifiers | 500 mV | Schottky Diodes & Rectifiers | ||
SS18W_R1_00001 Panjit | 1997 |
| - | Surface Mount | DO-214AC, SMA | - | SMA (DO-214AC) | - | - | Panjit | - | 1800 | - | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0.002395 oz | - | - | MouseReel | SSM-10AWH | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 80 V | 850 mV @ 1 A | - | -55°C ~ 150°C | - | - | 80 V | 1A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
GS1008FL_R1_00001 Panjit | 3000 |
| - | Surface Mount | SOD-123F | - | SOD-123FL | - | - | Panjit | - | 3000 | - | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0.000608 oz | - | - | MouseReel | GSM-10AAFL | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 800 V | 1.1 V @ 1 A | - | -50°C ~ 150°C | - | - | 800 V | 1A | Diodes - General Purpose, Power, Switching | - | - | 4pF @ 4V, 1MHz | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | ||
SB120_R2_10001 Panjit | In Stock | - | - | - | - | - | - | - | - | Panjit | - | 5000 | - | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.011852 oz | - | - | Reel | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
SS12W_R2_00001 Panjit | In Stock | - | - | - | - | - | - | - | - | Panjit | - | 7500 | - | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.002395 oz | - | - | Reel | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
SB130_AY_10001 Panjit | In Stock | - | - | - | - | - | - | - | - | Panjit | - | 5000 | - | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.011852 oz | - | - | Ammo Pack | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
SB120_AY_10001 Panjit | In Stock | - | - | - | - | - | - | - | - | Panjit | - | 5000 | - | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.011852 oz | - | - | Ammo Pack | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
SB350_AY_10001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BAV199S_R1_00001 Panjit | 46152 |
| - | Surface Mount | SOT-363-6 | - | SOT-363 | - | - | Panjit | 200mA (DC) | 3000 | - | 150 mA | - | - | 2 pA | Panjit | - | 2 pF | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | 100 V | - | Active | - | - | Details | - | 0.000280 oz | - | - | MouseReel | USM-02TSCS | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Dual | Small Signal =< 200mA (Io), Any Speed | Standard | 5 nA @ 75 V | 1.25 V @ 150 mA | - | -55°C ~ 150°C | 2 A | - | 75 V | - | Diodes - General Purpose, Power, Switching | - | - | - | - | 2 Pair Series Connection | 3 us | - | 3 µs | Switching Diodes | 1.25 V | Diodes - General Purpose, Power, Switching | ||
SS2060FL_R2_00001 Panjit | In Stock | - | - | - | - | - | - | - | - | Panjit | - | 10000 | - | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000608 oz | - | - | Reel | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
GS1006FL_R1_00001 Panjit | 2890 |
| - | Surface Mount | SOD-123FL-2 | YES | SOD-123FL | SILICON | 2 | Panjit | - | 3000 | - | 1 A | - | PAN JIT INTERNATIONAL INC | 1 uA | Panjit | GS1006FL_R1_00001 | 4 pF | + 150 C | Panjit International Inc. | - 50 C | SMD/SMT | 1 | 150 °C | -50 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | 600 V | - | Active | NOT SPECIFIED | 5.11 | Details | Yes | 0.000608 oz | - | - | MouseReel | GSM-10AAFL | EAR99 | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | FLAT | NOT SPECIFIED | compliant | R-PDSO-F2 | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | 1.1 V @ 1 A | - | -50°C ~ 150°C | 30 A | 1 A | 600 V | 1A | Diodes - General Purpose, Power, Switching | 600 V | - | 4pF @ 4V, 1MHz | - | - | - | - | - | General Purpose Diodes | 1.1 V | Diodes - General Purpose, Power, Switching | ||
1N4148W_R2_00001 Panjit | 18396 |
| - | - | SOD-123-2 | YES | - | SILICON | 2 | Panjit | - | 10000 | 0.715 V | 150 mA | - | PAN JIT INTERNATIONAL INC | 2.5 uA | Panjit | 1N4148W_R2_00001 | 1.5 pF | + 150 C | - | - 55 C | SMD/SMT | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | GREEN, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | 410 mW | 100 V | 0.41 W | - | NOT SPECIFIED | 5.03 | Details | Yes | 0.000365 oz | - | - | Reel | - | EAR99 | 8541.10.00.70 | Diodes & Rectifiers | - | DUAL | GULL WING | NOT SPECIFIED | compliant | R-PDSO-G2 | Single | - | RECTIFIER DIODE | - | - | - | - | 4 A | 0.15 A | - | - | Diodes - General Purpose, Power, Switching | 100 V | - | - | 4 A | - | 4 ns | 0.004 µs | - | Switching Diodes | 1.25 V | Diodes - General Purpose, Power, Switching | ||
BAV103_R1_10001 Panjit | 40000 | - | - | - | MINIMELF-2 | YES | - | SILICON | 2 | Panjit | - | 2500 | - | 100 mA | - | PAN JIT INTERNATIONAL INC | 0.1 uA | Panjit | BAV103_R1_10001 | 3 pF | + 175 C | - | - 65 C | SMD/SMT | 1 | 175 °C | -65 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | 300 mW | 250 V | 0.3 W | - | NOT SPECIFIED | 1.62 | Details | Yes | 0.001063 oz | - | - | Reel | - | EAR99 | - | Diodes & Rectifiers | - | END | WRAP AROUND | NOT SPECIFIED | compliant | O-LELF-R2 | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | 1 A | 0.2 A | - | - | Diodes - General Purpose, Power, Switching | 250 V | - | - | - | - | 75 ns | 0.075 µs | - | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | ||
SS15_R2_00001 Panjit | In Stock | - | - | - | - | - | - | - | - | Panjit | - | 7500 | - | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.002395 oz | - | - | Reel | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers |


Product
Brand
Articles
Tools