- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Input Voltage-Max | Input Voltage-Min | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Voltage-Channel 1 | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Shipping Restrictions | Tradename | Unit Weight | Voltage, Rating | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Number of Outputs | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Output Power | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Isolation Voltage | Product | Features | Vf - Forward Voltage | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S3M-AU_R2_000A1 Panjit | In Stock | - | - | - | - | - | Amphenol Aerospace | - | - | 1 | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | Details | This product may require additional documentation to export from the United States. | 38999 | 0.008201 oz | - | - | - | Reel | D38999 III | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | Rectifiers | - | - | - | Circular MIL Spec Connector | - | - | - | ||
![]() SB230_R2_00001 Panjit | 45 |
| - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | Welwyn Components / TT Electronics | 2010 | 5025 | 4000 | - | - | - | - | - | TT Electronics | + 125 C | Panjit International Inc. | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT); | - | - | Active | AEC-Q200 | Details | - | - | 0.001199 oz | 150 V | - | - | Reel | PCF | 0.1 % | - | 25 PPM / C | 95.3 kOhms | - | Resistors | 330 mW (1/3 W) | Thin Film | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 30 V | 500 mV @ 2 A | - | -55°C ~ 125°C | 30 V | 2A | Thin Film Resistors | - | - | - | - | - | - | Thin Film Resistors - SMD | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() SB145L_AY_10001 Panjit | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | 1000 | - | - | - | - | - | TT Electronics | - | - | - | - | PCB Mount | - | - | - | - | - | - | Details | - | - | 0.011852 oz | - | - | - | Reel | PCF | - | - | - | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() 1N5819_AY_100A4 Panjit | In Stock | - | - | - | - | - | ITT Cannon | - | - | 1 | - | - | - | - | - | ITT Cannon | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.011852 oz | - | - | - | Ammo Pack | KPT | - | - | - | - | - | D-Sub Connectors | - | Si | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors - Standard Density | - | - | - | - | - | - | D-Sub Standard Connectors | - | - | - | ||
![]() SB330_B0_10001 Panjit | In Stock | - | - | - | - | - | CUI Inc. | - | - | 430 | - | - | 5.5 V | 4.5 V | - | CUI Inc. | + 100 C | - | - 40 C | - | SMD/SMT | 5 V | - | PCN1-S5-S5-M-TR | - | - | - | Details | - | - | 0.049384 oz | - | - | - | Tube | PCN1-M | - | - | - | - | - | DC-DC Converter | - | Si | - | 1 Output | - | - | - | - | - | 1 W | - | - | - | Isolated DC-DC Converters | - | 1.5 kV | Isolated | - | - | 4.5 V to 5.5 V | Isolated DC/DC Converters - SMD | 7.4 mm | 13.7 mm | 9.2 mm | ||
![]() RB751S40_R1_10001 Panjit | In Stock | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 0.000050 oz | - | - | - | Bulk | - | - | - | - | - | - | Circular Connectors | - | Si | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | ||
![]() SBA230AL_R1_00001 Panjit | 11697 |
| - | Surface Mount | SOD-123F | SOD-123FL | Welwyn Components / TT Electronics | 2512 | 6432 | 1800 | - | - | - | - | - | TT Electronics | - | Panjit International Inc. | - | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q200 | Details | - | - | 0.001429 oz | - | - | - | Reel | HVC | 5 % | - | 50 PPM / C | 432 kOhms | Automotive Grade | Resistors | - | Thick Film | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 30 V | 490 mV @ 2 A | - | -55°C ~ 150°C | 30 V | 2A | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | ||
![]() SB120_AY_100A1 Panjit | In Stock | - | - | - | - | - | ITT Cannon | - | - | 1 | - | - | - | - | - | ITT Cannon | - | - | - | - | - | - | - | NUMBER 4 LOCKWASHER PASSIVATED | - | - | - | Details | - | - | 0.011852 oz | - | - | - | Ammo Pack | KPT | - | - | - | - | - | D-Sub Connectors | - | Si | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors - Standard Density | - | - | - | - | - | - | D-Sub Standard Connectors | - | - | - | ||
![]() SB540L_R2_10001 Panjit | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | 1000 | - | - | - | - | - | TT Electronics | - | - | - | - | PCB Mount | - | - | - | - | - | - | Details | - | - | 0.040283 oz | - | - | - | Reel | PCF | - | - | - | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() SB120_B0_00001 Panjit | In Stock | - | - | - | - | - | Aptiv (formerly Delphi) | - | - | 4400 | - | - | - | - | - | Aptiv | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.011852 oz | - | - | - | Bulk | - | - | - | - | - | - | Automotive Connectors | - | Si | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | Automotive Connectors | - | - | - | ||
![]() RS1D-AU_R1_000A1 Panjit | In Stock | - | - | - | - | - | Amphenol Aerospace | - | - | 1 | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | Details | This product may require additional documentation to export from the United States. | 38999 | 0.002395 oz | - | - | - | Reel | D38999 III | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | Rectifiers | - | - | - | Circular MIL Spec Connector | - | - | - | ||
![]() SD330S_L2_00001 Panjit | 36 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Amphenol Aerospace | - | - | 1 | - | - | - | - | - | Amphenol | - | Panjit International Inc. | - | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Not For New Designs | - | Details | - | 38999 | 0.010229 oz | - | - | - | MouseReel | D38999 III | - | - | - | - | - | Circular Connectors | - | Si | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 30 V | 500 mV @ 3 A | - | -55°C ~ 125°C | 30 V | 3A | Circular MIL Spec Connector | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | ||
![]() SBM1550USS_AY_00001 Panjit | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | ITT Cannon | - | - | 1 | - | - | - | - | - | ITT Cannon | - | Panjit International Inc. | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | - | - | Not For New Designs | - | Details | - | - | 0.040283 oz | - | - | - | Ammo Pack | KPT | - | - | - | - | - | D-Sub Connectors | - | Si | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 320 µA @ 50 V | 490 mV @ 15 A | - | -55°C ~ 150°C | 50 V | 15A | D-Sub Connectors - Standard Density | - | - | - | - | - | - | D-Sub Standard Connectors | - | - | - | ||
![]() SD103BW_R2_10001 Panjit | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | 0402 | 1005 | 1000 | - | - | - | - | - | TT Electronics | - | - | - | - | PCB Mount | - | - | - | - | - | AEC-Q200 | Details | - | - | 0.000023 oz | - | - | - | Reel | PCF | - | - | - | 6.04 kOhms | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() SB230_B0_00001 Panjit | In Stock | - | - | - | - | - | Bussmann / Eaton | - | - | 1000 | - | - | - | - | - | Eaton | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 11.400 lbs | - | - | - | Bulk | BHLE-Q | - | - | - | - | - | Fuses | - | Si | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | Cartridge Fuses | - | - | - | ||
![]() SR56F-AU_R1_000A1 Panjit | 27015 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | Welwyn Components / TT Electronics | 2512 | 6432 | 1800 | - | - | - | - | - | TT Electronics | - | Panjit International Inc. | - | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q200 | Details | - | - | 0.001429 oz | - | - | - | Reel | HVC | 5 % | - | 100 PPM / C | 240 kOhms | Automotive Grade | Resistors | - | Thick Film | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 60 V | 700 mV @ 5 A | - | -55°C ~ 150°C | 60 V | 5A | Thick Film Resistors | 190pF @ 4V, 1MHz | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | ||
![]() S8M-AU_R2_000A1 Panjit | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | 4000 | - | - | - | - | - | TT Electronics | - | - | - | - | PCB Mount | - | - | - | - | - | AEC-Q200 | Details | - | - | 0.008201 oz | - | - | - | Reel | PCF | - | - | - | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | Rectifiers | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() SB160L_R2_10001 Panjit | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | 2010 | 5025 | 4000 | - | - | - | - | - | TT Electronics | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | AEC-Q200 | Details | - | - | 0.001199 oz | 150 V | - | - | Reel | PCF | 0.1 % | - | 25 PPM / C | 511 kOhms | - | Resistors | 330 mW (1/3 W) | Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | Thin Film Resistors - SMD | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() SIC04A065T_T0_00001 Panjit | In Stock | - | - | - | TO-220AC-2 | - | Aptiv (formerly Delphi) | - | - | 500 | 4 A | 127 A | - | - | 6 uA | Aptiv | + 175 C | - | - | - | Through Hole | - | - | - | 75 W | - | - | Details | - | - | 0.066680 oz | - | 650 V | 650 V | Bulk | SIC-40WH | - | - | - | - | - | Automotive Connectors | - | SiC | - | - | Single | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | Schottky Silicon Carbide Diodes | - | 1.5 V | - | Automotive Connectors | 15.87 mm | 10.66 mm | 5 mm | ||
![]() SR22W_R2_00001 Panjit | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | 2512 | 6432 | 1800 | - | - | - | - | - | TT Electronics | - | - | - | - | PCB Mount | - | - | - | - | - | AEC-Q200 | Details | - | - | 0.001429 oz | - | - | - | Reel | LR | - | 2 Terminal | - | - | Current Sense | Resistors | - | Si | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | Current Sense Resistors - SMD | 0.74 mm | 6.3 mm | 3.2 mm |