- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Resistive Material | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Frequency | Pin Count | Termination Style | JESD-30 Code | Failure Rate | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Adjustment Type | Product Type | Number of Turns | Evaluation Kit | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Features | Vf - Forward Voltage | Product Category | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCDH20120G1_T0_00601 Panjit | 1668 |
| - | Through Hole | Axial | - | - | - | - | - | - | Panjit | 30 | - | 20 A | 840 A | - | 6.3 uA | Panjit | - | + 175 C | Vishay Sfernice | - 55 C | - | Through Hole | - | - | Bag | - | - | - | - | - | - | Active | - | - | - | Details | - | 0.213619 oz | 1.2 kV | -65°C ~ 155°C | Tube | RCMM | 0.144 Dia x 0.402 L (3.65mm x 10.20mm) | ±5% | - | 2 | ±100ppm/°C | 3 kOhms | Metal Film | 0.5W, 1/2W | Diodes & Rectifiers | SiC | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 180 µA @ 1200 V | 1.7 V @ 20 A | - | -55°C ~ 175°C | - | 1200 V | 20A | - | Schottky Diodes & Rectifiers | - | - | - | 1023pF @ 1V, 1MHz | - | - | 0 ns | Schottky Silicon Carbide Diodes | - | 1.5 V | Schottky Diodes & Rectifiers | - | ||
![]() BAS21AT/R13 Panjit | In Stock | - | - | Through Hole | - | YES | - | - | SILICON | 3 | Cermet | - | - | 0.7 V | - | - | PAN JIT INTERNATIONAL INC | - | PanJit Semiconductor | BAS21AT/R13 | - | Bourns Inc. | - | - | - | 2 | 150 °C | Bulk | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | 0.25 W | Active | - | NOT SPECIFIED | 5.09 | - | Yes | - | - | - | - | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face (6.99mm x 6.60mm) | ±10% | Yes | - | ±100ppm/°C | 50 Ohms | - | 0.5W, 1/2W | Rectifier Diodes | - | DUAL | GULL WING | NOT SPECIFIED | compliant | - | 3 | PC Pins | R-PDSO-G3 | - | COMMON ANODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | - | ISOLATED | - | 0.2 A | - | - | Side Adjustment | - | 1 | - | 250 V | - | 2.5 A | 0.05 µs | - | - | - | - | - | - | ||
![]() PS200T/R Panjit | In Stock | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | ||
![]() SX33ET/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS202RT/B Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMBD330WS_R1_00001 Panjit | 45 |
| - | Surface Mount | SC-90, SOD-323F | - | - | SOD-323 | - | - | - | Panjit | 5000 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | Details | - | 0.000145 oz | - | - | Reel | SSM-LCA | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 200 nA @ 25 V | 600 mV @ 10 mA | - | -55°C ~ 125°C | - | 30 V | 200mA | - | Schottky Diodes & Rectifiers | - | - | - | 1.5pF @ 15V, 1MHz | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
![]() PS2010_ R2 _10001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | ITT Cannon | 1 | - | - | - | - | - | ITT Cannon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | ||
![]() S2MT/R7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BD3100S_L2_00001 Panjit | 47 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | TO-252 | - | - | - | Panjit | 3000 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Not For New Designs | - | - | - | - | - | 0.010229 oz | - | - | MouseReel | BD-30SWH | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | 800 mV @ 3 A | - | -65°C ~ 175°C | - | 100 V | 3A | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
![]() BR25_R1_00001 Panjit | 38 |
| - | Surface Mount | DO-214AC, SMA | - | - | SMA (DO-214AC) | - | - | - | Panjit | 1800 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | - | 0.002395 oz | - | - | Reel | SBM-20AH | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 50 V | 700 mV @ 2 A | - | -55°C ~ 175°C | - | 50 V | 2A | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
![]() SBT5100LSS_AY_00001 Panjit | 38 |
| - | Through Hole | DO-201AD, Axial | - | - | DO-201AD | - | - | - | Panjit | 1250 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | - | - | - | - | - | - | Not For New Designs | - | - | - | Non-Compliant | - | 0.040283 oz | - | - | Ammo Pack | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20 µA @ 100 V | 700 mV @ 5 A | - | -55°C ~ 150°C | - | 100 V | 5A | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
![]() SBM260VAL-AU_R1_000A1 Panjit | 5472 |
| - | Surface Mount | SOD-123F | - | - | SOD-123FL | - | - | - | Panjit | 3000 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | AEC-Q101 | - | - | - | - | 0.000610 oz | - | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 60 V | 540 mV @ 2 A | - | -55°C ~ 150°C | - | 60 V | 2A | - | Schottky Diodes & Rectifiers | - | - | - | 100pF @ 4V, 1MHz | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
![]() RB520S40-AU_R1_000A1 Panjit | 16769 |
| - | Surface Mount | SC-79, SOD-523 | - | - | SOD-523 | - | - | - | Panjit | 5000 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | AEC-Q101 | - | - | Details | - | 0.000050 oz | - | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5 µA @ 30 V | 600 mV @ 200 mA | - | -55°C ~ 125°C | - | 40 V | 250mA | - | Schottky Diodes & Rectifiers | - | - | - | 30pF @ 0V, 1MHz | - | - | 10 ns | - | - | - | Schottky Diodes & Rectifiers | - | ||
![]() PG202_R2_00001 Panjit | 47 |
| - | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-15 | - | - | - | Panjit | 4000 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | - | - | Active | - | - | - | Details | - | 0.014004 oz | - | - | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | 1.1 V @ 2 A | - | -55°C ~ 150°C | - | 200 V | 2A | - | Rectifiers | - | - | - | 25pF @ 4V, 1MHz | - | - | - | Rectifiers | - | - | Rectifiers | - | ||
![]() QR1006_T0_00001 Panjit | In Stock | - | - | Through Hole | TO-220-2 | - | - | TO-220AC | - | - | - | - | - | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3 µA @ 600 V | 1.55 V @ 10 A | - | -55°C ~ 175°C | - | 600 V | 10A | - | - | - | - | - | - | - | - | 55 ns | - | - | - | - | - | ||
![]() PG1510_R2_00001 Panjit | 31 |
| - | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-15 | - | - | - | Panjit | 4000 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | - | - | Active | - | - | - | Details | - | 0.014004 oz | - | - | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 1000 V | 1.1 V @ 1.5 A | - | -55°C ~ 150°C | - | 1000 V | 1.5A | - | Rectifiers | - | - | - | 25pF @ 4V, 1MHz | - | - | - | Rectifiers | - | - | Rectifiers | - | ||
![]() QRT8A06_T0_00001 Panjit | In Stock | - | - | Through Hole | TO-220-2 | - | - | TO-220AC | - | - | - | - | - | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | - | - | Obsolete | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | 2.4 V @ 8 A | - | -55°C ~ 175°C | - | 600 V | 8A | - | - | - | - | - | - | - | - | 28 ns | - | - | - | - | - | ||
![]() PG200R_R2_00001 Panjit | 18 |
| - | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-15 | - | - | - | Panjit | 4000 | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | - | - | Active | - | - | - | Details | - | 0.014004 oz | - | - | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 50 V | 1.3 V @ 2 A | - | -55°C ~ 150°C | - | 50 V | 2A | - | Rectifiers | - | - | - | 35pF @ 4V, 1MHz | - | - | 150 ns | Rectifiers | - | - | Rectifiers | - | ||
![]() QR1006F_T0_00001 Panjit | In Stock | - | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | - | - | ITO-220AC | - | - | - | - | - | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | - | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3 µA @ 600 V | 1.55 V @ 10 A | - | -55°C ~ 175°C | - | 600 V | 10A | - | - | - | - | - | - | - | - | 45 ns | - | - | - | - | - | ||
![]() QR1506D_R2_00001 Panjit | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | - | TO-263 | - | - | - | - | - | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3 µA @ 600 V | 1.65 V @ 15 A | - | -55°C ~ 175°C | - | 600 V | 15A | - | - | - | - | - | - | - | - | 45 ns | - | - | - | - | - |