- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ir - Reverse Current | Manufacturer | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Peak Reverse Voltage | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Vr - Reverse Voltage | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Technology | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Recovery Time | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QD406S_S2_00001 Panjit | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252 | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3 µA @ 600 V | 1.45 V @ 4 A | -55°C ~ 175°C | - | 600 V | 4A | - | - | - | 60 ns | - | - | - | - | - | ||
![]() RB551V-30-AU_R1_000A1 Panjit | 4491 |
| - | Surface Mount | SC-90, SOD-323F | - | SOD-323 | - | Panjit | 5000 | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.000145 oz | - | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 30 V | 490 mV @ 500 mA | -55°C ~ 125°C | - | 30 V | 500mA | Schottky Diodes & Rectifiers | 25pF @ 4V, 1MHz | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
![]() PG2010_R2_00001 Panjit | 31 |
| - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | Panjit | 4000 | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Non-Compliant | 0.014004 oz | - | - | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 1000 V | 1.1 V @ 2 A | -55°C ~ 150°C | - | 1000 V | 2A | Rectifiers | 25pF @ 4V, 1MHz | - | - | Rectifiers | - | Rectifiers | - | - | ||
![]() PG200_R2_00001 Panjit | 38 |
| - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | Panjit | 4000 | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.014004 oz | - | - | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 50 V | 1.1 V @ 2 A | -55°C ~ 150°C | - | 50 V | 2A | Rectifiers | 25pF @ 4V, 1MHz | - | - | Rectifiers | - | Rectifiers | - | - | ||
![]() QR606F_T0_00001 Panjit | In Stock | - | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | - | ITO-220AC | Polyester | - | - | - | - | - | - | - | Panjit International Inc. | - | - | Tube | - | Obsolete | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3 µA @ 600 V | 1.45 V @ 6 A | -55°C ~ 175°C | - | 600 V | 6A | - | - | - | 75 ns | - | - | - | - | 52.3 mm | ||
![]() QR806_T0_00001 Panjit | In Stock | - | - | Through Hole | TO-220-2 | - | TO-220AC | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | Tube | - | Obsolete | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3 µA @ 600 V | 1.65 V @ 8 A | -55°C ~ 175°C | - | 600 V | 8A | - | - | - | 70 ns | - | - | - | - | - | ||
![]() RB751V-40_R2_00001 Panjit | 36000 | - | - | - | - | 6 | - | - | Panjit | 12000 | - | - | Panjit | - | - | - | - | - | - | - | - | - | Compliant | 0.000145 oz | - | - | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
![]() PG2010_AY_10001 Panjit | 66000 | - | - | - | DO-15-2 | - | - | - | Panjit | 3000 | 2 A | 1 uA | Panjit | - | + 150 C | - | - 55 C | Through Hole | - | - | - | - | Details | 0.014004 oz | - | 1 kV | Ammo Pack | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | - | - | - | 70 A | - | - | Rectifiers | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | - | ||
![]() PG201R_R2_00001 Panjit | 18 |
| - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | Panjit | 4000 | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Non-Compliant | 0.014004 oz | - | - | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 100 V | 1.3 V @ 2 A | -55°C ~ 150°C | - | 100 V | 2A | Rectifiers | 35pF @ 4V, 1MHz | - | 150 ns | Rectifiers | - | Rectifiers | - | - | ||
![]() PG102R_R2_00001 Panjit | 47 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | Panjit | 5000 | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.011852 oz | - | - | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | 1.3 V @ 1 A | -55°C ~ 150°C | - | 200 V | 1A | Rectifiers | 12pF @ 4V, 1MHz | - | 150 ns | Rectifiers | - | Rectifiers | - | - | ||
![]() GS2006HE_R1_00001 Panjit | 18 |
| - | Surface Mount | SOD-123H | - | SOD-123HE | - | Panjit | 3000 | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.000649 oz | - | - | Reel | GSM-20HE | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | 1.1 V @ 2 A | -55°C ~ 150°C | - | 600 V | 2A | Rectifiers | 12pF @ 4V, 1MHz | - | - | Rectifiers | - | Rectifiers | - | - | ||
![]() MB34A_R1_00001 Panjit | 31 |
| - | Surface Mount | DO-214AB, SMC | - | SMC (DO-214AB) | - | Panjit | 800 | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 0.008201 oz | - | - | Reel | SBM-30H | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 45 V | 700 mV @ 3 A | -65°C ~ 175°C | - | 45 V | 3A | Schottky Diodes & Rectifiers | 140pF @ 4V, 1MHz | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
![]() GS1008FL-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | SOD-123F | - | SOD-123FL | - | Panjit | 3000 | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Discontinued at Digi-Key | AEC-Q101 | - | 0.000608 oz | - | - | Reel | Automotive, AEC-Q101, GS1000FL-AU | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 800 V | 1.1 V @ 1 A | -50°C ~ 150°C | - | 800 V | 1A | Diodes - General Purpose, Power, Switching | 4pF @ 4V, 1MHz | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | ||
![]() GS2008HE_R1_00001 Panjit | 31 |
| - | Surface Mount | SOD-123H | - | SOD-123HE | - | Panjit | 3000 | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.000649 oz | - | - | Reel | GSM-20HE | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 800 V | 1.1 V @ 2 A | -55°C ~ 150°C | - | 800 V | 2A | Rectifiers | 12pF @ 4V, 1MHz | - | - | Rectifiers | - | Rectifiers | - | - | ||
![]() GV804_R1_00001 Panjit | In Stock | - | - | Surface Mount | TO-277, 3-PowerDFN | - | TO-277 | - | Panjit | 1500 | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.003786 oz | - | - | Reel | GV-80 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 400 V | 1.1 V @ 8 A | -55°C ~ 150°C | - | 400 V | 8A | Rectifiers | 55pF @ 4V, 1MHz | - | - | Rectifiers | - | Rectifiers | - | - | ||
![]() MB2H60AL_R1_00001 Panjit | 1025 |
| - | Surface Mount | SOD-123F | - | SOD-123FL | - | Panjit | 3000 | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 0.000610 oz | - | - | MouseReel | MB2H60AL | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3 µA @ 60 V | 750 mV @ 2 A | -55°C ~ 175°C | - | 60 V | 2A | Schottky Diodes & Rectifiers | 100pF @ 4V, 1MHz | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
![]() MB36_R1_00001 Panjit | 31 |
| - | Surface Mount | DO-214AB, SMC | - | SMC (DO-214AB) | - | Panjit | 800 | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 0.008201 oz | - | - | MouseReel | SBM-30H | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 60 V | 740 mV @ 3 A | -65°C ~ 175°C | - | 60 V | 3A | Schottky Diodes & Rectifiers | 140pF @ 4V, 1MHz | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
![]() GS2004HE-AU_R1_000A1 Panjit | 80152 | - | - | Surface Mount | SOD-123H | - | SOD-123HE | - | Panjit | 3000 | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Discontinued at Digi-Key | AEC-Q101 | Details | 0.000649 oz | - | - | Reel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 400 V | 1.1 V @ 2 A | -55°C ~ 150°C | - | 400 V | 2A | Rectifiers | 12pF @ 4V, 1MHz | - | - | Rectifiers | - | Rectifiers | - | - | ||
![]() GV810_R1_00001 Panjit | 38 |
| - | Surface Mount | TO-277, 3-PowerDFN | - | TO-277 | - | Panjit | 1500 | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.003786 oz | - | - | Reel | GV-80 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 1000 V | 1.1 V @ 8 A | -55°C ~ 150°C | - | 1000 V | 8A | Rectifiers | 55pF @ 4V, 1MHz | - | - | Rectifiers | - | Rectifiers | - | - | ||
![]() GS1510FL_R1_00001 Panjit | 42000 |
| - | Surface Mount | SOD-123FL-2 | - | SOD-123FL | - | Panjit | 3000 | 1.5 A | 1 uA | Panjit | 10 pF | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1 kV | Active | - | Details | 0.000608 oz | 25 V | - | MouseReel | GSM-15AAFL | 0.1 % | 50 ppm/°C | - | 39.7 Ω | 155 °C | -55 °C | Thin Film | - | Diodes & Rectifiers | 63 mW | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 1000 V | 1.1 V @ 1.5 A | -55°C ~ 150°C | 50 A | 1000 V | 1.5A | Diodes - General Purpose, Power, Switching | 10pF @ 4V, 1MHz | - | - | General Purpose Diodes | 1.1 V | Diodes - General Purpose, Power, Switching | 350 µm | - |