- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | Qualification | RoHS | Unit Weight | Packaging | Series | Subcategory | Technology | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MB38_R1_00001 Panjit | 760 |
| - | Surface Mount | DO-214AB, SMC | SMC (DO-214AB) | - | Panjit | 800 | Panjit | Panjit International Inc. | - | Active | - | - | 0.008201 oz | MouseReel | SBM-30H | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 80 V | 800 mV @ 3 A | -65°C ~ 175°C | 80 V | 3A | Schottky Diodes & Rectifiers | 140pF @ 4V, 1MHz | - | - | Schottky Diodes & Rectifiers | ||
![]() BAT42WS-AU_R1_000A1 Panjit | 4050 |
| - | Surface Mount | SC-90, SOD-323F | SOD-323 | BAT42W | Panjit | 5000 | Panjit | Panjit International Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q101 | Details | 0.000145 oz | MouseReel | Automotive, AEC-Q101 | Diodes & Rectifiers | Si | Small Signal =< 200mA (Io), Any Speed | Schottky | 500 nA @ 30 V | 1 V @ 200 mA | -55°C ~ 125°C | 30 V | 200mA | Schottky Diodes & Rectifiers | 4pF @ 0V, 1MHz | - | - | Schottky Diodes & Rectifiers | ||
![]() GS1DWG_R1_00001 Panjit | 54000 |
| - | Surface Mount | DO-214AC, SMA | SMA (DO-214AC) | - | Panjit | 1800 | Panjit | Panjit International Inc. | - | Not For New Designs | - | - | 0.002395 oz | MouseReel | GSM-10AWGH | Diodes & Rectifiers | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | 1.1 V @ 1 A | -55°C ~ 150°C | 200 V | 1A | Diodes - General Purpose, Power, Switching | 7pF @ 4V, 1MHz | - | - | Diodes - General Purpose, Power, Switching | ||
![]() MB24_R1_00001 Panjit | 47 |
| - | Surface Mount | DO-214AA, SMB | SMB (DO-214AA) | - | Panjit | 800 | Panjit | Panjit International Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 0.003245 oz | Reel | SBM-20H | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 40 V | 700 mV @ 2 A | -55°C ~ 150°C | 40 V | 2A | Schottky Diodes & Rectifiers | - | - | - | Schottky Diodes & Rectifiers | ||
![]() MB55_R1_00001 Panjit | 18 |
| - | Surface Mount | DO-214AB, SMC | SMC (DO-214AB) | - | Panjit | 800 | Panjit | Panjit International Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 0.008201 oz | Reel | SBM-50H | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 50 V | 740 mV @ 5 A | -65°C ~ 175°C | 50 V | 5A | Schottky Diodes & Rectifiers | - | - | - | Schottky Diodes & Rectifiers | ||
![]() GS1506FL-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | - | Panjit | 3000 | Panjit | Panjit International Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | AEC-Q101 | Non-Compliant | 0.000608 oz | Reel | Automotive, AEC-Q101 | Diodes & Rectifiers | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | 1.1 V @ 1.5 A | -55°C ~ 150°C | 600 V | 1.5A | Diodes - General Purpose, Power, Switching | 10pF @ 4V, 1MHz | - | - | Diodes - General Purpose, Power, Switching | ||
![]() MB315_R1_00001 Panjit | 602 |
| - | Surface Mount | DO-214AB, SMC | SMC (DO-214AB) | - | Panjit | 800 | Panjit | Panjit International Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Compliant | 0.008201 oz | MouseReel | SBM-30H | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 150 V | 900 mV @ 3 A | -65°C ~ 175°C | 150 V | 3A | Schottky Diodes & Rectifiers | 140pF @ 4V, 1MHz | - | - | Schottky Diodes & Rectifiers | ||
![]() GV808_R1_00001 Panjit | 31 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277 | - | Panjit | 1500 | Panjit | Panjit International Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | 0.003786 oz | Reel | GV-80 | Diodes & Rectifiers | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 800 V | 1.1 V @ 8 A | -55°C ~ 150°C | 800 V | 8A | Rectifiers | 55pF @ 4V, 1MHz | - | Rectifiers | Rectifiers | ||
![]() MB215F_R1_00001 Panjit | 1510 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | Panjit | 1500 | Panjit | Panjit International Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Non-Compliant | 0.001764 oz | MouseReel | SBMF-20 | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 150 V | 900 mV @ 2 A | -55°C ~ 150°C | 150 V | 2A | Schottky Diodes & Rectifiers | 70pF @ 4V, 1MHz | - | - | Schottky Diodes & Rectifiers | ||
![]() MB115F_R1_00001 Panjit | 31 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | Panjit | 1500 | Panjit | Panjit International Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | 0.001764 oz | Reel | SBMF-10 | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 150 V | 900 mV @ 1 A | -55°C ~ 150°C | 150 V | 1A | Schottky Diodes & Rectifiers | 40pF @ 4V, 1MHz | - | - | Schottky Diodes & Rectifiers | ||
![]() GS1MDWG_R1_00001 Panjit | 31 |
| - | Surface Mount | DO-214AC, SMA | SMA (DO-214AC) | - | Panjit | 1800 | Panjit | Panjit International Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Not For New Designs | - | - | 0.002395 oz | MouseReel | GSM-10AWGH | Diodes & Rectifiers | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 1000 V | 1.1 V @ 1 A | -55°C ~ 150°C | 1000 V | 1A | Diodes - General Purpose, Power, Switching | 7pF @ 4V, 1MHz | 500 ns | - | Diodes - General Purpose, Power, Switching | ||
![]() S8M_R2_00001 Panjit | In Stock | - | - | - | - | - | - | Panjit | 3000 | Panjit | - | - | - | - | Non-Compliant | 0.008201 oz | Reel | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Rectifiers | - | - | Rectifiers | Rectifiers | ||
![]() S1GF_R1_00001 Panjit | 31 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | Panjit | 1500 | Panjit | Panjit International Inc. | - | Active | - | Details | 0.001764 oz | Reel | GSMF-10 | Diodes & Rectifiers | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 400 V | 1.1 V @ 1 A | -55°C ~ 150°C | 400 V | 1A | Rectifiers | 9pF @ 4V, 1MHz | - | Rectifiers | Rectifiers | ||
![]() PG5399_R2_00001 Panjit | 4000 |
| - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | - | Panjit | 4000 | Panjit | Panjit International Inc. | Tape & Reel (TR);Cut Tape (CT); | Active | - | Details | 0.014004 oz | Cut Tape | - | Diodes & Rectifiers | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 1000 V | 1.4 V @ 1.5 A | -55°C ~ 150°C | 1000 V | 1.5A | Rectifiers | 25pF @ 4V, 1MHz | - | Rectifiers | Rectifiers | ||
![]() PG304R_R2_00001 Panjit | 31 |
| - | Through Hole | DO-201AD, Axial | DO-201AD | - | Panjit | 1250 | Panjit | Panjit International Inc. | Tape & Reel (TR);Cut Tape (CT); | Active | - | Details | 0.040283 oz | Reel | - | Diodes & Rectifiers | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 400 V | 1.3 V @ 3 A | -55°C ~ 150°C | 400 V | 3A | Rectifiers | 60pF @ 4V, 1MHz | 150 ns | Rectifiers | Rectifiers | ||
![]() SB130_R2_00001 Panjit | 18 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | Panjit | 5000 | Panjit | Panjit International Inc. | Tape & Reel (TR);Cut Tape (CT); | Active | - | Details | 0.011852 oz | Reel | - | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 30 V | 500 mV @ 1 A | -55°C ~ 125°C | 30 V | 1A | Schottky Diodes & Rectifiers | - | - | - | Schottky Diodes & Rectifiers | ||
![]() MUR260K_AY_00001 Panjit | 38 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | Panjit | 5000 | Panjit | Panjit International Inc. | Cut Tape (CT);Tape & Box (TB); | Active | - | Details | 0.011852 oz | Ammo Pack | - | Diodes & Rectifiers | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | 1.35 V @ 2 A | -55°C ~ 175°C | 600 V | 2A | Rectifiers | - | 50 ns | Rectifiers | Rectifiers | ||
![]() S5G-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC (DO-214AB) | - | - | - | - | Panjit International Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | - | - | - | - | Automotive, AEC-Q101 | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 µA @ 400 V | 1.1 V @ 5 A | -55°C ~ 150°C | 400 V | 5A | - | 80pF @ 4V, 1MHz | - | - | - | ||
![]() S5G_R1_00001 Panjit | 40 |
| - | Surface Mount | DO-214AB, SMC | SMC (DO-214AB) | - | Panjit | 800 | Panjit | Panjit International Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Non-Compliant | 0.008201 oz | MouseReel | GSM-50H | Diodes & Rectifiers | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 µA @ 400 V | 1.1 V @ 5 A | -55°C ~ 150°C | 400 V | 5A | Rectifiers | 80pF @ 4V, 1MHz | - | Rectifiers | Rectifiers | ||
![]() S3GA_R1_00001 Panjit | 18 |
| - | Surface Mount | DO-214AA, SMB | SMB (DO-214AA) | - | Panjit | 800 | Panjit | Panjit International Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 0.003245 oz | Reel | GSM-30AH | Diodes & Rectifiers | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 400 V | 1.1 V @ 3 A | -55°C ~ 150°C | 400 V | 3A | Rectifiers | 35pF @ 4V, 1MHz | - | Rectifiers | Rectifiers |