- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Peak Reverse Voltage | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Subcategory | Power Rating | Technology | Case Code (Metric) | Case Code (Imperial) | Configuration | ELV | Speed | Diode Type | Current - Reverse Leakage @ Vr | Cable Length | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Connector Type A | Capacitance @ Vr, F | Recovery Time | Keyed | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SVM1550V_R1_00001 Panjit | In Stock | - | - | Surface Mount | TO-277, 3-PowerDFN | TO-277 | Panjit | 1500 | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Compliant | 0.003786 oz | - | Reel | SVM-150 | - | - | Plug | - | - | - | - | - | Male to Female | Diodes & Rectifiers | - | Si | - | - | - | Compliant | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 320 µA @ 50 V | 12.19 m | 510 mV @ 15 A | -55°C ~ 150°C | - | - | 50 V | 15A | Schottky Diodes & Rectifiers | RJ45 | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | 12.19 m | No | - | ||
![]() SVM1550U_R1_00001 Panjit | In Stock | - | - | Surface Mount | TO-277, 3-PowerDFN | TO-277 | Panjit | 1500 | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Non-Compliant | 0.003786 oz | - | Reel | SVM-150 | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 320 µA @ 50 V | - | 490 mV @ 15 A | -55°C ~ 150°C | - | - | 50 V | 15A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() SVT10120V_R1_00001 Panjit | 47 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277 | Panjit | 1500 | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | Active | - | Compliant | 0.003786 oz | - | Reel | SVT-100 | - | - | - | - | - | - | - | - | Receptacle | Diodes & Rectifiers | - | Si | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 25 µA @ 120 V | - | 800 mV @ 10 A | -55°C ~ 150°C | - | - | 120 V | 10A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() SVM845L_R1_00001 Panjit | In Stock | - | - | Surface Mount | TO-277, 3-PowerDFN | TO-277 | Panjit | 1500 | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.003786 oz | - | Reel | SVM-80 | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250 µA @ 45 V | - | 500 mV @ 8 A | -55°C ~ 150°C | - | - | 45 V | 8A | Schottky Diodes & Rectifiers | - | 500pF @ 4V, 1MHz | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() SS16-AU_R1_000A1 Panjit | 19800 |
| - | Surface Mount | DO-214AC, SMA | SMA (DO-214AC) | Panjit | 1800 | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.002395 oz | 100 V | MouseReel | Automotive, AEC-Q101 | 0.1 % | 50 ppm/°C | - | 42.7 Ω | 155 °C | -55 °C | Thin Film | - | - | Diodes & Rectifiers | 125 mW | Si | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 60 V | - | 700 mV @ 1 A | -55°C ~ 150°C | - | - | 60 V | 1A | Schottky Diodes & Rectifiers | - | 50pF @ 4V, 1MHz | - | - | - | - | - | Schottky Diodes & Rectifiers | 650 µm | - | - | - | ||
![]() ER108_R2_00001 Panjit | 18 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Panjit | 5000 | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.011852 oz | - | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 800 V | - | 2.5 V @ 1 A | -55°C ~ 150°C | - | - | 800 V | 1A | Rectifiers | - | 17pF @ 4V, 1MHz | - | - | 35 ns | Rectifiers | - | Rectifiers | - | - | - | - | ||
![]() ER101A_R2_00001 Panjit | 18 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | - | - | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 150 V | - | 950 mV @ 1 A | -55°C ~ 150°C | - | - | 150 V | 1A | - | - | 17pF @ 4V, 1MHz | - | - | 35 ns | - | - | - | - | - | - | - | ||
![]() SR36F_R1_00001 Panjit | 959 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | Panjit | 1500 | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.001764 oz | - | MouseReel | SSMF-30A | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 60 V | - | 750 mV @ 3 A | -55°C ~ 150°C | - | - | 60 V | 3A | Schottky Diodes & Rectifiers | - | 390pF @ 0V, 1MHz | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() SS10150FL_R1_00001 Panjit | 135 |
| - | Surface Mount | SOD-123F | SOD-123FL | Panjit | 3000 | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 0.000608 oz | - | MouseReel | SSM-10AAFL | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30 µA @ 150 V | - | 850 mV @ 1 A | -55°C ~ 150°C | - | - | 150 V | 1A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() SS1060XFL_R1_00001 Panjit | 35000 |
| - | Surface Mount | SOD-123F | SOD-123FL | Panjit | 3000 | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Non-Compliant | 0.000608 oz | 200 V | MouseReel | SSM-10AAFL | 0.1 % | 25 ppm/°C | - | 698 kΩ | - | - | Thin Film | - | - | Diodes & Rectifiers | 250 mW | Si | 3216 | 1206 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30 µA @ 60 V | - | 540 mV @ 1 A | -55°C ~ 150°C | - | - | 60 V | 1A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | No SVHC | ||
![]() SS10150HE-AU_R1_000A1 Panjit | 2179 |
| - | Surface Mount | SOD-123H | SOD-123HE | Panjit | 3000 | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Non-Compliant | 0.000649 oz | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | White | - | Diodes & Rectifiers | - | Si | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30 µA @ 150 V | - | 850 mV @ 1 A | -55°C ~ 150°C | - | Not Halogen Free | 150 V | 1A | Schottky Diodes & Rectifiers | - | 35pF @ 4V, 1MHz | - | No | - | - | - | Schottky Diodes & Rectifiers | - | 1 m | - | - | ||
![]() SRM54ALF_R1_00001 Panjit | 1221 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | Panjit | 1500 | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.001764 oz | - | MouseReel | SSMMF-50A | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 210 µA @ 45 V | - | 490 mV @ 5 A | -55°C ~ 150°C | - | - | 45 V | 5A | Schottky Diodes & Rectifiers | - | 350pF @ 4V, 1MHz | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() ERT3AAF_R1_00001 Panjit | In Stock | - | - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | Panjit | 1500 | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.001764 oz | - | Reel | ESMTF-30A | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 50 V | - | 950 mV @ 3 A | -55°C ~ 150°C | - | - | 50 V | 3A | Rectifiers | - | 50pF @ 4V, 1MHz | - | - | 25 ns | Rectifiers | - | Rectifiers | - | - | - | - | ||
![]() BAS100CS_R1_00001 Panjit | 150000 |
| - | Surface Mount | SC-90, SOD-323F | SOD-323 | - | - | - | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1 µA @ 100 V | - | 850 mV @ 500 mA | -55°C ~ 150°C | - | - | 100 V | 500mA | - | - | 21pF @ 4V, 1MHz | - | - | - | Schottky Rectifiers | - | - | - | - | - | - | ||
![]() ER503_R2_00001 Panjit | 47 |
| - | Through Hole | DO-201AD, Axial | DO-201AD | Panjit | 1250 | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.040283 oz | - | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 300 V | - | 1.25 V @ 5 A | -55°C ~ 150°C | - | - | 300 V | 5A | Rectifiers | - | 65pF @ 4V, 1MHz | - | - | 35 ns | Rectifiers | - | Rectifiers | - | - | - | - | ||
![]() BAS19-AU_R1_000A1 Panjit | 3010 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | Panjit | 3000 | 200 mA | 1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 120 V | Active | AEC-Q101 | Details | 0.000296 oz | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1 µA @ 100 V | - | 1 V @ 100 mA | -55°C ~ 150°C | 2.5 A | - | 100 V | 200mA | Diodes - General Purpose, Power, Switching | - | 1.5pF @ 0V, 1MHz | 50 ns | - | 50 ns | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | - | - | - | - | ||
![]() ER506_T0_00001 Panjit | 31 |
| - | Through Hole | DO-201AD, Axial | DO-201AD | Panjit | 500 | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.040283 oz | - | Tube | ERG-50H | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | - | 1.7 V @ 5 A | -55°C ~ 150°C | - | - | 600 V | 5A | Rectifiers | - | 65pF @ 4V, 1MHz | - | - | 35 ns | Rectifiers | - | Rectifiers | - | - | - | - | ||
![]() ERT2BF_R1_00001 Panjit | 47 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | Panjit | 1500 | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | Active | - | Non-Compliant | 0.001764 oz | - | Reel | ESMTF-20 | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 100 V | - | 950 mV @ 2 A | -55°C ~ 150°C | - | - | 100 V | 2A | Rectifiers | - | 35pF @ 4V, 1MHz | - | - | 25 ns | Rectifiers | - | Rectifiers | - | - | - | - | ||
![]() ER502_R2_00001 Panjit | 2593 |
| - | Through Hole | DO-201AD, Axial | DO-201AD | Panjit | 1250 | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.040283 oz | 150 V | Cut Tape | - | 0.25 % | 50 ppm/°C | - | 1.11 MΩ | 155 °C | -55 °C | Thin Film | - | - | Diodes & Rectifiers | 250 mW | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | - | 950 mV @ 5 A | -55°C ~ 150°C | - | - | 200 V | 5A | Rectifiers | - | 65pF @ 4V, 1MHz | - | - | 35 ns | Rectifiers | - | Rectifiers | 650 µm | - | - | - | ||
![]() ERT3BAF_R1_00001 Panjit | 1218 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | Panjit | 1500 | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.001764 oz | - | MouseReel | ESMTF-30A | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 100 V | - | 950 mV @ 3 A | -55°C ~ 150°C | - | - | 100 V | 3A | Rectifiers | - | 50pF @ 4V, 1MHz | - | - | 25 ns | Rectifiers | - | Rectifiers | - | - | - | - |