- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Pbfree Code | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Number of Regulators | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Dropout Voltage | Product Type | Operating Temperature Range | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Recovery Time | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAV203T/R13 Panjit | In Stock | - | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | - | - | PAN JIT INTERNATIONAL INC | - | PanJit Semiconductor | BAV203T/R13 | - | - | - | - | 1 | 175 °C | -65 °C | - | GLASS | ROHS COMPLIANT, GLASS, QUADROMELF-2 | ROUND | LONG FORM | Active | MELF | - | 0.3 W | - | - | NOT SPECIFIED | 5.68 | Non-Compliant | Yes | - | - | - | - | - | Yes | EAR99 | Plug | - | - | - | 8541.10.00.70 | - | - | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | O-LELF-R2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | - | - | - | ISOLATED | - | - | - | 0.2 A | - | - | - | - | - | 250 V | - | - | 0.075 µs | - | - | - | - | ||
![]() SX32ET/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MER1DMA_R2_00001 Panjit | 8433 |
| - | - | Surface Mount | DO-214AC, SMA | - | - | SMA (DO-214AC) | - | - | - | Panjit | 7500 | - | - | - | - | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | 0.051147 oz | - | - | MouseReel | MER200V | - | - | - | Standard Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | - | 950 mV @ 1 A | - | - | -55°C ~ 175°C | - | - | 200 V | 1A | - | Rectifiers | - | - | 17pF @ 4V, 1MHz | - | - | 35 ns | Rectifiers | - | Rectifiers | ||
![]() 1A1GT/R Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS70CWT/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER1604FCTB Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SX32ET/R7 Panjit | In Stock | - | - | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 2.8 V | - | - | - | - | 300 mA | - | - | 2 | - | - | - | - | - | 240 mV | - | - | - | - | - | - | - | - | - | - | ||
![]() STR10100LYD_L2_00001 Panjit | 3004 |
| - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | TO-252AA | - | - | STR10100 | Panjit | 3000 | 10 A | 110 A | - | 50 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | 0.036650 oz | - | 100 V | Reel | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Schottky | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 50 µA @ 100 V | - | 750 mV @ 10 A | - | - | -55°C ~ 150°C | - | - | 100 V | 10A | - | Schottky Diodes & Rectifiers | - | - | 560pF @ 4V, 1MHz | - | - | - | Schottky Rectifiers | 750 mV | Schottky Diodes & Rectifiers | ||
![]() MER3DBF-AU_R1_007A1 Panjit | 7240 |
| - | - | Surface Mount | DO-214AA-2 | - | - | SMBF | - | - | - | Panjit | 1500 | 3 A | - | - | 1 uA | Panjit | - | + 175 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | AEC-Q101 | - | - | Details | - | 0.005644 oz | 200 V | - | Cut Tape | MER200V | - | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | - | 950 mV @ 3 A | - | - | -55°C ~ 175°C | 75 A | - | 200 V | 3A | - | Rectifiers | - | - | 31pF @ 4V, 1MHz | 35 ns | - | 35 ns | Rectifiers | 950 mV | Rectifiers | ||
![]() MER2DAL_R1_00701 Panjit | 8845 |
| - | - | Surface Mount | DO-214AA-2 | - | - | SOD-123FL | - | - | - | Panjit | 3000 | 2 A | - | - | 1 uA | Panjit | - | + 175 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | 0.001558 oz | 200 V | - | Cut Tape | MER200V | - | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | - | 950 mV @ 2 A | - | - | -55°C ~ 175°C | 60 A | - | 200 V | 2A | - | Rectifiers | - | - | 25pF @ 4V, 1MHz | 35 ns | - | 35 ns | Rectifiers | 950 mV | Rectifiers | ||
![]() MER2DAH-AU_R1_007A1 Panjit | 8309 |
| - | - | Surface Mount | SOD-123-2 | - | - | SOD-123HE | - | - | - | Panjit | 3000 | 2 A | - | - | 1 uA | Panjit | - | + 175 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | AEC-Q101 | - | - | Details | - | 0.001820 oz | 200 V | - | Cut Tape | MER200V | - | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | - | 950 mV @ 2 A | - | - | -55°C ~ 175°C | 60 A | - | 200 V | 2A | - | Rectifiers | - | - | 25pF @ 4V, 1MHz | 35 ns | - | 35 ns | Rectifiers | 950 mV | Rectifiers | ||
![]() MER2DBF-AU_R1_007A1 Panjit | 16233 |
| - | - | Surface Mount | DO-214AA-2 | - | - | SMBF | - | - | - | Panjit | 1500 | 2 A | - | - | 1 uA | Panjit | - | + 175 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | AEC-Q101 | - | - | Details | - | 0.005644 oz | 200 V | - | Cut Tape | MER200V | - | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | - | 950 mV @ 2 A | - | - | -55°C ~ 175°C | 60 A | - | 200 V | 2A | - | Rectifiers | - | - | 25pF @ 4V, 1MHz | 35 ns | - | 35 ns | Rectifiers | 950 mV | Rectifiers | ||
![]() MER3DAH_R1_00701 Panjit | 12988 |
| - | - | Surface Mount | SOD-123-2 | - | - | SOD-123HE | - | - | - | Panjit | 3000 | 3 A | - | - | 1 uA | Panjit | - | + 175 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | 0.001820 oz | 200 V | - | Cut Tape | MER200V | - | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | - | 950 mV @ 3 A | - | - | -55°C ~ 175°C | 75 A | - | 200 V | 3A | - | Rectifiers | - | - | 31pF @ 4V, 1MHz | 35 ns | - | 35 ns | Rectifiers | 950 mV | Rectifiers | ||
![]() MER3DAFC_R1_00701 Panjit | 9680 |
| - | - | Surface Mount | DO-214AB-2 | - | - | SMAF-C | - | - | - | Panjit | 3000 | 3 A | - | - | 1 uA | Panjit | - | + 175 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | 0.003204 oz | 200 V | - | Cut Tape | MER200V | - | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | - | 950 mV @ 3 A | - | - | -55°C ~ 175°C | 75 A | - | 200 V | 3A | - | Rectifiers | - | - | 31pF @ 4V, 1MHz | 35 ns | - | 35 ns | Rectifiers | 950 mV | Rectifiers | ||
![]() PSDP3060L1_T0_00001 Panjit | 3569 |
| - | - | Through Hole | TO-220AC-2 | - | - | TO-220AC | - | - | - | Panjit | 2000 | 30 A | - | - | 250 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | Through Hole | - | - | - | Tube | - | - | - | - | - | - | 96 W | - | Active | - | - | - | Details | - | 0.066668 oz | 600 V | - | Tube | Optima Gen.1 | - | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250 µA @ 600 V | - | 1.8 V @ 30 A | - | - | -55°C ~ 150°C | 230 A | - | 600 V | 30A | - | Rectifiers | - | - | - | 75 ns | - | 115 ns | Rectifiers | 1.3 V | Rectifiers | ||
![]() PSDH3060S1_T0_00001 Panjit | 1584 |
| - | - | Through Hole | TO-247AD-2 | - | - | TO-247AD-2 | - | - | - | Panjit | 1500 | 30 A | - | - | 250 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | Through Hole | - | - | - | Tube | - | - | - | - | - | - | 179 W | - | Active | - | - | - | Details | - | 0.213619 oz | 600 V | - | Tube | Speedy Gen.1 | - | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250 µA @ 600 V | - | 2.3 V @ 30 A | - | - | -55°C ~ 150°C | 250 A | - | 600 V | 30A | - | Rectifiers | - | - | - | 45 ns | - | 70 ns | Rectifiers | 1.8 V | Rectifiers | ||
![]() PSDH60120L1_T0_00001 Panjit | 657 |
| - | - | Through Hole | TO-247AD-2 | - | - | TO-247AD-2 | - | - | - | Panjit | 1500 | 60 A | - | - | 250 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | Through Hole | - | - | - | Tube | - | - | - | - | - | - | 313 W | - | Active | - | - | - | Details | - | 0.213619 oz | 1.2 kV | - | Tube | Optima Gen.1 | - | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250 µA @ 1200 V | - | 2.5 V @ 60 A | - | - | -55°C ~ 150°C | 330 A | - | 1200 V | 60A | - | Rectifiers | - | - | - | 220 ns | - | 330 ns | Rectifiers | 2 V | Rectifiers | ||
![]() PCDP2065G1_T0_00001 Panjit | 1827 |
| - | - | Through Hole | TO-220 AC-2 | - | - | TO-220AC | - | - | - | Panjit | 2000 | 20 A | 800 A | - | 9 uA | Panjit | - | + 175 C | Panjit International Inc. | - 55 C | Through Hole | - | - | - | Tube | - | - | - | - | - | - | 153.1 W | - | Active | - | - | - | Details | - | 0.066668 oz | 650 V | 650 V | Tube | SiC Gen.1 | - | - | - | - | - | - | - | Diodes & Rectifiers | SiC | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 120 µA @ 650 V | - | 1.7 V @ 20 A | - | - | -55°C ~ 175°C | - | - | 650 V | 20A | - | Schottky Diodes & Rectifiers | - 55 C to + 175 C | - | 747pF @ 1V, 1MHz | - | - | 0 ns | Schottky Diodes | 1.5 V | Schottky Diodes & Rectifiers | ||
![]() PSDP30120S1_T0_00001 Panjit | 2041 |
| - | - | Through Hole | TO-220AC-2 | - | - | TO-220AC | - | - | - | Panjit | 2000 | 30 A | - | - | 250 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | Through Hole | - | - | - | Tube | - | - | - | - | - | - | 179 W | - | Active | - | - | - | Details | - | 0.066668 oz | 1.2 kV | - | Tube | Speedy Gen.1 | - | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250 µA @ 1200 V | - | 3.5 V @ 30 A | - | - | -55°C ~ 150°C | 130 A | - | 1200 V | 30A | - | Rectifiers | - | - | - | 135 ns | - | 200 ns | Rectifiers | 3 V | Rectifiers | ||
![]() PCDP10120G1_T0_00001 Panjit | 2175 |
| - | - | Through Hole | TO-220AC-2 | - | - | TO-220AC | - | - | - | Panjit | 2000 | 10 A | 640 A | - | 6 uA | Panjit | - | + 175 C | Panjit International Inc. | - 55 C | Through Hole | - | - | - | Tube | - | - | - | - | - | - | 151.5 W | - | Active | - | - | - | Details | - | 0.066668 oz | 1200 V | 1.2 kV | Tube | SiC Gen.1 | - | - | - | - | - | - | - | Diodes & Rectifiers | SiC | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100 µA @ 1200 V | - | 1.7 V @ 10 A | - | - | -55°C ~ 175°C | - | - | 1200 V | 10A | - | Schottky Diodes & Rectifiers | - 55 C to + 175 C | - | 529pF @ 1V, 1MHz | - | - | 0 ns | Schottky Diodes | 1.5 V | Schottky Diodes & Rectifiers |