- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Type | Subcategory | Technology | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Operating Temperature Range | Capacitance @ Vr, F | Recovery Time | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSDP30120L1_T0_00001 Panjit | 2166 |
| - | Through Hole | TO-220AC-2 | TO-220AC | - | Panjit | 2000 | 30 A | - | 250 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | Through Hole | Tube | 179 W | Active | - | Details | 0.066668 oz | 1.2 kV | - | Tube | Optima Gen.1 | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250 µA @ 1200 V | 2.6 V @ 30 A | -55°C ~ 150°C | 160 A | 1200 V | 30A | Rectifiers | - | - | 160 ns | 240 ns | Rectifiers | 2.1 V | Rectifiers | ||
![]() PCDP1065G1_T0_00001 Panjit | 1357 |
| - | Through Hole | TO-220AC-2 | TO-220AC | - | Panjit | 2000 | 10 A | 550 A | 3 uA | Panjit | + 175 C | Panjit International Inc. | - 55 C | Through Hole | Tube | 83.3 W | Active | - | Details | 0.066668 oz | 650 V | 650 V | Tube | SiC Gen.1 | - | Diodes & Rectifiers | SiC | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 70 µA @ 650 V | 1.7 V @ 10 A | -55°C ~ 175°C | - | 650 V | 10A | Schottky Diodes & Rectifiers | - 55 C to + 175 C | 364pF @ 1V, 1MHz | - | 0 ns | Schottky Diodes | 1.5 V | Schottky Diodes & Rectifiers | ||
![]() PCDP05120G1_T0_00001 Panjit | 1761 |
| - | Through Hole | TO-220AC-2 | TO-220AC | - | Panjit | 2000 | 5 A | 520 A | 2 uA | Panjit | + 175 C | Panjit International Inc. | - 55 C | Through Hole | Tube | 129.3 W | Active | - | Details | 0.066668 oz | 1.2 kV | 1.2 kV | Tube | SiC Gen.1 | - | Diodes & Rectifiers | SiC | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 5 A | -55°C ~ 175°C | - | 1200 V | 5A | Schottky Diodes & Rectifiers | - 55 C to + 175 C | 252pF @ 1V, 1MHz | - | 0 ns | Schottky Diodes | 1.5 V | Schottky Diodes & Rectifiers | ||
![]() S3AT/R7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS201 _AY _10001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STR15100SS_AY_00301 Panjit | 5 |
| - | Through Hole | DO-201AD-2 | DO-201AD | - | Panjit | 500 | 15 A | - | 50 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | Through Hole | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.045010 oz | 100 V | 100 V | Cut Tape | STR_100V | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | 750 mV @ 15 A | -55°C ~ 150°C | - | 100 V | 15A | Schottky Diodes & Rectifiers | - 55 C to + 150 C | 800pF @ 4V, 1MHz | - | - | Schottky Rectifiers | 750 mV | Schottky Diodes & Rectifiers | ||
![]() STR10100LSS_AY_00301 Panjit | 5 |
| - | Through Hole | DO-201AD-2 | DO-201AD | - | Panjit | 500 | 10 A | 140 A | 50 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | Through Hole | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.045010 oz | 100 V | 100 V | Cut Tape | STR_100V | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | 720 mV @ 10 A | -55°C ~ 150°C | - | 100 V | 10A | Schottky Diodes & Rectifiers | - 55 C to + 150 C | 600pF @ 4V, 1MHz | - | - | Schottky Rectifiers | 720 mV | Schottky Diodes & Rectifiers | ||
![]() STR8100LBF_R1_00701 Panjit | 2320 |
| - | Surface Mount | DO-201AD-2 | SMBF | - | Panjit | 1500 | 8 A | 125 A | 50 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.005644 oz | 100 V | 100 V | MouseReel | STR_100V | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | 790 mV @ 8 A | -55°C ~ 150°C | - | 100 V | 8A | Schottky Diodes & Rectifiers | - 55 C to + 150 C | 425pF @ 4V, 1MHz | - | - | Schottky Rectifiers | 790 mV | Schottky Diodes & Rectifiers | ||
![]() STR10100LBF_R1_00701 Panjit | In Stock | - | - | Surface Mount | DO-201AD-2 | SMBF | - | Panjit | 1500 | 10 A | 140 A | 50 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.005644 oz | 100 V | 100 V | MouseReel | STR_100V | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | 720 mV @ 10 A | -55°C ~ 150°C | - | 100 V | 10A | Schottky Diodes & Rectifiers | - 55 C to + 150 C | 600pF @ 4V, 1MHz | - | - | Schottky Rectifiers | 720 mV | Schottky Diodes & Rectifiers | ||
![]() STR5100AFC_R1_00701 Panjit | 6551 |
| - | Surface Mount | DO-201AD-2 | SMAF-C | - | Panjit | 3000 | 5 A | 100 A | 50 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.003204 oz | 100 V | 100 V | MouseReel | STR_100V | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | 740 mV @ 5 A | -55°C ~ 150°C | - | 100 V | 5A | Schottky Diodes & Rectifiers | - 55 C to + 150 C | - | - | - | Schottky Rectifiers | 740 mV | Schottky Diodes & Rectifiers | ||
![]() MER802T_T0_00601 Panjit | 2194 |
| - | Through Hole | TO-220-2 | TO-220AC | MER802 | Panjit | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tube | - | Active | - | Details | 0.096122 oz | - | - | Tube | MER200V | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | 950 mV @ 8 A | -55°C ~ 175°C | - | 200 V | 8A | Rectifiers | - | 80pF @ 4V, 1MHz | - | 35 ns | Rectifiers | - | Rectifiers | ||
![]() MER802FT_T0_00601 Panjit | 2205 |
| - | Through Hole | TO-220-2 Full Pack, Isolated Tab | ITO-220AC | MER802 | Panjit | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tube | - | Active | - | Details | 0.085539 oz | - | - | Tube | MER200V | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | 950 mV @ 8 A | -55°C ~ 175°C | - | 200 V | 8A | Rectifiers | - | 80pF @ 4V, 1MHz | - | 35 ns | Rectifiers | - | Rectifiers | ||
![]() SK32ET/R7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS206RT/B Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MER3DMB-AU_R2_006A1 Panjit | 4970 |
| - | Surface Mount | DO-214AA, SMB | SMB (DO-214AA) | MER3DM | Panjit | 3000 | 3 A | - | 1 uA | Panjit | + 175 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.097709 oz | 200 V | - | Cut Tape | MER200V | Ultra Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | 950 mV @ 3 A | -55°C ~ 175°C | 75 A | 200 V | 3A | Rectifiers | - | 31pF @ 4V, 1MHz | 35 ns | 35 ns | Rectifiers | 950 mV | Rectifiers | ||
![]() MER3DMA-AU_R2_006A1 Panjit | 26642 |
| - | Surface Mount | DO-214AC, SMA | SMA (DO-214AC) | MER3DM | Panjit | 7500 | 3 A | - | 1 uA | Panjit | + 175 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.051147 oz | 200 V | - | Cut Tape | MER200V | Ultra Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | 950 mV @ 3 A | -55°C ~ 175°C | 75 A | 200 V | 3A | Rectifiers | - | 31pF @ 4V, 1MHz | 35 ns | 35 ns | Rectifiers | 950 mV | Rectifiers | ||
![]() MER1DMB_R2_00601 Panjit | 2719 |
| - | Surface Mount | DO-214AA, SMB | SMB (DO-214AA) | MER1DM | Panjit | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.097709 oz | - | - | Cut Tape | MER200V | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | 950 mV @ 1 A | -55°C ~ 175°C | - | 200 V | 1A | Rectifiers | - | 17pF @ 4V, 1MHz | - | 35 ns | Rectifiers | - | Rectifiers | ||
![]() SK29T/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S3BT/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER1004FT/P Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |