- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Type | Subcategory | Technology | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Recovery Time | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S3DT/R7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SX35ET/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S3DT/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER1001CTB Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STR15100YD_L2_00001 Panjit | 7197 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252AA | STR15100 | Panjit | 3000 | 15 A | 200 A | 50 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 0.036650 oz | - | 100 V | Reel | - | - | Diodes & Rectifiers | Schottky | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 50 µA @ 100 V | 780 mV @ 15 A | -55°C ~ 150°C | - | 100 V | 15A | Schottky Diodes & Rectifiers | 800pF @ 4V, 1MHz | - | - | Schottky Rectifiers | 780 mV | Schottky Diodes & Rectifiers | ||
![]() ER1001FCTT/P Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBM34AVAFC_R1_00001 Panjit | 17 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF-C | - | Panjit | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 0.001199 oz | - | - | Reel | SSMMFC-30AA | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 210 µA @ 45 V | 470 mV @ 3 A | -55°C ~ 150°C | - | 45 V | 3A | Schottky Diodes & Rectifiers | 220pF @ 4V, 1MHz | - | - | - | - | Schottky Diodes & Rectifiers | ||
![]() SBA320AFC_R1_00001 Panjit | 3556 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF-C | - | Panjit | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 0.001199 oz | - | - | MouseReel | SSMAFC-30AA | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 20 V | 440 mV @ 3 A | -55°C ~ 150°C | - | 20 V | 3A | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
![]() MBR220AFC_R1_00001 Panjit | 3464 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF-C | - | Panjit | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 0.001199 oz | - | - | MouseReel | SBMFC-20A | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 200 V | 900 mV @ 2 A | -55°C ~ 150°C | - | 200 V | 2A | Schottky Diodes & Rectifiers | 45pF @ 4V, 1MHz | - | - | - | - | Schottky Diodes & Rectifiers | ||
![]() FR1GAFC_R1_00001 Panjit | In Stock | - | - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF-C | - | Panjit | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 0.001199 oz | - | - | Reel | RSMFC-10A | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 400 V | 1.3 V @ 1 A | -55°C ~ 150°C | - | 400 V | 1A | Rectifiers | 15pF @ 4V, 1MHz | - | 150 ns | Rectifiers | - | Rectifiers | ||
![]() MBR38AFC_R1_00001 Panjit | 2259 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF-C | - | Panjit | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 0.001199 oz | - | - | MouseReel | SBMFC-30AA | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 80 V | 800 mV @ 3 A | -55°C ~ 150°C | - | 80 V | 3A | Schottky Diodes & Rectifiers | 20pF @ 4V, 1MHz | - | - | - | - | Schottky Diodes & Rectifiers | ||
![]() ERT1EAFC_R1_00001 Panjit | 26 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF-C | - | Panjit | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 0.001199 oz | - | - | Reel | ESMTFC-10A | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 300 V | 1.25 V @ 1 A | -55°C ~ 150°C | - | 300 V | 1A | Rectifiers | 16pF @ 4V, 1MHz | - | 25 ns | Rectifiers | - | Rectifiers | ||
![]() SB14AFC_R1_00001 Panjit | 9000 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF-C | - | Panjit | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 0.001199 oz | - | - | MouseReel | SSMFC-10A | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 40 V | 500 mV @ 1 A | -55°C ~ 150°C | - | 40 V | 1A | Schottky Diodes & Rectifiers | 45pF @ 4V, 1MHz | - | - | - | - | Schottky Diodes & Rectifiers | ||
![]() SR39T/R7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1U5GT/R Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR360 Panjit | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1A7GT/B Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1J_R1_00001 Panjit | 1458 |
| - | Surface Mount | DO-214AA, SMB | SMB (DO-214AA) | - | Panjit | 800 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 0.003245 oz | - | - | MouseReel | GSM-10H | - | Diodes & Rectifiers | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | 1.1 V @ 1 A | -55°C ~ 150°C | - | 600 V | 1A | Rectifiers | 12pF @ 4V, 1MHz | - | - | Rectifiers | - | Rectifiers | ||
![]() MBR120AFC_R1_00001 Panjit | 360 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF-C | - | Panjit | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 0.001199 oz | - | - | MouseReel | SBMFC-10A | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 200 V | 900 mV @ 1 A | -55°C ~ 150°C | - | 200 V | 1A | Schottky Diodes & Rectifiers | 30pF @ 4V, 1MHz | - | - | - | - | Schottky Diodes & Rectifiers | ||
![]() PSDF1560L1_T0_00001 Panjit | 1611 |
| - | Through Hole | ITO-220AC-2 | ITO-220AC | - | Panjit | 2000 | 15 A | - | 100 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | Through Hole | Tube | 57 W | Active | Details | 0.055027 oz | 600 V | - | MouseReel | 600FRED-Optima | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 µA @ 600 V | 1.8 V @ 15 A | -55°C ~ 150°C | 180 A | 600 V | 15A | Rectifiers | - | 70 ns | 110 ns | Rectifiers | 1.3 V | Rectifiers |