- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Body Material | Shape | Core Material | Brand | CoilResistance | Contact Materials | Designed for | Dimensions | EEPROM | Factory Pack QuantityFactory Pack Quantity | Insulation Voltage | Manufacturer | Mfr | Mounting | MSL | Package | Product Status | Qualification | RAM | RoHS | Shield | Unit Weight | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Resistance | Composition | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Technology | Shielding | Supply Voltage | Frequency | Contact Finish | Termination Style | Output Voltage | Output Type | Row Spacing | Note | Inductance | Interface | Impedance | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Number of Resistors | Operating Temperature - Junction | Contact Form | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Size | Product Type | Number of Positions/Contacts | Coil Voltage | Capacitance @ Vr, F | Display Type | Coil Power | Diode Configuration | Rated Voltage | Thermal Conductivity | Sensing Range | Fuse | Display Mode | Display Format | Reverse Recovery Time (trr) | Product | Secondary Current | Rated Power | Mounting Angle | Features | Input Voltage | Inside Contact Diameter | Outside Contact Diameter | Product Category | Height | Length - Overall |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER802_T0_00001 Panjit | 1200 |
| - | Through Hole | TO-220-2 | TO-220AC | - | - | Round | - | Panjit | - | - | - | D=0,25mm | - | 50 | - | Panjit | Panjit International Inc. | - | - | Tube | Active | - | - | Yes | - | 0.066680 oz | - | Tube | NT | - | - | Soldering | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | 950 mV @ 8 A | - | -55°C ~ 150°C | - | 200 V | 8A | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 35 ns | Rectifiers | - | - | - | - | - | - | - | Rectifiers | - | - | ||
![]() UF803_T0_00001 Panjit | 1825 |
| - | Through Hole | TO-220-2 | TO-220AC | - | - | - | - | Panjit | - | - | - | 180x65x11,9mm | - | 50 | - | Panjit | Panjit International Inc. | - | - | Tube | Active | - | - | Yes | - | 0.066680 oz | -20...+70°C | Tube | BG24064A | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 8bit | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 300 V | 1.3 V @ 8 A | - | -55°C ~ 150°C | - | 300 V | 8A | - | Rectifiers | - | - | - | transflective | - | - | - | - | - | - | positive | 240x64pix | 50 ns | Rectifiers | - | - | - | - | - | - | - | Rectifiers | - | - | ||
![]() ERT2CF_R1_00001 Panjit | In Stock | - | - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | Stainless Steel | - | - | Panjit | - | - | - | - | - | 1500 | - | Panjit | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Yes | - | 0.001764 oz | - | Reel | E2A | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Shielded | 12...24Vdc | - | - | - | - | PNP-NO | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 150 V | 950 mV @ 2 A | - | -55°C ~ 150°C | - | 150 V | 2A | - | Rectifiers | - | - | 35pF @ 4V, 1MHz | - | - | - | - | - | 2 mm | - | - | - | 25 ns | Rectifiers | - | - | - | - | - | - | - | Rectifiers | - | 39 mm | ||
![]() ES1CWG_R1_00001 Panjit | 42 |
| - | Surface Mount | DO-214AC, SMA | SMA (DO-214AC) | - | - | - | - | Panjit | - | - | - | D165x75mm | - | 1800 | - | Panjit | Panjit International Inc. | Cable | - | - | Not For New Designs | - | - | Yes | - | 0.002395 oz | - | MouseReel | n/a | - | - | - | - | - | - | - | Diodes & Rectifiers | 1 000 VA | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 150 V | 950 mV @ 1 A | - | -55°C ~ 150°C | - | 150 V | 1A | - | Rectifiers | - | - | - | - | - | - | - | - | - | sec.10A | - | - | 35 ns | Rectifiers | 10; 10 A | - | - | - | - | - | - | Rectifiers | - | - | ||
![]() GS1002FL-AU_R1_000A1 Panjit | 330000 | - | - | THT | SOD-123F | SOD-123FL | - | - | - | Ferrite | Panjit | - | - | - | - | - | 3000 | - | Panjit | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | AEC-Q101 | - | Yes | Unshielded | 0.000608 oz | -40...+125°C | Reel | CAX | ±30 % | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 3 300 uH | - | - Ohm | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | 1.1 V @ 1 A | - | -50°C ~ 150°C | - | 200 V | 1A | 35x32x20,5mm | Diodes - General Purpose, Power, Switching | - | - | 4pF @ 4V, 1MHz | - | - | - | 250VAC | - | - | - | - | - | - | - | - | - | - | 2 Coils | - | - | - | Diodes - General Purpose, Power, Switching | - | - | ||
![]() FR1JF_R1_00001 Panjit | 42 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | - | Panjit | - | - | - | - | - | 1500 | - | Panjit | Panjit International Inc. | cable | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Yes | - | 0.001764 oz | - | Reel | MCS MIDIá | - | - | - | - | - | - | - | Diodes & Rectifiers | - | 7,5 mm | - | - | - | - | - | - | - | - | - | n/a | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | 1.3 V @ 1 A | - | -55°C ~ 150°C | - | 600 V | 1A | - | Rectifiers | - | - | 9pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | 250 ns | Rectifiers | - | - | - | - | - | - | - | Rectifiers | - | - | ||
![]() ES2A_R1_00001 Panjit | 1357 |
| - | THT | DO-214AC, SMA | SMA (DO-214AC) | - | - | - | Ferrite | Panjit | - | - | - | - | - | 1800 | - | Panjit | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Yes | Unshielded | 0.002395 oz | -40...+125°C | MouseReel | CAX | ±30 % | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 18 000 uH | - | - Ohm | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 50 V | 950 mV @ 2 A | - | -55°C ~ 150°C | - | 50 V | 2A | 20x17,8x12,8mm | Rectifiers | - | - | 25pF @ 4V, 1MHz | - | - | - | 250VAC | - | - | - | - | - | 35 ns | Rectifiers | - | - | - | 2 Coils | - | - | - | Rectifiers | - | - | ||
![]() ES1JWG_R1_00001 Panjit | 41 |
| - | THT Right Angle | DO-214AC, SMA | SMA (DO-214AC) | - | - | - | - | Panjit | - | - | - | - | - | 1800 | - | Panjit | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Not For New Designs | - | - | Yes | - | 0.002395 oz | - | MouseReel | SLV W 1 KA 055 | - | - | - | - | - | 1 | - | Diodes & Rectifiers | - | 1,27 mm | - | - | - | - | Tin plated | - | - | - | - mm | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | 1.7 V @ 1 A | - | -55°C ~ 150°C | - | 600 V | 1A | - | Rectifiers | 1x36 | - | - | - | - | - | - | - | - | - | - | - | 35 ns | Rectifiers | - | - | - | - | - | - | - | Rectifiers | - | - | ||
![]() UF803F_T0_00001 Panjit | In Stock | - | - | SMD | TO-220-2 Full Pack, Isolated Tab | ITO-220AC | - | - | - | - | Panjit | - | - | - | - | - | 50 | - | Panjit | Panjit International Inc. | - | n/a | Tube | Active | - | - | Yes | - | 0.055080 oz | - | Tube | STTH3 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | rectifier | 1 µA @ 300 V | 1.3 V @ 8 A | - | -55°C ~ 150°C | - | 300 V | 8A | - | Rectifiers | - | - | - | - | - | independent | - | - | - | - | - | - | 50 ns | Rectifiers | - | - | - | - | - | - | - | Rectifiers | - | - | ||
![]() ER301_R2_00001 Panjit | 42 |
| - | Through Hole | DO-201AD, Axial | DO-201AD | Silicone | - | - | - | Panjit | - | - | - | 20x22mm | - | 1250 | - | Panjit | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | - | Yes | - | 0.040283 oz | -40...+150°C | Reel | - | - | - | Thermal Pad | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 100 V | 950 mV @ 3 A | - | -55°C ~ 150°C | - | 100 V | 3A | - | Rectifiers | - | - | 35pF @ 4V, 1MHz | - | - | - | - | 0,9W/m.K | - | - | - | - | 35 ns | Rectifiers | - | - | - | - | - | - | - | Rectifiers | - | - | ||
![]() ER2GF_R1_00001 Panjit | 2742 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | - | Panjit | - | - | - | 2,0x1,25mm | - | 1500 | 300 V | Panjit | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Yes | - | 0.001764 oz | - | MouseReel | n/a | ±5 % | - | - | 2 Ohm | Thick Film | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 400 V | 1.25 V @ 2 A | - | -55°C ~ 150°C | - | 400 V | 2A | 0805 | Rectifiers | - | - | 20pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | 35 ns | Rectifiers | - | 0,125 W | - | - | - | - | - | Rectifiers | 0,5 mm | - | ||
![]() ER302_R2_00001 Panjit | 9 |
| - | SMD | DO-201AD, Axial | DO-201AD | - | - | - | - | Panjit | - | - | - | - | - | 1250 | - | Panjit | Panjit International Inc. | - | - | SOT23-5 | Active | - | - | Yes | - | 0.040283 oz | -40...+125°C | Reel | ST715 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | 1,2-24V | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | 950 mV @ 3 A | - | -55°C ~ 150°C | - | 200 V | 3A | - | Rectifiers | - | - | 35pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | 35 ns | Rectifiers | - | - | - | - | max.24V | - | - | Rectifiers | - | - | ||
![]() ER3EAF_R1_00001 Panjit | 25 |
| - | Panel Mount, Screw Hole | DO-221AA, SMB Flat Leads | SMBF | - | - | - | - | - | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Yes | - | - | - | - | - | - | Screw | AC Connector | - | - | - | Male/Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 300 V | 1.25 V @ 3 A | - | -55°C ~ 150°C | - | 300 V | 3A | - | - | 4x3 | - | 40pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | 35 ns | - | - | - | Straight | - | - | - | - | - | - | - | ||
![]() ER3AA_R1_00001 Panjit | 25 |
| - | Surface Mount | DO-214AA, SMB | SMB (DO-214AA) | - | - | - | - | Panjit | - | - | - | 3,20x1,60x0,60mm | - | 800 | 100 V | Panjit | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Yes | - | 0.003245 oz | - | Reel | YC164 | ±1 % | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 50 V | 950 mV @ 3 A | 4 | -55°C ~ 150°C | - | 50 V | 3A | 0612/4x0603 | Rectifiers | - | - | 45pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | 35 ns | Rectifiers | - | 0,0625 W | - | - | - | - | - | Rectifiers | - | - | ||
![]() UF154G_R2_00001 Panjit | 9 |
| - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | - | - | - | - | Panjit | 600 Ohm | AgNi | - | 78,4x27x86,9mm | - | 4000 | - | Panjit | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | - | Yes | - | 0.014004 oz | - | Reel | 58 | - | - | Interface Module | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 400 V | 1.3 V @ 1.5 A | - | -55°C ~ 150°C | 3PDT | 400 V | 1.5A | - | Rectifiers | - | 24VDC | 25pF @ 4V, 1MHz | - | 1 000 mW | - | - | - | - | - | - | - | 50 ns | Rectifiers | - | - | - | - | - | - | - | Rectifiers | - | - | ||
![]() UF1010G_R2_00001 Panjit | 3696 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | - | - | - | Panjit | - | - | - | 29x28x15mm | - | 5000 | - | Panjit | Panjit International Inc. | - | n/a | Tape & Reel (TR);Cut Tape (CT); | Active | - | - | Yes | - | 0.011852 oz | - | Cut Tape | n/a | ±5 % | - | - | 3.3 kOhm | Wirewound | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Axial | - | - | - | n/a | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 1000 V | 1.7 V @ 1 A | - | -55°C ~ 150°C | - | 1000 V | 1A | AL House | Rectifiers | - | - | 17pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | 100 ns | Rectifiers | - | 25 W | - | - | - | - | - | Rectifiers | - | - | ||
![]() UF1003F_T0_00001 Panjit | 2438 |
| - | SMD | TO-220-2 Full Pack, Isolated Tab | ITO-220AC | - | - | - | - | Panjit | - | - | - | - | - | 50 | - | Panjit | Panjit International Inc. | - | n/a | - | Active | - | - | Yes | - | 0.055080 oz | 0...+70°C | Tube | LT | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | -Vin, 2Vin | Fixed | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 300 V | 1.3 V @ 10 A | - | -55°C ~ 150°C | - | 300 V | 10A | - | Rectifiers | - | - | 80pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | 50 ns | Rectifiers | - | - | - | - | 4V...+10V | - | - | Rectifiers | - | - | ||
![]() UF1003_T0_00001 Panjit | In Stock | - | - | Through Hole | TO-220-2 | TO-220AC | - | - | - | - | Panjit | - | - | - | - | - | 50 | - | Panjit | Panjit International Inc. | - | - | Tube | Active | - | - | Yes | - | 0.066680 oz | - | Tube | n/a | - | - | Evaluation board | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 300 V | 1.3 V @ 10 A | - | -55°C ~ 150°C | - | 300 V | 10A | - | Rectifiers | - | - | 80pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | 50 ns | Rectifiers | - | - | - | - | - | - | - | Rectifiers | - | - | ||
![]() SBA0540Q_R1_00001 Panjit | 7255 |
| - | SMD | 0402 (1006 Metric) | 2-DFN (1x0.6) | - | - | - | - | Panjit | - | - | - | - | 64B | 8000 | - | Panjit | Panjit International Inc. | - | n/a | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 256B | Yes | - | 0.000039 oz | - | MouseReel | ATTINY | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 40 V | 600 mV @ 500 mA | - | -55°C ~ 150°C | - | 40 V | 500mA | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
![]() SB530_R2_00001 Panjit | In Stock | - | - | SMD | DO-201AD, Axial | DO-201AD | - | - | - | - | Panjit | - | - | - | - | - | 1250 | - | Panjit | Panjit International Inc. | - | - | DFN12 | Active | - | - | Yes | - | 0.040283 oz | -40...+125°C | Reel | LT3050 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Si | - | - | - | - | - | 0,6-44,5V | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 30 V | 550 mV @ 5 A | - | -55°C ~ 125°C | - | 30 V | 5A | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | max.-50V | - | - | Schottky Diodes & Rectifiers | - | - |