- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Brand | CoilResistance | Contact Materials | Dimensions | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Insulation Voltage | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MSL | Package | Product Status | Qualification | RoHS | Shell Sizes | Terminal | Unit Weight | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Composition | Gender | Capacitance | Subcategory | Pitch | Technology | Contact Finish | Termination Style | Output Type | Configuration | Note | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Contact Form | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Size | Product Type | Number of Positions/Contacts | Coil Voltage | Capacitance @ Vr, F | Coil Power | Reverse Recovery Time (trr) | Product | Rated Power | Vf - Forward Voltage | Product Category | IP Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD103AWS-AU_R1_000A1 Panjit | 11879 |
| - | Surface Mount | SC-90, SOD-323F | - | SOD-323 | Panjit | - | - | 9x9x38mm | 5000 | - | - | 2 000 V | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q101 | Yes | - | - | 0.000145 oz | - | - | MouseReel | n/a | ±10 % | - | - | - | 68 Ohm | Wirewound | - | - | Diodes & Rectifiers | - | Si | - | Axial | - | - | n/a | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5 µA @ 40 V | 600 mV @ 200 mA | -55°C ~ 125°C | - | 40 V | 350mA | ceramic square | Schottky Diodes & Rectifiers | - | - | 10pF @ 4V, 1MHz | - | - | - | 10 W | - | Schottky Diodes & Rectifiers | - | - | ||
![]() SBM360VBF_R1_00001 Panjit | 4664 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | - | SMBF | Panjit | - | - | D2,5x6,3mm | 1500 | - | - | 400 V | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Yes | - | - | 0.001764 oz | - | - | MouseReel | n/a | ±0,1 % | - | - | - | 120 Ohm | Metal Film | - | - | Diodes & Rectifiers | - | Si | - | Axial | - | - | n/a | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 220 µA @ 60 V | 500 mV @ 3 A | -55°C ~ 150°C | - | 60 V | 3A | 0207 | Schottky Diodes & Rectifiers | - | - | 200pF @ 4V, 1MHz | - | - | - | 0,6 W | - | Schottky Diodes & Rectifiers | - | - | ||
![]() SBM245L_AY_00001 Panjit | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | Panjit | - | - | D1,9x3,4mm | 5000 | - | - | 300 V | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | Active | - | Yes | - | - | 0.011852 oz | - | - | Ammo Pack | n/a | ±1 % | - | - | - | 5.6 kOhm | Metal Film | - | - | Diodes & Rectifiers | - | Si | - | Axial | - | - | n/a | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 40 µA @ 45 V | 470 mV @ 2 A | -55°C ~ 150°C | - | 45 V | 2A | 0204 | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 0,4 W | - | Schottky Diodes & Rectifiers | - | - | ||
![]() SD340YS_L2_00001 Panjit | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252 | Panjit | - | - | 3,1x1,6mm | 3000 | - | - | 400 V | - | Panjit | - | Panjit International Inc. | - | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Yes | - | - | 0.010229 oz | - | - | Reel | n/a | ±1 % | - | - | - | 33.2 kOhm | Thick Film | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | n/a | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 40 V | 500 mV @ 3 A | -55°C ~ 150°C | - | 40 V | 3A | 1206 | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 0,25 W | - | Schottky Diodes & Rectifiers | - | 0,55 mm | ||
![]() PG2010R_R2_00001 Panjit | 25 |
| - | THT | DO-204AC, DO-15, Axial | - | DO-15 | Panjit | - | - | - | 4000 | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | n/a | DIP8 | Active | - | Yes | - | - | 0.014004 oz | - | 0...+70°C | Reel | n/a | ±0,5 % | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Voltage | - | n/a | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 1000 V | 1.3 V @ 2 A | -55°C ~ 150°C | - | 1000 V | 2A | - | Rectifiers | - | - | 35pF @ 4V, 1MHz | - | 500 ns | Rectifiers | - | - | Rectifiers | - | - | ||
![]() SK13F_R1_00001 Panjit | 1320 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | - | SMBF | Panjit | - | - | - | 1500 | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Yes | - | - | 0.001764 oz | - | - | MouseReel | LT | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 30 V | 500 mV @ 1 A | -55°C ~ 150°C | - | 30 V | 1A | - | Schottky Diodes & Rectifiers | - | - | 70pF @ 4V, 1MHz | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
![]() PG150_R2_00001 Panjit | 9 |
| - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | Panjit | 400 Ohm | Ag | 30x19x30mm | 4000 | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | Yes | - | - | 0.014004 oz | - | - | Reel | V23003 | - | - | - | Power | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 50 V | 1.1 V @ 1.5 A | -55°C ~ 150°C | DPDT | 50 V | 1.5A | - | Rectifiers | - | 24VDC | 25pF @ 4V, 1MHz | 1 440 mW | - | Rectifiers | - | - | Rectifiers | - | - | ||
![]() SD107WS-AU_R1_000A1 Panjit | 18518 |
| - | Surface Mount | SC-90, SOD-323F | - | SOD-323 | Panjit | - | - | D2,5x6,3mm | 5000 | 200 mA | 75 A | 500 V | 1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q101 | Yes | - | - | 0.000145 oz | 30 V | - | MouseReel | n/a | ±5 % | - | - | - | 2.2 kOhm | Metaloxide film | - | - | Diodes & Rectifiers | - | Si | - | Axial | - | Single | n/a | Small Signal =< 200mA (Io), Any Speed | Schottky | 1 µA @ 25 V | 800 mV @ 100 mA | -55°C ~ 150°C | - | 30 V | 200mA | 0207 | Schottky Diodes & Rectifiers | - | - | 7pF @ 10V, 1MHz | - | - | Schottky Diodes | 1 W | 800 mV | Schottky Diodes & Rectifiers | - | - | ||
![]() QR1506_T0_00001 Panjit | In Stock | - | - | Cable | TO-220-2 | PA | TO-220AC | - | - | - | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | - | - | - | Tube | Obsolete | - | Yes | 24 | - | - | - | - | - | - | - | Screw | - | Connector | - | - | Female | - | - | - | - | Au-plated | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3 µA @ 600 V | 1.65 V @ 15 A | -55°C ~ 175°C | - | 600 V | 15A | - | - | 3+PE | - | - | - | 45 ns | - | - | - | - | IP67 | - | ||
![]() QD606S_L2_00001 Panjit | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252 | - | - | - | 3,1x1,6mm | - | - | - | 400 V | - | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | Yes | - | - | - | - | - | - | n/a | ±1 % | - | - | - | 91 Ohm | Thick Film | - | - | - | - | - | - | - | - | - | n/a | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3 µA @ 600 V | 1.45 V @ 6 A | -55°C ~ 175°C | - | 600 V | 6A | 1206 | - | - | - | - | - | 75 ns | - | 0,25 W | - | - | - | 0,55 mm | ||
![]() PG106R_R2_00001 Panjit | 42 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | Panjit | - | - | - | 5000 | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | Yes | - | - | 0.011852 oz | - | - | Reel | n/a | - | - | - | Accessory for Soldering Iron | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | n/a | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | 1.3 V @ 1 A | -55°C ~ 150°C | - | 600 V | 1A | - | Rectifiers | - | - | 12pF @ 4V, 1MHz | - | 250 ns | Rectifiers | - | - | Rectifiers | - | - | ||
![]() QR606D_R2_00001 Panjit | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | TO-263 | - | - | - | 1,6x0,8x0,45mm | - | - | - | - | - | - | - | Panjit International Inc. | - | - | - | - | 1 | reel | Obsolete | - | Yes | - | SMD | - | - | - | - | CC | ±10 % | - | X7R | - | - | - | - | 680.0 pF | - | 0 mm | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3 µA @ 600 V | 1.45 V @ 6 A | -55°C ~ 175°C | - | 600 V | 6A | - | - | - | - | - | - | 75 ns | - | - | - | - | - | - | ||
![]() RB501V-40_R2_00001 Panjit | In Stock | - | - | - | - | - | - | Panjit | - | - | 1,6x0,8x0,45mm | 12000 | - | - | - | - | Panjit | - | - | - | - | - | - | 1 | reel | - | - | Yes | - | SMD | 0.000145 oz | - | - | Reel | CC | ±5 % | - | NP0 | - | - | - | - | 82.0 pF | Diodes & Rectifiers | 0 mm | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
![]() RB501V-40-AU_R1_000A1 Panjit | 5582 |
| - | Surface Mount | SC-90, SOD-323F | - | SOD-323 | Panjit | - | - | - | 5000 | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q101 | Yes | - | - | 0.000145 oz | - | - | MouseReel | n/a | - | - | - | Plug | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | n/a | Small Signal =< 200mA (Io), Any Speed | Schottky | 100 µA @ 45 V | 550 mV @ 100 mA | -55°C ~ 150°C | - | 45 V | 100mA | - | Schottky Diodes & Rectifiers | - | - | 8pF @ 4V, 1MHz | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
![]() PG152R_R2_00001 Panjit | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | Panjit | - | - | 3,1x1,6mm | 4000 | - | - | 400 V | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | Yes | - | - | 0.014004 oz | - | - | Reel | n/a | ±1 % | - | - | - | 18.2 kOhm | Thick Film | - | - | Diodes & Rectifiers | - | - | - | - | - | - | n/a | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | 1.3 V @ 1.5 A | -55°C ~ 150°C | - | 200 V | 1.5A | 1206 | Rectifiers | - | - | 35pF @ 4V, 1MHz | - | 150 ns | Rectifiers | 0,25 W | - | Rectifiers | - | 0,55 mm | ||
![]() PG1510R_AY_00001 Panjit | 9 |
| - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | Panjit | 80 Ohm | AgCdO | 28x10,4x25,1mm | 3000 | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | Not For New Designs | - | Yes | - | - | 0.014004 oz | - | - | Ammo Pack | V23057 | - | - | - | Power | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 1000 V | 1.3 V @ 1.5 A | -55°C ~ 150°C | SPDT | 1000 V | 1.5A | - | Rectifiers | - | 6VDC | 35pF @ 4V, 1MHz | 450 mW | 500 ns | Rectifiers | - | - | Rectifiers | - | - | ||
![]() QR406_T0_00001 Panjit | In Stock | - | - | Through Hole | TO-220-2 | - | TO-220AC | - | - | - | 2,0x1,25mm | - | - | - | 300 V | - | - | - | Panjit International Inc. | - | - | - | - | - | Tube | Obsolete | - | Yes | - | - | - | - | - | - | n/a | ±1 % | - | - | - | 15 Ohm | Thick Film | - | - | - | - | - | - | - | - | - | n/a | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3 µA @ 600 V | 1.45 V @ 4 A | -55°C ~ 175°C | - | 600 V | 4A | 0805 | - | - | - | - | - | 60 ns | - | 0,125 W | - | - | - | 0,5 mm | ||
![]() RB751S40-AU_R1_000A1 Panjit | 6134 |
| - | Surface Mount | SC-79, SOD-523 | - | SOD-523 | Panjit | - | - | - | 5000 | - | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q101 | Yes | - | - | 0.000050 oz | - | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1 µA @ 40 V | 370 mV @ 1 mA | -55°C ~ 125°C | - | 40 V | 300mA | - | Schottky Diodes & Rectifiers | - | - | 2pF @ 0V, 1MHz | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
![]() RB521S30-AU_R1_000A1 Panjit | 10757 |
| - | Surface Mount | SC-79, SOD-523 | - | SOD-523 | Panjit | - | - | - | 5000 | 200 mA | 1 A | - | 100 uA | Panjit | + 125 C | Panjit International Inc. | - 55 C | - | cable | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q101 | Yes | - | - | 0.000050 oz | 30 V | - | MouseReel | MCS MIDI Classic | - | - | - | - | - | - | - | - | Diodes & Rectifiers | 5 mm | Si | - | - | - | Single | n/a | Small Signal =< 200mA (Io), Any Speed | Schottky | 100 µA @ 30 V | 500 mV @ 200 mA | -55°C ~ 125°C | - | 30 V | 200mA | - | Schottky Diodes & Rectifiers | - | - | 8pF @ 4V, 1MHz | - | - | Schottky Rectifiers | - | 500 mV | Schottky Diodes & Rectifiers | - | - | ||
![]() QR30C06F_T0_00001 Panjit | In Stock | - | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | - | ITO-220AC | - | 167 Ohm | Ag alloy + Au plated | 12,5x7,4x9,5mm | - | - | - | - | - | - | - | Panjit International Inc. | - | - | - | - | - | Tube | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3 µA @ 600 V | 2.2 V @ 30 A | -55°C ~ 175°C | SPDT | 600 V | 30A | - | - | - | 5VDC | - | 150 mW | 74 ns | - | - | - | - | - | - |